- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLV49642MXTMA1 Infineon Technologies | 9 |
| - | 39 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE4955CE4AAMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | - | Through Hole | 2-SIP, SSO-2-53 | NO | - | - | - | 25°C | Automotive grade | -40°C~110°C | Tape & Box (TB) | 2016 | Automotive, AEC-Q100 | - | yes | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | 4V~20V | - | - | - | - | - | - | - | - | - | Special Purpose | 8mA | - | 5.34mm | 1.95 mm | - | PWM | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | PLASTIC | -30mT Trip, 30mT Release | - | - | - | 2-WIRE INTERFACE | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5716ACDL0-M3T1U ABLIC U.S.A. Inc. | 70 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | ITS ALSO OPERATES IN -2.2 TO -0.9 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 1.8 MT | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | - | 2.9mm | 1.6 mm | - | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | ±2.7mT Trip, ±2.2mT Release | 0.6 mT | 0.40-4.60V | 0.3 mT | - | 2.7 mT | - | - | - | - | - | - | 1.15mm | - | RoHS Compliant | - | ||
![]() DRV5033AJELPGQ1 Texas Instruments | 48 |
| - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | TO-92 | NO | THROUGH HOLE MOUNT | 3 | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Omnipolar Switch | Matte Tin (Sn) | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | - | 2.7V~38V | - | - | - | - | - | - | - | DRV5033 | - | Omnipolar Switch | 2.7mA Typ | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | PLASTIC | ±12mT Trip, ±1mT Release | - | - | 1 mT | - | 12 mT | Temperature Compensated | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1140EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | 3.5V~24V | SINGLE | - | 260 | 12V | 1.27mm | unknown | NOT SPECIFIED | - | - | Unipolar Switch | - | Not Qualified | - | - | - | Current Source | - | - | - | 24V | - | - | - | - | - | 5mA | South Pole | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1183ELHLT Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SOT-23W | YES | - | 3 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | - | 3.5V~24V | DUAL | GULL WING | 240 | 5V | 0.95mm | - | 30 | - | - | Unipolar Switch | 17mA | Not Qualified | - | - | - | Current Source | - | - | - | 24V | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | - | 1.17mm | 2.92mm | 1.975mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A3230LUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2013 | - | e0 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | SHORT CIRCUIT PROTECTION, REVERSE BATTERY PROTECTION | 8542.39.00.01 | - | 3.6V~24V | - | - | - | - | - | - | - | - | - | Bipolar Switch | 3.5mA | - | 4.105mm | 1.52 mm | - | Open Drain | 60mA | - | - | - | - | - | - | SOLDER | - | 3.5mA | South Pole | - | - | - | - | - | - | 2.5mT Trip, -2.5mT Release | 1.5 mT | 30-60mA | -2.5 mT | - | 2.5 mT | - | - | - | - | - | - | 5.26mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SS40A-T2 Honeywell Sensing and Productivity Solutions | 9 |
| Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | 3 | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | SS40A | - | yes | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | REVERSE POLARITY PROTECTION | - | - | 4.5V~24V | - | - | - | - | - | unknown | - | - | - | Bipolar Switch | - | - | 4.1mm | 1.6 mm | - | Open Collector | 20mA | 12V | - | - | - | - | 10μA | - | - | 10mA | South Pole | 6.5mA | 20mA | - | 4 μs | - | PLASTIC | 17mT Trip, -17mT Release | - | 20mA | -17 mT | - | 17 mT | - | - | - | - | - | - | 4.1mm | - | RoHS Compliant | - | ||
![]() US5683KSE-AAA-000-RE Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3.5V~24V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | Unipolar Switch | 5mA | - | - | - | - | Open Drain | 50mA | - | South Pole | - | - | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | 5mA | - | Hall Effect | - | 7.2mT Trip, 2mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A3282LUA Allegro MicroSystems | 11103 | - | Datasheet | - | - | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2010 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | 3.6V~24V | SINGLE | - | 240 | - | 1.27mm | - | 30 | - | R-PSIP-T3 | Latch | - | Not Qualified | - | - | - | Open Drain | 25mA | - | - | 24V | - | 3.6V | - | - | ANALOG CIRCUIT | 3.5mA | South Pole | - | - | - | - | - | - | 15mT Trip, -15mT Release | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S-57M1NBL1B-M3T1U ABLIC U.S.A. Inc. | 90 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | S-57M1 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Latch | 2mA | - | 2.9mm | 1.6 mm | - | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, -4mT Release | - | 0.4-4.6V | - | - | - | - | - | - | - | - | - | 1.15mm | - | RoHS Compliant | - | ||
![]() AH3390Q-P-B Diodes Incorporated | 14000 |
| Datasheet | 19 Weeks | - | - | - | Through Hole | 3-SIP | - | - | - | - | 25°C | Automotive grade | -40°C~150°C TA | Bulk | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 21mT Trip, 18.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH337-PL-B Diodes Incorporated | In Stock | - | Datasheet | - | - | Tin | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | 25°C | - | -40°C~125°C TA | Bulk | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Hall Effect Switch, Unipolar Switch | - | - | - | 550mW | 4.2V~28V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | 1.5 mm | 30V | Open Drain | 25mA | - | South Pole | - | 12V | - | - | - | - | 2mA | South Pole | 4mA | 25mA | 4mA | - | Hall Effect | - | 15mT Trip, 3mT Release | 6 mT | - | - | - | 15 mT | Temperature Compensated | 3.2mm | - | 4.3mm | 1.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S-5716ACSL0-M3T1U ABLIC U.S.A. Inc. | 10 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | IT HAS SENSITIVITY 1.8 MT | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 5μA | - | 2.9mm | 1.6 mm | - | CMOS | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 2.7mT Trip, 0.3mT Release | 0.6 mT | 0.40-4.60V | 0.3 mT | - | 2.7 mT | - | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() S-5716ANSL1-I4T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | SENSITIVITY IS 3 MT | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 8μA | - | 1.4mm | 1.2 mm | - | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40V | 1.1 mT | - | 4 mT | - | - | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() A1192LUA-T Allegro MicroSystems | 10 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | - | - | -40°C~150°C TA | Bulk | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 4.09mm | 1.52 mm | - | Current Source | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | 1 mT | - | 20 mT | Programmable Trip Point | - | - | - | - | - | 4.12mm | - | ROHS3 Compliant | - | ||
![]() S-5716ANSL3-I4T1U ABLIC U.S.A. Inc. | 5000 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | SNT-4A | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 8μA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 8.5mT Trip, 3.7mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() US5881LSE-AAA-000-RE Melexis Technologies NV | 3000 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | - | -40°C~150°C TA | Cut Tape (CT) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | 8542.39.00.01 | - | 3.5V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | - | NOT SPECIFIED | - | R-PDSO-G3 | Unipolar Switch | 5mA | - | - | - | - | Open Drain | 50mA | 24V | South Pole | - | - | 3.5V | - | - | - | - | North Pole | 2.5mA | 50mA | 5mA | - | Hall Effect | - | 30mT Trip, 30mT Release | - | - | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() S-5725ECBL0-M3T1U ABLIC U.S.A. Inc. | 2650 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | - | - | Active | 1 (Unlimited) | - | - | - | IT HAS SENSITIVITY 1.8 MT | - | - | 2.7V~5.5V | - | - | - | - | - | unknown | - | - | - | Latch | 2mA | - | 2.9mm | 1.6 mm | - | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 2.7mT Trip, -2.7mT Release | 3.6 mT | 0.40-4.60V | -2.7 mT | - | 2.7 mT | - | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() A3213LUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | Omnipolar Switch | TIN LEAD | - | - | - | 2.4V~5.5V | SINGLE | - | 240 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | Omnipolar Switch | 2mA | Not Qualified | - | - | - | Open Drain | 1mA | 3V | - | 5.5V | - | 2.4V | - | - | - | 2mA | North Pole, South Pole | - | 1mA | - | - | - | - | ±7mT Trip, ±1mT Release | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | - | Non-RoHS Compliant | Contains Lead |