- Manufacturer
- Series
- Material
- Size
- Mfr
- Package
- Product Status
- Shape
- Operating Temperature
- Grade
- Finish
- Gauss Strength
- Magnetization
Attribute column
Categories
Magnets - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size | Finish | Magnetization | Gauss Strength | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G16-A-0473-25-012 Phoenix America | 228 |
| - | Magnalox | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 1370G | - | ||
![]() G16-A-0125-85-050 Phoenix America | 252 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 4300G | - | ||
![]() G16-A-0118-50-030 Phoenix America | 137 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 2500G | - | ||
![]() G32-B-0750-75-064 Phoenix America | 87 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G32 | 2.005" Dia x 0.250" H (50.93mm x 6.35mm) | - | Diametric | 4000G | - | ||
![]() G58-B-2750-50-120 Phoenix America | 48 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G58 | 3.606" Dia x 0.620" H (91.59mm x 15.75mm) | - | Diametric | 2500G | - | ||
![]() G16-A-0125-50-030 Phoenix America | 228 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 2500G | - | ||
![]() G08-H-0118-75-020 Phoenix America | 181 |
| - | - | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G8 | 0.500" Dia x 0.300" H (12.70mm x 7.62mm) | - | Diametric | - | - | ||
![]() G10-A-0375-25-006 Phoenix America | 197 |
| - | Magnalox | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G10 | 0.628" Dia x 0.200" H (15.95mm x 5.08mm) | - | Diametric | 1370G | - | ||
![]() G32-B-0875-75-080 Phoenix America | 87 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G32 | 2.005" Dia x 0.250" H (50.93mm x 6.35mm) | - | Diametric | 4000G | - | ||
![]() G16-A-0394-25-006 Phoenix America | 226 |
| - | Magnalox | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G16 | 1.005" Dia x 0.210" H (25.53mm x 5.33mm) | - | Diametric | 1370G | - | ||
![]() G32-A-1000-85-100 Phoenix America | 92 |
| - | Neobond | Cylindrical | - | Phoenix America | Bulk | Active | 125°C (TA) | G32 | 2.005" Dia x 0.250" H (50.93mm x 6.35mm) | - | Diametric | 4300G | - | ||
![]() CS-0298-5 Alliance | 6427 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.118" W x 0.098" H (5.00mm x 3.00mm x 2.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC2020M Alliance | 5095 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 100°C (TA) | - | 0.079" Dia x 0.079" H (2.00mm x 2.00mm) | Nickel (Ni) | Axial | 14100G, 14500G | N50M | ||
![]() CS-0299-5 Alliance | 8019 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.157" W x 0.098" H (5.00mm x 4.00mm x 2.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-061-1 Alliance | 627 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | YB-061 | Alliance | Bulk | Active | 100°C (TA) | - | 0.445" Dia x 0.035" H (11.30mm x 0.90mm) | Zinc | Axial | 12200G, 12700G | N35M | ||
![]() YB-067-1 Alliance | In Stock | - | - | Neodymium Iron Boron (NdFeB) | Round | YB-067 | Alliance | Bulk | Active | 150°C (TA) | - | 2.972" Dia x 0.400" H (75.49mm x 10.16mm) | Epoxy, Zinc | Axial | 12200G, 12600G | N38SH | ||
![]() YB-042-1 Alliance | 107 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-042 | Alliance | Bulk | Active | 80°C (TA) | - | 0.846" L x 0.242" W x 0.531" H (21.50mm x 6.15mm x 13.50mm) | E-Coat | Axial | 11700G, 12200G | N35 | ||
![]() CS-0295-6 Alliance | 11336 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.118" L x 0.118" W x 0.108" H (3.00mm x 3.00mm x 2.75mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-010-1 Alliance | 9030 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-010 | Alliance | Bulk | Active | 80°C (TA) | - | 0.316" L x 0.316" W x 0.198" H (8.02mm x 8.02mm x 5.02mm) | Chromate | Axial | 10800G, 11400G | N30 | ||
![]() CS-0305-11 Alliance | 485 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.394" L x 0.197" W x 0.157" H (10.00mm x 5.00mm x 4.00mm) | - | Axial | 13000G, 13500G | N44H |