Alliance ALC2020M
Alliance ALC2020M
feed

Alliance ALC2020M

Manufacturer No:

ALC2020M

Manufacturer:

Alliance

Utmel No:

102-ALC2020M

Package:

-

ECAD Model:

Description:

NEODYMIUM N50M DISC MAGNET

Quantity:

Unit Price: $3.202543

Ext Price: $3.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5095

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.202543

    $3.20

  • 10

    $3.021267

    $30.21

  • 100

    $2.850252

    $285.03

  • 500

    $2.688917

    $1,344.46

  • 1000

    $2.536714

    $2,536.71

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ALC2020M information

Specifications
Alliance ALC2020M technical specifications, attributes, parameters and parts with similar specifications to Alliance ALC2020M.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Neodymium Iron Boron (NdFeB)
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Cylindrical
  • Mfr
    Alliance
  • Package
    Bulk
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    100°C (TA)
  • Size
    0.079" Dia x 0.079" H (2.00mm x 2.00mm)
  • Finish

    The parameter "Finish" in electronic components refers to the surface treatment or coating applied to the metal parts of the component, such as connectors or circuit boards. This finish can affect electrical conductivity, corrosion resistance, and solderability. Common finishes include gold plating, nickel plating, and tin plating, each offering different properties and levels of protection against environmental factors. The choice of finish can influence the overall performance and longevity of the electronic device.

    Nickel (Ni)
  • Magnetization

    In electronic components, "Magnetization" refers to the process of inducing a magnetic field within a material. This parameter is crucial in devices such as inductors, transformers, and magnetic storage media. Magnetization is typically measured in units of magnetic flux density, such as teslas or gauss. The level of magnetization in a component determines its magnetic properties, such as its ability to store energy or transfer signals. Understanding and controlling magnetization is essential for designing and optimizing electronic components for various applications.

    Axial
  • Gauss Strength

    Gauss Strength is a measure of the magnetic field strength produced by a magnetic component, typically defined in units of Gauss. It indicates the intensity of the magnet's field at a given distance from its surface and is crucial for assessing the performance of electromagnetic devices. In electronic components, a higher Gauss Strength generally correlates with stronger magnetic effects, influencing factors such as the efficiency of transformers, sensors, and inductors.

    14100G, 14500G
  • Grade

    In electronic components, the parameter "Grade" typically refers to the quality or performance level of the component. It is used to classify components based on their specifications, such as accuracy, tolerance, reliability, and operating conditions. Components with higher grades are usually more precise, reliable, and have tighter tolerances compared to lower grade components. Manufacturers often provide different grades of components to meet the varying requirements of different applications, allowing designers to choose the most suitable grade for their specific needs. It is important to consider the grade of electronic components when designing circuits to ensure optimal performance and reliability.

    N50M
0 Similar Products Remaining