- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- Mounting Type
- Type
- Operating Temperature
- Proximity Detection
- Voltage - Supply
- Number of Pins
Attribute column
Categories
Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Pin Count | JESD-30 Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Response Time | Min Input Voltage | Max Input Voltage | Halogen Free | Bandwidth | Size | Rise Time | Fall Time (Typ) | Wavelength - Peak | Sensing Distance | Settling Time | Max Frequency | Wavelength | Sensing Method | Response Frequency | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Max Junction Temperature (Tj) | Dark Current | Proximity Detection | Infrared Range | Measurement Range-Max | Measurement Range-Min | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMD49033 ams | 76 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | - | - | - | Ambient, Gesture | - | - | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 615nm 525nm 465nm | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSL25403 ams | 300000 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | 10-UFQFN | - | - | - | - | -30°C~85°C TA | Cut Tape (CT) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMG39931 ams | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Ambient, Gesture | - | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VL6180XV0NR/1 STMicroelectronics | 4000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 12-SMD Module | - | 12 | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | - | FlightSense™ | - | - | Active | 3 (168 Hours) | - | - | EAR99 | Ambient | - | - | IT HAS OPTIMUM VOLTAGE AND TEMPERATURE RANGE 2.7 TO 2.9 V AND -10 TO 60 DEGREE CENTIGRADE RESPECTIVELY | - | - | 2.6V~3V | - | - | - | - | - | - | VL6180 | - | - | 4.8mm | 2.8 mm | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mm | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPT3001DNPR Texas Instruments | 60000 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold, Silver | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 6 | - | EAR99 | Ambient | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.6V~3.6V | DUAL | - | 260 | 1 | 3.3V | - | OPT3001 | - | - | - | - | I2C | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6MHz | - | Optical | - | - | - | 150°C | - | No | - | - | - | 650μm | - | 2mm | 2mm | 600μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPT3001DNPT Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold, Silver | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 6 | - | - | Ambient | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.6V~3.6V | DUAL | - | 260 | 1 | 3.3V | - | OPT3001 | - | - | - | - | I2C | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6MHz | - | Optical | - | - | - | 150°C | - | No | - | - | - | 650μm | - | 2mm | 2mm | 600μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPT101P-J Texas Instruments | 5900 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | SQUARE | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 4 (72 Hours) | - | - | EAR99 | Ambient | Nickel/Palladium/Gold (Ni/Pd/Au) | AMPLIFIER | - | - | - | 2.7V~36V | - | - | - | 1 | - | 2.54mm | OPT101 | - | - | - | - | Voltage | 18V | - | - | SINGLE | - | - | 120μA | - | - | - | - | - | - | - | 14 kHz | 2.29mm | 28μs | 28 μs | - | - | - | 14kHz | - | - | - | - | - | - | - | No | NO | - | - | 6.48mm | - | 9.525mm | 6.52mm | 3.24mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BH1603FVC-TR ROHM Semiconductor | 580 |
| Datasheet | 13 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 8 | SMD/SMT | - | Ambient | Tin (Sn) | - | - | 8542.39.00.01 | - | 2.4V~5.5V | DUAL | - | - | 1 | 3V | 0.5mm | - | 8 | R-PDSO-F8 | - | - | Current | - | 5.5V | 2.4V | - | - | - | - | 74μA | 260mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 750μm | - | 1.6mm | 2.6mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BH1750FVI-TR ROHM Semiconductor | 100000 | - | - | 10 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | yes | Not For New Designs | 3 (168 Hours) | 6 | - | - | Ambient | - | - | - | 8542.39.00.01 | 260mW | 2.4V~3.6V | DUAL | - | - | 1 | 3V | 0.5mm | - | 6 | - | - | - | I2C | - | - | 2.4V | - | - | I2C, Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400kHz | - | Optical | - | - | - | - | - | No | - | - | - | 750μm | - | 3mm | 1.8mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BH1721FVC-TR ROHM Semiconductor | 12664 | - | - | 14 Weeks | - | - | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 3 (168 Hours) | 5 | - | - | Ambient | - | - | - | - | 165mW | 2.4V~3.6V | DUAL | - | - | 1 | 3V | - | - | 5 | - | - | - | I2C | - | 3.6V | 2.4V | - | - | I2C, Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400kHz | - | Optical | - | - | - | - | - | No | - | - | - | 600μm | - | 1.6mm | 1.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() APDS-9005-020 Broadcom Limited | 922500 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | - | Active | 3 (168 Hours) | 6 | SMD/SMT | - | Ambient | - | - | - | 8542.39.00.01 | - | 1.8V~5.5V | DUAL | - | - | 1 | 3V | - | - | - | - | - | - | Current | 5.5V | - | - | - | - | - | - | - | - | 40μA | - | - | - | - | - | - | 5ms | 5 ms | 500 nm | - | - | - | - | - | - | 5.5V | 1.8V | - | 300nA | No | - | - | - | 550μm | - | 1.6mm | 1.5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BH1620FVC-TR ROHM Semiconductor | 9000 | - | - | 13 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-665 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 3 (168 Hours) | 5 | - | - | Ambient | - | - | - | 8542.39.00.01 | - | 2.4V~5.5V | DUAL | FLAT | - | 1 | 3V | 0.5mm | - | 5 | S-PDSO-F5 | - | - | Current | - | 5.5V | 2.4V | - | - | - | - | - | 165mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 600μm | - | - | 1.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OPT101P Texas Instruments | 4860 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | SQUARE | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Ambient | - | AMPLIFIER | - | - | - | 2.7V~36V | - | - | - | 1 | - | 2.54mm | OPT101 | - | - | - | - | Voltage | - | - | - | SINGLE | - | - | 120μA | - | - | - | - | - | - | - | 14 kHz | 2.29mm | 28μs | 28 μs | - | - | 160 μs | 14kHz | - | - | 14kHz | - | - | - | 2.5pA | No | NO | - | - | 4.19mm | - | 9.53mm | 6.52mm | 3.24mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPT3001IDNPTQ1 Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 6-UDFN Exposed Pad | YES | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 6 | - | EAR99 | Ambient | - | - | - | - | - | 1.6V~3.6V | DUAL | - | - | 1 | 3.3V | - | OPT3001 | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 650μm | - | 2mm | 2mm | 600μm | - | - | - | ROHS3 Compliant | - | ||
![]() OPT3006YMFR Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 6-XFDFN | YES | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Ambient | - | - | - | - | - | 1.6V~3.6V | BOTTOM | - | - | 1 | 3.3V | 0.35mm | OPT3006 | - | - | - | - | I2C | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 226μm | - | 946μm | 846μm | 200μm | - | - | - | ROHS3 Compliant | - | ||
![]() OPT3002DNPR Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 6-UDFN Exposed Pad | YES | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | 6 | - | EAR99 | Ambient | - | - | - | - | - | 1.6V~3.6V | DUAL | - | - | 1 | 3.3V | - | OPT3002 | - | - | - | - | I2C/SMBus | - | - | - | - | 1 | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 650μm | - | 2mm | 2mm | 600μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APDS-9900 Broadcom Limited | 29500 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, No Lead | - | 8 | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | EAR99 | Ambient | - | - | IT HAS A RESPONSE TIME OF 0.00002 MS | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | 3.94mm | 2.36 mm | I2C | 3V | - | - | - | - | - | - | - | - | 20mA | 20000 μs | - | - | - | - | - | 1μs | 300 ns | - | 850 nm | - | - | - | - | - | 3.6V | 2.5V | - | - | Yes | - | 0.5 mm | 0.5 mm | - | - | - | - | - | 1.35mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() OPT3001IDNPRQ1 Texas Instruments | 12000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 6-UDFN Exposed Pad | YES | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 6 | - | - | Ambient | - | - | - | - | - | 1.6V~3.6V | DUAL | - | - | 1 | 3.3V | - | OPT3001 | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 650μm | - | 2mm | 2mm | 600μm | - | - | - | ROHS3 Compliant | - | ||
![]() VL6180V1NR/1 STMicroelectronics | 42520 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | 12-SMD Module | - | - | - | - | - | Tape & Reel (TR) | - | FlightSense™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VL6180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LV0104CS-TLM-H ON Semiconductor | 7482 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | - | Surface Mount | 4-WFBGA, CSPBGA | YES | 4 | - | - | -30°C~85°C | Tape & Reel (TR) | 2012 | - | e1 | yes | Active | 3 (168 Hours) | 4 | - | - | Ambient | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.3V~3.6V | BOTTOM | BALL | - | 1 | - | 0.5mm | - | 4 | - | - | - | I2C | - | - | - | - | - | 2-Wire, I2C, Serial | 100μA | - | - | - | - | 2.3V | 3.6V | Halogen Free | - | - | - | - | - | - | - | 400kHz | - | Optical | - | - | - | - | - | No | - | - | - | - | 0.68mm | - | 1.08mm | - | - | - | - | ROHS3 Compliant | Lead Free |