- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- Mounting Type
- Type
- Operating Temperature
- Proximity Detection
- Voltage - Supply
- Number of Pins
Attribute column
Categories
Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Base Part Number | Pin Count | JESD-30 Code | Body Length or Diameter | Body Breadth | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Number of Bits | Max Voltage Rating (DC) | Max Output Voltage | Bandwidth | Size | Rise Time | Fall Time (Typ) | Wavelength - Peak | Sensing Distance | Settling Time | Max Frequency | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Ambient Temperature Range High | Dark Current | Proximity Detection | Infrared Range | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BH1730FVC-TR ROHM Semiconductor | 54905 | - | - | 13 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Active | 3 (168 Hours) | 6 | - | - | Ambient | - | - | 8542.39.00.01 | 260mW | 2.4V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | I2C | - | - | - | - | 2.4V | - | - | I2C, Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 750μm | - | 2.6mm | 1.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BH1710FVC-TR ROHM Semiconductor | 5740 | - | - | 10 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | 6 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2010 | - | yes | Not For New Designs | 3 (168 Hours) | 6 | - | - | Ambient | - | - | 8542.39.00.01 | 260mW | 2.4V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | 6 | - | - | - | I2C | - | - | - | - | 2.4V | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 400kHz | Optical | - | - | - | - | No | - | 750μm | - | 3mm | 1.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APDS-9960 Broadcom Limited | 19 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | - | Industrial grade | - | -30°C~85°C | Tape & Reel (TR) | 2005 | - | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | 3.94mm | 2.36 mm | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mm | - | - | - | 3.6V | 2.4V | - | - | Yes | - | - | - | - | - | - | 1.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() OPT101PG4 Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | SQUARE | - | - | 0°C~70°C | Tube | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Ambient | Nickel/Palladium/Gold (Ni/Pd/Au) | AMPLIFIER | - | - | 2.7V~36V | - | - | 1 | - | 2.54mm | - | OPT101 | - | - | - | - | Voltage | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | 14 kHz | 2.29mm | 28μs | 28 μs | - | 650 nm | - | - | - | - | - | - | 2.5pA | No | NO | 4.19mm | - | 9.53mm | 6.52mm | 3.24mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSL235R-LF ams | In Stock | - | Datasheet | - | - | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | - | - | - | -25°C~70°C | Bulk | - | - | yes | Not For New Designs | 1 (Unlimited) | - | - | - | Ambient | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Frequency | 14.75mm | - | - | - | - | - | - | - | - | - | - | 4mA | - | - | - | - | - | - | - | 635 nm | - | - | - | - | - | - | - | - | No | - | - | - | - | 4.6mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SI1143-A11-GMR Silicon Labs | 10000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFQFN | YES | 10 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | - | 2mm | 2 mm | I2C | - | - | 1.8V | - | - | - | - | - | 1.4μA | - | Digital | - | - | - | - | - | - | - | - | - | 500 mm | - | - | Optical | - | - | - | - | Yes | - | - | - | - | - | - | 0.65mm | No | Unknown | RoHS Compliant | - | ||
![]() BH1715FVC-TR ROHM Semiconductor | 1766 |
| - | 10 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | yes | Not For New Designs | 3 (168 Hours) | 6 | SMD/SMT | - | Ambient | - | - | - | 260mW | 2.4V~3.6V | DUAL | - | - | - | - | - | - | 6 | - | - | - | I2C | - | - | - | - | - | - | - | I2C, Serial | - | 120μA | - | - | 16 | - | - | - | - | - | - | - | - | - | 400kHz | Optical | - | - | - | - | No | - | 750μm | - | 3mm | 1.8mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPT301M Texas Instruments | 2173 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | TO-99-8 Metal Can | - | 8 | SQUARE | - | - | -40°C~85°C | Tube | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Ambient | - | AMPLIFIER | - | - | ±2.25V~18V | - | - | 1 | - | 2.54mm | - | OPT301 | - | - | - | - | Voltage | - | - | 18V | - | - | SINGLE | - | - | - | 400μA | - | - | - | - | - | - | 2.29mm | 90μs | - | - | - | 240 μs | 4kHz | - | - | - | - | - | No | NO | 5.21mm | - | 8.96mm | 8.96mm | 3.99mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BH1680FVC-TR ROHM Semiconductor | 8388 | - | - | 14 Weeks | - | - | Surface Mount | Surface Mount | SOT-553 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 3 (168 Hours) | 5 | - | - | Ambient | Tin (Sn) | - | 8542.39.00.01 | - | 2.4V~5.5V | DUAL | FLAT | 1 | 3V | 0.5mm | - | - | - | R-PDSO-F5 | - | - | Current | - | - | - | 5.5V | 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0.6mm | - | 1.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() APDS-9300-020 Broadcom Limited | 10008 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2008 | - | - | Active | 3 (168 Hours) | 6 | SMD/SMT | - | Ambient | - | - | 8542.39.00.01 | - | 2.4V~3V | DUAL | - | 1 | 2.5V | - | - | - | - | - | - | - | I2C | - | - | 3V | - | - | - | - | - | 240μA | 600μA | - | 20mA | - | 3V | 3.8V | - | - | 300ns | 300 ns | 640 nm | - | - | - | - | 3V | 2.4V | 85°C | 5μA | No | - | 550μm | - | 2.6mm | 2.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SI1141-A11-GMR Silicon Labs | 34489 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFQFN | YES | 10 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | - | 2mm | 2 mm | I2C | - | - | 1.8V | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | 500 mm | - | - | Optical | - | - | - | - | Yes | - | - | - | - | - | - | 0.65mm | No | Unknown | RoHS Compliant | - | ||
![]() OPT101P-JG4 Texas Instruments | 2963 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | SQUARE | - | - | 0°C~70°C | Tube | - | e4 | yes | Active | 4 (72 Hours) | - | - | - | Ambient | Nickel/Palladium/Gold (Ni/Pd/Au) | AMPLIFIER | - | - | 2.7V~36V | - | - | 1 | - | 2.54mm | - | OPT101 | - | - | - | - | Voltage | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | 2.29mm | 28μs | 28 μs | - | 650 nm | - | - | - | - | - | - | 2.5pA | No | NO | 6.48mm | - | 9.525mm | 6.52mm | 3.24mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI1132-A10-GMR Silicon Labs | 2500 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-WFQFN | - | 10 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | Not For New Designs | 3 (168 Hours) | 10 | - | - | Ambient, Ultraviolet (UV) | - | - | 8542.39.00.01 | - | 1.71V~3.6V | QUAD | - | 1 | 1.8V | 0.5mm | - | - | - | - | - | - | I2C | - | - | - | 3.6V | 1.71V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0.75mm | - | 2mm | - | - | - | - | RoHS Compliant | - | ||
![]() SI1143-M01-GMR Silicon Labs | 2226 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-SMD Module, No Lead | - | 10 | - | - | - | -40°C~85°C | Cut Tape (CT) | 2000 | - | - | Active | 3 (168 Hours) | - | - | - | IR | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mm | - | - | - | - | - | - | - | Yes | - | 1.2mm | - | 4.9mm | 2.85mm | - | - | - | - | RoHS Compliant | - | ||
![]() APDS-9306-065 Broadcom Limited | 70011 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | 6-SMD Module | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | yes | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | 8542.39.00.01 | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | 85μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | No | - | 750μm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI1142-A11-GMR Silicon Labs | 20453 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFQFN | YES | 10 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | - | Active | 3 (168 Hours) | - | - | - | Ambient | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | - | 2mm | 2 mm | I2C | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | 500 mm | - | - | Optical | - | - | - | - | Yes | - | - | - | - | - | - | 0.65mm | No | Unknown | RoHS Compliant | - | ||
![]() APDS-9190 Broadcom Limited | 1465 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | - | Industrial grade | 3.3V | -30°C~85°C | Tape & Reel (TR) | 2005 | - | - | Active | 3 (168 Hours) | - | - | EAR99 | IR | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | 175μA | - | - | - | 3.94mm | 2.36 mm | I2C | - | 20mA | - | - | - | - | - | - | - | 175μA | Digital | 20mA | - | - | - | - | - | - | - | - | 100 mm | - | 400kHz | Optical | 3.6V | 2.5V | - | - | Yes | - | - | - | - | - | - | 1.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() OPT3002DNPT Texas Instruments | 6485 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 6-UDFN Exposed Pad | YES | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | 6 | - | - | Ambient | - | - | - | - | 1.6V~3.6V | DUAL | - | 1 | 3.3V | - | - | OPT3002 | - | - | - | - | I2C/SMBus | - | - | - | - | - | - | 1 | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 650μm | - | 2mm | 2mm | 600μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SI1133-AA00-GMR Silicon Labs | 2700 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-WFQFN | - | 10 | - | - | - | -40°C~85°C | Cut Tape (CT) | 2015 | - | - | Active | 3 (168 Hours) | - | - | - | Ambient, Ultraviolet (UV) | - | - | - | - | 1.62V~3.6V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI1153-AA09-GMR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-WFQFN | - | 10 | - | - | - | -40°C~85°C | Cut Tape (CT) | 2015 | - | - | Obsolete | 3 (168 Hours) | - | - | - | Ambient, Gesture | - | - | - | - | 1.62V~3.6V | - | - | - | - | - | - | - | - | - | 2mm | 2 mm | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.65mm | - | - | RoHS Compliant | - |