- Manufacturer
- Package / Case
- Packaging
- RoHS Status
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- Mounting Type
- Type
- Operating Temperature
- Proximity Detection
- Voltage - Supply
- Number of Pins
Attribute column
Categories
Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Output Voltage | Output Type | Lead Length | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Clock Frequency | Supply Current-Max | Response Time | Min Input Voltage | Data Bus Width | Max Input Voltage | Halogen Free | Rise Time | Resolution | Fall Time (Typ) | Wavelength - Peak | Sensing Distance | Settling Time | Max Frequency | Boundary Scan | Sensing Method | RAM (words) | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Bus Compatibility | Accuracy-Max | Operating Wavelength-Nom | Proximity Detection | Measurement Range-Max | Measurement Range-Min | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALS-PDIC15-21B/TR8 Everlight Electronics Co Ltd | 745 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | Active | 4 (72 Hours) | - | - | Ambient | - | - | - | - | - | 1.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μs | - | 500 μs | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYONS2000-LBXC Cypress Semiconductor Corp | 34 |
| Datasheet | - | - | - | - | Surface Mount | 42-BQFN Module | YES | - | - | - | 28 | - | Tray | 2004 | e4 | - | Obsolete | 1 (Unlimited) | 42 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 45°C | 5°C | SEATED HT-CALCULATED | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | unknown | - | 20 | - | 42 | S-PQCC-N42 | Not Qualified | - | - | - | - | - | - | - | 3.3V | 3.6V | OTHER | - | - | - | - | - | - | 5mA | 5mA | - | - | - | 25.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | 2000 | - | - | I2C; USB | - | - | - | - | - | - | 2.46mm | 8.3mm | 8.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSL2561T ams | 3000 | - | Datasheet | - | - | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | - | - | Not For New Designs | 3 (168 Hours) | 6 | - | Ambient | - | - | - | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.9mm | - | 735kHz | 10 | - | 6 | - | - | - | - | - | - | - | I2C | - | 3V | - | - | 2.7V | - | - | - | - | - | 600μA | - | - | 750μW | 6mA | - | - | - | - | 16b | - | - | 300ns | 2 B | 300 ns | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 1.398mm | - | 1.25mm | 400μm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ISL29023IROZ-T7 Intersil (Renesas Electronics America) | 1 | - | Datasheet | 4 Weeks | - | Gold | Surface Mount | - | - | - | 6 | - | 825kHz | - | - | Cut Tape (CT) | 2006 | e4 | - | Active | 3 (168 Hours) | 6 | EAR99 | - | - | 85°C | -40°C | - | 8542.39.00.01 | - | DUAL | - | 260 | 1 | 3V | - | - | - | - | - | :: | - | - | - | - | - | - | - | Digital, I2C | - | 3V | - | INDUSTRIAL | - | - | I2C, SMBus, Serial | 3.63V | 2.25V | ANALOG CIRCUIT | 85μA | - | - | - | - | - | - | - | - | - | - | - | - | 2 B | - | - | - | - | - | - | Optical | - | - | - | - | - | - | - | - | - | 700μm | - | 2mm | 2.1mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() BH1772GLC-E2 ROHM Semiconductor | 2800 | - | Datasheet | 15 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 10-VFLGA | - | 10 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | yes | Not For New Designs | 3 (168 Hours) | - | - | Ambient | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | - | 2.8 mm | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 0.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMD26721 ams | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SMD Module | - | 8 | - | - | - | -30°C~85°C | Digi-Reel® | - | - | - | Active | 3 (168 Hours) | - | - | Ambient | - | - | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 3.6V | - | - | - | - | - | - | - | - | - | 195μA | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mm | - | 400kHz | - | Optical | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GA1A2S100LY Sharp Microelectronics | 8724 | - | Datasheet | - | - | - | Through Hole | Through Hole | Radial - 3 Leads | - | 3 | - | - | - | -40°C~85°C | Tube | 1998 | - | - | Obsolete | 1 (Unlimited) | 3 | - | Ambient | - | - | - | - | - | 2.7V~3.6V | SINGLE | - | - | 1 | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480μA | - | - | - | - | - | - | - | 2ms | - | 1 ms | - | - | - | - | - | - | - | 3.6V | 2.7V | - | - | - | No | - | - | 4.3mm | - | 3mm | 3mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SI1141-A10-GMR Silicon Labs | 10 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFQFN | YES | 10 | 50.008559mg | - | - | -40°C~85°C | Cut Tape (CT) | 2000 | - | - | Obsolete | 4 (72 Hours) | - | - | Ambient | - | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 2 mm | - | I2C | - | 3.6V | - | - | - | - | - | - | - | - | - | 9μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optical | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 0.65mm | No | - | RoHS Compliant | - | ||
![]() SI1143-M01-GM Silicon Labs | 220 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-SMD Module, No Lead | YES | - | - | - | - | -40°C~85°C | Strip | 2000 | - | - | Active | 3 (168 Hours) | - | - | IR | - | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | 2.85 mm | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1.2mm | - | - | Non-RoHS Compliant | - | ||
![]() SI1120-A-GM Silicon Labs | 34 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | 17.605054mg | - | - | -40°C~85°C | Strip | 2008 | - | - | Active | 3 (168 Hours) | 8 | - | Ambient | - | - | - | - | - | 2.2V~3.7V | DUAL | - | - | 1 | 3.3V | 0.65mm | - | - | - | - | 8 | - | - | - | - | - | - | - | Analog, PWM, SPI | - | - | 3.7V | - | 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optical | - | - | - | - | - | - | Yes | - | - | - | 0.75mm | - | 3mm | - | - | No | - | RoHS Compliant | - | ||
![]() SI1142-A11-GM Silicon Labs | 7492 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFQFN | YES | - | - | - | - | -40°C~85°C | Strip | - | - | - | Active | 3 (168 Hours) | - | - | Ambient | - | - | - | - | - | 1.71V~3.6V | - | - | - | - | 3.3V | - | compliant | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0055mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSL257-LF ams | 34 | - | Datasheet | 24 Weeks | - | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | - | - | - | 0°C~70°C | Bulk | - | - | yes | Active | 1 (Unlimited) | - | - | Ambient | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.49V | Voltage | 14.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 2.7V | - | - | - | No | - | - | 14.86mm | - | 4.6mm | 1.64mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() APDS-9004-020 Broadcom Limited | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | Ambient | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | Current | - | 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | 19μA | - | - | - | - | - | - | - | 950μs | - | 800 μs | 620 nm | - | 3.5 ms | - | - | - | - | 5.5V | 2.4V | - | - | 620 nm | No | - | - | 1.1mm | - | 1.6mm | 3.2mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() OPT3006YMFT Texas Instruments | 250 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 6-XFDFN | YES | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 6 | - | Ambient | - | - | - | - | - | 1.6V~3.6V | BOTTOM | - | - | 1 | 3.3V | 0.35mm | - | - | - | OPT3006 | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 226μm | - | 946μm | 846μm | 200μm | - | - | - | ROHS3 Compliant | - | ||
![]() APDS-9901 Broadcom Limited | 34 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, No Lead | - | 8 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | - | - | Active | 3 (168 Hours) | - | EAR99 | Ambient | - | - | - | IT HAS A RESPONSE TIME OF 0.00002 MS | - | 2.5V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94mm | - | 2.36 mm | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 20000 μs | - | - | - | - | 1μs | - | 300 ns | - | 850 nm | - | - | - | - | - | 3.6V | 2.5V | - | - | - | Yes | 0.5 mm | 0.5 mm | - | - | - | - | - | 1.35mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() APDS-9950 Broadcom Limited | 34 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2005 | - | - | Active | 3 (168 Hours) | - | - | Ambient | - | - | - | - | - | 2.5V~3.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94mm | - | 2.36 mm | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V | 2.5V | - | 3% | - | Yes | - | - | - | - | - | - | - | 1.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SI1147-M01-GMR Silicon Labs | 181 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-SMD Module, No Lead | - | 10 | - | - | - | -40°C~85°C | Cut Tape (CT) | 2008 | - | - | Active | 3 (168 Hours) | - | - | Ambient, IR, Ultraviolet (UV) | - | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mm | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1.2mm | - | 4.9mm | 2.85mm | - | - | - | - | RoHS Compliant | - | ||
![]() LA0152CS-TLM-H ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 4-WFBGA, CSPBGA | YES | 4 | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2009 | e1 | yes | Obsolete | 4 (72 Hours) | 4 | - | Ambient | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.2V~5.5V | BOTTOM | BALL | - | 1 | - | 0.5mm | - | - | - | - | 4 | - | - | - | - | - | - | - | Current | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2V | - | 5.5V | Halogen Free | - | - | - | - | - | - | - | - | Optical | - | - | - | - | - | - | No | - | - | - | 0.67mm | - | 1.01mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL25723FN ams | 25000 |
| Datasheet | 24 Weeks | - | - | - | Surface Mount | 6-WDFN | YES | 6 | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 6 | - | Ambient | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | - | - | - | 10 | - | - | - | - | - | - | - | - | - | I2C | - | 3.6V | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 B | - | - | - | - | 400kHz | - | - | - | - | - | - | - | - | No | - | - | - | 0.7mm | 2mm | 2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADPD2211ACPZ-R7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | no | Active | 3 (168 Hours) | 8 | - | Ambient | - | - | - | - | - | 1.8V~5V | DUAL | - | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | ADPD2211 | 8 | - | - | - | - | - | - | - | Voltage | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 0.7mm | - | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead |