- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Wavelength | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MICROFC-60035-SMT-TR ON Semiconductor | 30 | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | Avalanche | - | 1ns | 24.7V | - | 300nm ~ 950nm | 36mm2 | 618nA | Blue | - | ROHS3 Compliant | ||
![]() MT03-023 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-46-3 Lens Top Metal Can | -40°C~100°C | - | - | 4 | - | Active | 1 (Unlimited) | - | - | 100ns | 50V | - | 250nm ~ 1100nm | 1.2mm2 | 200pA | Blue/Green | 0.22 A/W @ 365nm | RoHS Compliant | ||
![]() MICROFC-10035-SMT-TR1 ON Semiconductor | 2898 | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | - | C-SERIES SIPM | yes | Active | 4 (72 Hours) | Avalanche | - | 300ps | 24.7V | - | 300nm ~ 950nm | 1mm2 | 15nA | Blue | - | ROHS3 Compliant | ||
![]() MICRORB-10035-MLP-TR1 ON Semiconductor | 23 | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | - | RB-SERIES SIPM | yes | Active | 4 (72 Hours) | PIN | - | 900ps | 25V | - | 300nm ~ 1050nm | 1mm2 | 1.5μA | Infrared (NIR)/Red | 420 kA/W @ 905nm | ROHS3 Compliant | ||
![]() MICROFC-10020-SMT-TR ON Semiconductor | 44 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | Avalanche | - | 300ps | 24.7V | - | 300nm ~ 950nm | 1mm2 | 5nA | Blue | - | ROHS3 Compliant | ||
![]() MICROFC-10035-SMT-TR ON Semiconductor | 9000 | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | Avalanche | - | 300ps | 24.7V | - | 300nm ~ 950nm | 1mm2 | 15nA | Blue | - | ROHS3 Compliant | ||
![]() MICROFC-30050-SMT-TR ON Semiconductor | 14 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | C-SERIES SIPM | yes | Active | 3 (168 Hours) | Avalanche | - | 600ps | 24.7V | - | 300nm ~ 950nm | 9mm2 | 319nA | Blue | - | ROHS3 Compliant | ||
![]() 197-23-21-041 Advanced Photonix | 130 |
| Datasheet | 16 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | 82° | 13ns | 50V | - | 350nm ~ 1100nm | 2.435mm2 (x4) | 1.4nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 172-11-21-221 Advanced Photonix | 49 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | PIN | 79° | 13ns | 75V | - | 350nm ~ 1100nm | 15.04mm2 | 5nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 100-11-21-221 Advanced Photonix | 130 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | PIN | 90° | 13ns | 75V | - | 350nm ~ 1100nm | 5.067mm2 | 1.6nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 066-24-21-011 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | 42° | 13ns | 50V | - | 350nm ~ 1100nm | 0.69mm2 (x2) | 200pA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() PDB-V601-1-25 Advanced Photonix | 52 | - | Datasheet | 14 Weeks | User Defined | Rectangular | -40°C~100°C | Tray | 2006 | - | - | Active | 1 (Unlimited) | - | - | 300ns | 25V | - | 350nm ~ 1100nm | - | 3nA | Red | - | RoHS Compliant | ||
![]() PDB-C601-1-25 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | User Defined | Rectangular | -40°C~100°C | Tray | - | - | - | Active | 1 (Unlimited) | - | - | 10ns | 75V | - | 350nm ~ 1100nm | - | 500pA | Red | - | RoHS Compliant | ||
![]() 225-23-21-040 Advanced Photonix | 2526 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | 45° | 13ns | 50V | - | 350nm ~ 1100nm | 5.222mm2 (x4) | 1.2nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 444-12-12-171 Advanced Photonix | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | PIN | 95° | 13ns | 75V | - | 350nm ~ 1100nm | 99.93mm2 | 13nA | Blue | 0.28 A/W @ 450nm | RoHS Compliant | ||
![]() 172-11-31-221 Advanced Photonix | 2389 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | PIN | 79° | 8ns | 75V | - | 350nm ~ 1100nm | 15.04mm2 | 35nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 041-11-33-211 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | Through Hole | - | -40°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | PIN | 91° | 5ns | 75V | - | 350nm ~ 1100nm | 1.85mm2 | 2nA | Red | 0.55 A/W @ 900nm | RoHS Compliant | ||
![]() 1541201EEA400 Würth Elektronik | 915 | - | Datasheet | 11 Weeks | Surface Mount | 1206 (3216 Metric) | -40°C~85°C | Tape & Reel (TR) | - | WL-SDCB | - | Active | 3 (168 Hours) | - | 140° | - | 32V | 940nm | 700nm ~ 1100nm | - | 10nA Max | - | - | ROHS3 Compliant | ||
![]() ARRAYJ-60035-4P-PCB ON Semiconductor | 646 | - | Datasheet | 4 Weeks | Through Hole | Array - 8 Element | - | - | - | J-SERIES SIPM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 9mm2 | - | - | - | ROHS3 Compliant | ||
![]() 1540051EA3590 Würth Elektronik | 412 | - | Datasheet | 11 Weeks | Through Hole | Radial | -40°C~85°C | - | - | WL-TDRW | - | Active | 3 (168 Hours) | - | 35° | - | 30V | 940nm | 400nm ~ 1100nm | - | 30nA Max | - | - | ROHS3 Compliant |