RB-Series SiPM Sensors Outline Dimensions_1
RB-Series SiPM Sensors Outline Dimensions_1
RB-Series SiPM Sensors Outline Dimensions_2
RB-Series SiPM Sensors Outline Dimensions_3
feed

ON Semiconductor MICRORB-10035-MLP-TR1

Manufacturer No:

MICRORB-10035-MLP-TR1

Manufacturer:

ON Semiconductor

Utmel No:

1807-MICRORB-10035-MLP-TR1

Package:

4-SMD, No Lead

ECAD Model:

Description:

Surface Mount -40°C~85°C 4-SMD, No Lead 25V 1mm2 900ps

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 23

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MICRORB-10035-MLP-TR1 information

Specifications
Documents & Media
Product Details
ON Semiconductor MICRORB-10035-MLP-TR1 technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor MICRORB-10035-MLP-TR1.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, No Lead
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RB-SERIES SIPM
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    4 (72 Hours)
  • Diode Type

    In electronic components, the parameter "Diode Type" refers to the specific type or configuration of a diode, which is a semiconductor device that allows current to flow in one direction only. There are various types of diodes, each designed for specific applications and functions. Common diode types include rectifier diodes, zener diodes, light-emitting diodes (LEDs), and Schottky diodes, among others. The diode type determines the diode's characteristics, such as forward voltage drop, reverse breakdown voltage, and maximum current rating, making it crucial for selecting the right diode for a particular circuit or application. Understanding the diode type is essential for ensuring proper functionality and performance in electronic circuits.

    PIN
  • Response Time

    the time taken for a circuit or measuring device, when subjected to a change in input signal, to change its state by a specified fraction of its total response to that change.

    900ps
  • Voltage - DC Reverse (Vr) (Max)

    Voltage - DC Reverse (Vr) (Max) is a parameter in electronic components that specifies the maximum reverse voltage that the component can withstand without breaking down. This parameter is crucial for components like diodes and transistors that are often subjected to reverse voltage during operation. Exceeding the maximum reverse voltage can lead to the component failing or getting damaged. Designers need to consider this parameter when selecting components to ensure the reliability and longevity of their circuits.

    25V
  • Spectral Range

    The parameter "Spectral Range" in electronic components refers to the range of frequencies or wavelengths within the electromagnetic spectrum that the component is designed to operate within or respond to. It indicates the specific range of electromagnetic radiation that the component can detect, transmit, or interact with effectively. Understanding the spectral range of an electronic component is crucial for ensuring its proper functionality and compatibility with the intended application or system. Different electronic components may have varying spectral ranges based on their design, materials used, and intended purpose.

    300nm ~ 1050nm
  • Active Area

    Active Area in electronic components refers to the specific region where active functions occur within a device, such as a semiconductor. This area is critical for the operation of the component, often containing the elements responsible for amplification, switching, or signal processing. The size and characteristics of the Active Area can greatly influence the performance, efficiency, and power handling of the electronic component. It is a key parameter in the design and evaluation of integrated circuits and other electronic devices.

    1mm2
  • Current - Dark (Typ)

    The parameter "Current - Dark (Typ)" in electronic components refers to the typical amount of current that flows through a component when it is in a dark or non-illuminated state. This parameter is commonly associated with optoelectronic devices such as photodiodes, phototransistors, and photovoltaic cells. The current generated in these devices in the absence of light is known as dark current, which can be caused by thermal effects or other factors. Understanding the dark current characteristics of a component is important for designing circuits and systems that rely on light detection or energy conversion.

    1.5μA
  • Color - Enhanced

    Color - Enhanced is a parameter in electronic components that refers to a feature or characteristic of the component related to color display or enhancement. This parameter typically indicates that the component is designed to provide improved color accuracy, vibrancy, or clarity in visual displays. It may involve technologies such as color calibration, color gamut expansion, or color enhancement algorithms to ensure that the colors displayed by the component are more vivid and true to life. Overall, the "Color - Enhanced" parameter signifies that the electronic component is optimized for delivering high-quality and visually appealing color performance in applications such as displays, cameras, or other visual output devices.

    Infrared (NIR)/Red
  • Responsivity @ nm

    Responsivity @ nm is a parameter used to describe the sensitivity of an electronic component, such as a photodetector or sensor, to light at a specific wavelength (nm represents nanometers, a unit of measurement for wavelength). It indicates how efficiently the component converts incident light at that particular wavelength into an electrical signal. A higher responsivity value at a specific wavelength indicates that the component is more sensitive to light at that wavelength. Understanding the responsivity at different wavelengths is crucial for selecting the right component for applications where specific wavelengths of light need to be detected or measured accurately.

    420 kA/W @ 905nm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor MICRORB-10035-MLP-TR1.

Product Description:

The MICRORB-10035-MLP-TR1 is an infrared (NIR) and red enhanced photodiode from ON Semiconductor, designed for surface-mount applications. This photodiode features a 1mm2 active area and is part of the RB-SERIES SIPM series. With a response time of 900ps, it is suitable for a wide range of applications that require high-speed and high-sensitivity detection.

Features:

  • Enhanced sensitivity in the infrared (NIR) and red spectral range (300nm ~ 1050nm)
  • High responsivity of 420 kA/W at 905nm
  • Fast response time of 900ps
  • Low dark current of 1.5μA
  • PIN diode type for high sensitivity and low noise
  • Surface-mount package with no lead for easy mounting and reflow soldering
  • RoHS3 compliant and Pb-free for environmental sustainability

Applications:

  • Primary applications:
    • Optical communication systems
    • Medical devices and equipment
    • Industrial automation and control systems
  • Secondary applications:
    • Consumer electronics
    • Automotive systems
    • Aerospace and defense systems

Alternative Parts:

  • MICRORB-10030-MLP-TR1 (similar specifications but with a smaller active area)
  • MICRORB-10040-MLP-TR1 (similar specifications but with a larger active area)

Embedded Modules:

  • The MICRORB-10035-MLP-TR1 is used in various embedded modules, including:
    • Optical transceivers
    • Fiber optic sensors
    • Laser diode drivers

FAQs:

Q: What is the operating temperature range of the MICRORB-10035-MLP-TR1? A: The operating temperature range is -40°C to 85°C.

Q: What is the maximum DC reverse voltage of the MICRORB-10035-MLP-TR1? A: The maximum DC reverse voltage is 25V.

Q: What is the factory lead time for the MICRORB-10035-MLP-TR1? A: The factory lead time is 4 weeks.

Q: Is the MICRORB-10035-MLP-TR1 RoHS compliant? A: Yes, the MICRORB-10035-MLP-TR1 is RoHS3 compliant.

Q: Is the MICRORB-10035-MLP-TR1 Pb-free? A: Yes, the MICRORB-10035-MLP-TR1 is Pb-free.