- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Dark Current
- Rise Time
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Color - Enhanced | Responsivity @ nm | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDU-V401A Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | 2-DIP Module | -40°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 1μs | 15V | 15V | 5nA | 300nm ~ 400nm | 10.84mm2 | - | 0.1 A/W @ 360nm | Non-RoHS Compliant | - | ||
![]() PDV-V403 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 1μs | 100V | 100V | 10pA | - | 17.74mm2 | - | - | Non-RoHS Compliant | - | ||
![]() PDU-C108Q Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 69° | 110ns | 30V | 30V | 5pA | 190nm ~ 1100nm | 31mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | - | ||
![]() PDU-C103 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Metal Can | -40°C~125°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 58° | 45ns | 30V | 30V | 65pA | 190nm ~ 1100nm | 2.03mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | - | ||
![]() PDI-V480 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 1μs | 100V | 100V | 10pA | - | 17.74mm2 | - | - | Non-RoHS Compliant | - | ||
![]() PDG-V455 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | TO-5 Variant, 2 Leads, Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 1μs | 100V | 100V | 10pA | - | 17.74mm2 | - | - | Non-RoHS Compliant | - | ||
![]() PDR-V468 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 1μs | 100V | 100V | 10pA | - | 17.74mm2 | - | - | Non-RoHS Compliant | - | ||
![]() PDI-V480-46 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Metal Can | -15°C~70°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | PIN | - | 450ns | 75V | 75V | 150pA | - | 2.98mm2 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB-V609-2 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 1.5μs | 25V | 25V | 50nA | 350nm ~ 1100nm | 42.4mm2 | Blue | - | Non-RoHS Compliant | - | ||
![]() PDU-C112Q Advanced Photonix | In Stock | - | Datasheet | - | Connector | Module | -10°C~60°C | - | - | Obsolete | 1 (Unlimited) | PIN | 104° | 350ns | 30V | 30V | 10nA | 190nm ~ 1100nm | 100mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | - | ||
![]() PDV-V403-46 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 450ns | 75V | 75V | 150pA | - | 3.089mm2 | - | - | Non-RoHS Compliant | - | ||
![]() PDU-C115 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 73° | 56ns | 30V | 30V | 1nA | 190nm ~ 1100nm | 5.07mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | - | ||
![]() PDV-C406-LP Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 102° | 50ns | 100V | 100V | 5nA | 350nm ~ 820nm | 7.95mm2 | - | - | Non-RoHS Compliant | - | ||
![]() PDU-V103 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~125°C | Tray | - | Obsolete | 1 (Unlimited) | PIN | 58° | 400ns | 75V | 75V | 2pA | 190nm ~ 1100nm | 2.03mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | - | ||
![]() PDB-C503-FC Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | - | -40°C~125°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | - | 5ns | 100V | 100V | 65pA | 350nm ~ 1100nm | 2.03mm2 | Blue | - | Non-RoHS Compliant | - | ||
![]() PDU-V113 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | 2-DIP Module | -40°C~90°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 120° | 750ns | 75V | 75V | 300pA | 250nm ~ 1100nm | 7.95mm2 | - | - | Non-RoHS Compliant | - | ||
![]() PDV-V404-46 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 450ns | 75V | 75V | 150pA | - | 3.089mm2 | - | - | Non-RoHS Compliant | - | ||
![]() PDV-C403-46 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -15°C~70°C | Bulk | 2003 | Obsolete | 1 (Unlimited) | PIN | - | 10ns | 100V | 100V | 150pA | - | 3.089mm2 | - | - | Non-RoHS Compliant | - | ||
![]() PDB-V618-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 4μs | 25V | 25V | 20nA | 350nm ~ 1100nm | 371.1mm2 | Blue | - | Non-RoHS Compliant | - | ||
![]() PDB-V448-46 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Metal Can | -15°C~70°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 450ns | 75V | 75V | 150pA | - | 2.98mm2 | - | - | Non-RoHS Compliant | - |