- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Base Product Number | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Contact Configuration | Measurement Range-Max | Measurement Range-Min | Repeatability | IP Rating | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMW915FQD Banner Engineering Corporation | 2744 |
| - | - | - | - | - | - | SMW915 | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | - | - | SMW915 | - | - | - | - | - | - | 12 ~ 28VAC, 12 ~ 28VDC | - | - | - | - | - | - | 90 VAC to 130 VAC | SPDT | - | - | - | - | - | Photoelectric | - | - | Fiber Optic | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STBVP6-RB1E02 Banner Engineering Corporation | 839 |
| - | - | - | Panel Mount | - | - | - | 474 x 137.3 x 139.2mm | - | - | - | - | Banner Engineering Corporation | - | Panel Mount | Box | - | Active | - | - | - | 10 VDC to 30 VDC | 0°C ~ 50°C | - | STB | - | - | - | - | - | - | 10V ~ 30V | IP20 | 139.2mm | - | Cable | - | - | - | PNP - Open Collector | - | - | - | - | 20ms | - | Adjustable | - | Through-Beam | - | - | Terminal | Infrared LED | - | SPDT | - | - | - | IP20 | - | 474mm | 137.3mm | - | - | - | - | ||
![]() PBPF26UMB Banner Engineering Corporation | 28 |
| - | - | - | - | - | - | PBPF26 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | Compliant | - | - | - | 70°C | - | PBPF2 | - | - | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS1AP5CV20Q Banner Engineering Corporation | 2396 |
| - | - | - | - | 3 | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | Compliant | - | - | - | -20°C ~ 55°C | - | VS1 | - | - | - | 55 °C | -20 °C | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | - | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | - | - | 1ms | Photoelectric | - | 0.787" (20mm) | Convergent | - | - | Connector | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | ||
![]() Q45BB6LPQPMAD Banner Engineering Corporation | 2446 |
| - | - | - | - | - | - | Q45B | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | - | Q45 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | - | 2ms | Photoelectric | Adjustable, Potentiometer | 236.220" (6m) | Retroreflective, Polarized | - | - | Connector | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME312DQDP-75806 Banner Engineering Corporation | 2772 |
| - | - | - | - | 5 | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | Compliant | - | - | - | -20°C ~ 70°C | - | - | - | - | - | 70 °C | -20 °C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | - | - | - | 500μs | - | Teaching Method | 14.961" (380mm) | Diffuse | - | - | - | Infrared LED | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() QS186LE10Q8 Banner Engineering Corporation | 29 |
| - | - | - | - | - | - | QS186 | - | - | - | - | + 50 C | Banner Engineering Corporation | - 10 C | - | Box | - | Active | - | - | - | - | -10°C ~ 50°C | - | QS18 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | Laser | - | 590.551" (15m) | Through-Beam | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2A312LPQDP Banner Engineering Corporation | 2414 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | - | - | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | 0.394" ~ 118.110" (10mm ~ 3m) | Retroreflective, Polarized | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALR-AT-15 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | 470636-000 | - | Details | - | - | - | - | - | AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium Sulfide Cell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q85VR3D-T9-B Banner Engineering Corporation | 2970 |
| - | - | - | - | - | - | Q85V | - | - | - | - | + 55 C | Banner Engineering Corporation | - 25 C | - | Box | - | Active | - | - | - | - | -25°C ~ 55°C | - | Q85 | - | - | - | - | - | - | 24 ~ 240VAC, 12 ~ 240VDC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP67 | - | - | - | - | - | 24 VAC to 240 VAC, 12 VDC to 240 VDC | SPDT | - | - | - | - | 20ms | Photoelectric | Adjustable, Potentiometer | 9.843" (250mm) | Diffuse | - | - | - | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3FA-RN22 Omron Automation and Safety | 26 |
| Datasheet | - | - | - | 4 | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2012 | E3FA | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | - | 500μs | - | Single-Turn | 19.685 (500mm) | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() TM18AP6DVQ8 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | - | TM18 | - | - | - | - | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | - | - | - | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | - | - | 1.5ms, 3ms | Photoelectric | Single-Turn | 19.685" (500mm) | Diffuse | - | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA915DSRQD Banner Engineering Corporation | 2723 |
| - | - | - | - | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | Compliant | - | - | - | -40°C ~ 50°C | - | VALU-BEAM | - | - | - | 50 °C | -40 °C | - | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | - | - | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | - | - | - | - | 20ms | Photoelectric | Adjustable | 14.961" (380mm) | Diffuse | - | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EX-14A Panasonic Industrial Automation Sales | 8000 | - | Datasheet | 8 Weeks | Screw | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | 2005 | EX-10 | Active | 1 (Unlimited) | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | - | unknown | - | 13mm | 3.5 mm | - | NPN - Open Collector | 78.74 2m | 50mA | 24V | 500 μs | - | - | - | 0.079 ~ 0.984 (2mm ~ 25mm) ADJ | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 24V | Cable | Red LED | 12V | - | 25 mm | 2 mm | 0.1 | - | - | - | - | 20.5mm | Yes | RoHS Compliant | - | ||
![]() ALR-AA-105M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 12 | - | - | + 65 C | - | - 40 C | - | - | 595188-000 595188-000 | - | Details | 130 V | 105 V | - | - | - | ALR Photocontrols | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.21 mm | 28.96 mm | 28.91 mm | - | - | - | - | ||
![]() FT-420-10 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | Autonics | FT-420-10 | - | Autonics | - | - | Bag | - | Active | - | - | - | - | -40°C ~ 70°C (TA) | - | FT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.74" (2m) | - | - | - | - | - | - | 19.685" (500mm) | Through-Beam | - | - | Connector, M4 | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBT630U Banner Engineering Corporation | 2362 |
| - | - | - | - | - | - | PBT630 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | - | - | 70°C | - | PBT6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18-2VNRL-Q8 Banner Engineering Corporation | 44 |
| - | - | - | - | - | - | S18-2V | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | - | S18-2 | - | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | 1.5ms | Photoelectric | - | 82.02' (25m) | Through-Beam | - | - | Connector | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA30SELC Banner Engineering Corporation | 2300 |
| - | - | - | - | - | - | SMA30 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | - | - | -40°C ~ 70°C | - | SM30 | - | - | - | - | - | - | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | - | - | - | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 78.74" (2m) | - | - | - | - | Photoelectric | - | 492.13' (150m) | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D10UPFPGQ Banner Engineering Corporation | 2440 |
| - | - | - | - | - | - | D10UP | - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | -20°C ~ 55°C | - | D10 | - | - | - | - | - | - | 15V ~ 24V | NEMA 1 IEC IP50 | - | - | - | - | - | - | PNP | - | - | - | - | 50μs | - | - | - | Fiber Optic | - | - | Connector, M8 | Green LED | - | - | - | - | - | - | - | - | - | - | - | - | - |