Banner Engineering Corporation PBPF26UMB
Banner Engineering Corporation PBPF26UMB
feed

Banner Engineering Corporation PBPF26UMB

Photoelectric Sensor - PBPF2 Series - Reflective, Diffuse

Manufacturer No:

PBPF26UMB

Utmel No:

261-PBPF26UMB

Package:

-

ECAD Model:

Description:

- PBPF2 Series - Reflective, Diffuse 70°C

Quantity:

Unit Price: $98.022054

Ext Price: $98.02

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 28

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $98.022054

    $98.02

  • 10

    $92.473636

    $924.74

  • 100

    $87.239279

    $8,723.93

  • 500

    $82.301207

    $41,150.60

  • 1000

    $77.642648

    $77,642.65

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PBPF26UMB information

Specifications
Product Details
Banner Engineering Corporation PBPF26UMB technical specifications, attributes, parameters and parts with similar specifications to Banner Engineering Corporation PBPF26UMB.
  • Type
    Parameter
  • Mfr
    Banner Engineering Corporation
  • Package
    Box
  • Product Status
    Active
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    PBPF26
  • RoHS
    Compliant
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PBPF2
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    70°C
  • Type
    Plastic Fiber Sensors
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    -
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    -
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    -
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    -
  • Response Time

    the time taken for a circuit or measuring device, when subjected to a change in input signal, to change its state by a specified fraction of its total response to that change.

    -
  • Adjustment Type

    Adjustment Type refers to the method used to modify the electrical characteristics of electronic components to achieve desired performance. It can encompass various techniques such as tuning, trimming, or calibrating components like resistors, capacitors, and inductors. These adjustments are crucial for optimizing circuit functionality, enhancing accuracy, and ensuring stability in varied operating conditions. The specific adjustment type can impact the precision and reliability of electronic devices in applications ranging from consumer electronics to industrial systems.

    -
  • Sensing Distance

    It is the sensing range for which the sensor can stably detect the standard sensing object even if there is an ambient temperature drift and/or supply voltage fluctuation. (Normally, it is 70 to 80 % of the maximum operation distance.)

    -
  • Sensing Method

    The sensing method in electronic components refers to the technique or mechanism used to detect and measure physical phenomena such as temperature, pressure, light, or motion. This includes a variety of technologies such as resistive, capacitive, inductive, and optical sensing methods. The choice of sensing method affects the accuracy, response time, and application suitability of the electronic component. It plays a crucial role in determining how effectively a device can interact with and interpret its environment.

    Reflective, Diffuse
  • Connection Method

    the systematic way of connecting the Power Plant (units) to the power grid.

    -
  • Light Source

    an optical transmitter that is paired with an optical receiver, both of which are connected to electrically based devices or systems.

    -
0 Similar Products Remaining

PBPF26UMB Overview

For reliable performance, set the photoelectric sensor's temperature to zero. For these electronic components to function, a circuit or system should have 0 volts. An ideal response time for photoelectric sensors is -.

PBPF26UMB Features

Sensing Distance: -
Response Time: -
Operating Temperature: 70°C
PBPF2 Series

PBPF26UMB Applications

There are a lot of Banner Engineering Corporation
PBPF26UMB Photoelectric Sensors applications.


  • Counting small objects
  • Detecting colours
  • Monitoring bigger areas for objects with light grids
  • Measuring distance
  • Logistics and materials handling
  • Automatic doors
  • Zone scanners
  • Passive infrared sensors
  • Luminescence sensors
  • Contrast sensors