- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Categories
Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTBP6Q Banner Engineering Corporation | 2953 | - | - | - | - | - | - | - | -20°C~50°C | 2014 | VTB | Active | 1 (Unlimited) | - | - | - | - | - | 12V~30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | - | - | PNP | - | - | - | 100ms | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FD-EG31 Panasonic Industrial Automation Sales | 47 | - | - | 8 Weeks | - | - | - | - | -20°C~60°C | - | FX-500 | Active | 1 (Unlimited) | Screw | - | 60°C | -20°C | - | - | IP40 | - | - | - | - | - | 19.5 50cm | - | - | - | - | 0.787 (20mm) | Reflective | - | - | Cable | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | - | IP40 | ||
![]() FT-Z20HBW Panasonic Industrial Automation Sales | 19 |
| - | 8 Weeks | Cable | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NA2-N28 Panasonic Industrial Automation Sales | 900 | - | - | 8 Weeks | - | - | - | - | -10°C~55°C | 2003 | NA2-N | Active | 1 (Unlimited) | - | Cable | 55°C | -10°C | - | 12V~24V | IP40 | - | - | - | - | NPN - Open Collector | 118.10 3m | - | - | 10ms | - | 21.260 (540mm) | Through-Beam | - | - | Cable | Infrared (950nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() FD-A16 Panasonic Industrial Automation Sales | 2907 |
| - | 8 Weeks | Cable | 200 | - | - | - | 2012 | FX-500 | Active | 1 (Unlimited) | Wire | - | 60°C | -40°C | - | - | - | 30mm | - | - | - | - | 78.74 2m | - | - | - | - | 7.874 (200mm) | Reflective | - | - | Cable | - | - | - | - | - | 15mm | 7mm | - | - | RoHS Compliant | - | IP40 | ||
![]() NA2-N8-PN Panasonic Industrial Automation Sales | 2619 | - | - | 8 Weeks | Screw | - | - | - | -10°C~55°C | 2003 | NA2-N | Active | 1 (Unlimited) | - | Cable | 55°C | -10°C | - | 12V~24V | IP40 | - | - | - | - | PNP - Open Collector | 118.10 3m | - | - | 10ms | - | 5.512 (140mm) | Through-Beam | - | - | Cable | Infrared (950nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() FT-S20 Panasonic Industrial Automation Sales | 31 |
| - | 8 Weeks | - | - | - | - | - | 2006 | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | 15.7 (40cm) 1.3' | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PBT46U-VL Banner Engineering Corporation | 48 | - | - | - | - | - | - | - | 70°C | - | PBT4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FD-61S Panasonic Industrial Automation Sales | 15 | - | - | 8 Weeks | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Screw | Cable | 80°C | -55°C | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | 16.535 (420mm) | Reflective | - | - | Cable | - | - | - | - | - | 15mm | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() EX-13SA Panasonic Industrial Automation Sales | 47 |
| Datasheet | 8 Weeks | Front | - | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | - | unknown | 10mm | 3.5 mm | NPN - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | - | 19.685 (500mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | 0.05 | - | - | 19mm | - | RoHS Compliant | - | - | ||
![]() EX-26A-PN Panasonic Industrial Automation Sales | 16 | - | Datasheet | 8 Weeks | Screw | - | - | Polyethylene | -25°C~55°C | 2003 | EX-20 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | 500 μs | 500μs | - | 0.236 ~ 0.551 (6mm ~ 14mm) | Reflective, Convergent | - | 24V | Cable | Red LED | 12V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() EX-13SB Panasonic Industrial Automation Sales | 48 |
| Datasheet | 8 Weeks | Front | - | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | - | unknown | 10mm | 3.5 mm | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | - | 19.685 (500mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | 0.05 | - | - | 19mm | - | RoHS Compliant | - | - | ||
![]() EX-11SB Panasonic Industrial Automation Sales | 40 |
| Datasheet | 8 Weeks | Front | - | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | - | unknown | 10mm | 3.5 mm | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | - | 5.9 (15cm) | Through-Beam | - | - | Cable | Red LED | - | - | - | 0.05 | - | - | 19mm | - | RoHS Compliant | - | - | ||
![]() HL-G103A-RS-J Panasonic Industrial Automation Sales | 525 | - | Datasheet | 8 Weeks | - | - | - | - | -10°C~45°C | 2014 | HL-G1 | Active | 1 (Unlimited) | - | Cable | 45°C | -10°C | - | 24V | IP67 | - | - | - | - | NPN/PNP | 196.85 5m | - | - | - | - | 1.035 (26.3mm) | Reflective | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() EX-13SA-PN Panasonic Industrial Automation Sales | 45 |
| Datasheet | 8 Weeks | Front | - | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | - | unknown | 10mm | 3.5 mm | PNP - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | - | 19.685 (500mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | 0.05 | - | - | 19mm | - | RoHS Compliant | - | - | ||
![]() E3ZM-CD67 Omron Automation and Safety | In Stock | - | - | 14 Weeks | - | - | - | - | -25°C~55°C | 2015 | E3ZM | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 10V~30V | IEC IP67 | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Single-Turn | 3.937 ~ 19.685 (100mm ~ 500mm) ADJ | Reflective, Diffuse | - | - | Cable | Infrared (860nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() ZX1-LD50A86 0.5M Omron Automation and Safety | 591 |
| - | 4 Weeks | - | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IEC IP67 | - | - | - | - | PNP - Open Collector | 19.5 50cm | - | - | 100ms | - | 1.969 (50mm) | Reflective | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EX-31A-PN Panasonic Industrial Automation Sales | 38 | - | - | 8 Weeks | Screw | - | - | - | -25°C~55°C | 2001 | EX-30 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | - | 19.685 (500mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() PD30CNR06PPM5RT Carlo Gavazzi Inc. | 52 |
| Datasheet | 3 Weeks | - | - | - | - | -25°C~55°C | - | PD | Active | Not Applicable | - | - | - | - | - | 10V~30V | IEC 60529 IP67 | - | - | - | - | PNP | - | - | - | 500μs | Teaching Method | 236.22 (6m) | Retroreflective | - | - | Connector | Infrared (880nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PM2-LL10-C1 Panasonic Industrial Automation Sales | 47 | - | - | 8 Weeks | Screw | - | 3 | PC | -10°C~55°C | 2008 | PM2 | Active | 1 (Unlimited) | Wire | - | - | - | - | 5V~24V | - | - | unknown | - | - | NPN - Open Collector | 39.37 1m | 100mA | - | 800ns | - | 0.197 (5mm) | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Cable | Infrared (880nm) | - | 8 mm | 2.5 mm | 0.08 | - | - | - | - | RoHS Compliant | - | - |