Omron Automation and Safety ZX1-LD50A86 0.5M
Omron Automation and Safety ZX1-LD50A86 0.5M
feed

Omron Automation and Safety ZX1-LD50A86 0.5M

Photoelectric Sensor Reflective

Manufacturer No:

ZX1-LD50A86 0.5M

Utmel No:

1806-ZX1-LD50A86 0.5M

Package:

-

ECAD Model:

Description:

Reflective -10°C~55°C

Quantity:

Unit Price: $1,076.598983

Ext Price: $1,076.60

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 591

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1,076.598983

    $1,076.60

  • 10

    $1,041.198243

    $10,411.98

  • 25

    $1,033.960519

    $25,849.01

  • 50

    $1,026.773107

    $51,338.66

  • 100

    $1,005.654366

    $100,565.44

  • 500

    $933.755214

    $466,877.61

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ZX1-LD50A86 0.5M information

Specifications
Documents & Media
Product Details
Omron Automation and Safety ZX1-LD50A86 0.5M technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety ZX1-LD50A86 0.5M.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -10°C~55°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IEC IP67
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    PNP - Open Collector
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    19.5 50cm
  • Response Time

    the time taken for a circuit or measuring device, when subjected to a change in input signal, to change its state by a specified fraction of its total response to that change.

    100ms
  • Sensing Distance

    It is the sensing range for which the sensor can stably detect the standard sensing object even if there is an ambient temperature drift and/or supply voltage fluctuation. (Normally, it is 70 to 80 % of the maximum operation distance.)

    1.969 (50mm)
  • Sensing Method

    The sensing method in electronic components refers to the technique or mechanism used to detect and measure physical phenomena such as temperature, pressure, light, or motion. This includes a variety of technologies such as resistive, capacitive, inductive, and optical sensing methods. The choice of sensing method affects the accuracy, response time, and application suitability of the electronic component. It plays a crucial role in determining how effectively a device can interact with and interpret its environment.

    Reflective
  • Connection Method

    the systematic way of connecting the Power Plant (units) to the power grid.

    Connector
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Omron Automation and Safety ZX1-LD50A86 0.5M.

ZX1-LD50A86 0.5M Overview

Ensure reliable performance by setting the photoelectric sensor's temperature to -10°C~55°C. Photoelectric sensors have an ideal response time of 100ms.

ZX1-LD50A86 0.5M Features

Sensing Distance: 1.969 (50mm)
Response Time: 100ms
Operating Temperature: -10°C~55°C

ZX1-LD50A86 0.5M Applications

There are a lot of Omron Automation and Safety
ZX1-LD50A86 0.5M Photoelectric Sensors applications.


  • Mechanical engineering
  • Entrance and gate
  • Material handling
  • Pharmaceutical industry
  • Checking objects on production lines or conveyors
  • Counting small objects
  • Detecting colours
  • Monitoring bigger areas for objects with light grids
  • Measuring distance
  • Logistics and materials handling