- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Series
- Accessory Type
- Mount
- HTS Code
- Reach Compliance Code
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Weight | Material - Magnet | Case/Package | Fall Time | For Use With/Related Products | RoHS | Schedule B | Voltage Rating (DC) | Operating Temperature | Packaging | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Orientation | Current Rating | Output Voltage | Output Type | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Accessory Type | Accuracy | Forward Current | Max Output Voltage | Response Time | Halogen Free | Size | Rise Time | Pressure Type | Port Style | Resolution | Min Output Voltage | Sensing Distance | Reverse Voltage | Max Pressure | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS277 Diodes Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA56004ED NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 8 | - | - | - | SOT-96-8 | - | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | Digital | - | - | 2-Wire, I2C, SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.375 B | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() OPB973L55 BI Technologies | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | 70 ns | - | Compliant | - | - | - | Bulk | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | 15 mA | - | NPN - Open Collector | - | - | - | 40 mA | - | 70 ns | - | - | 70 ns | - | - | - | - | 3.175 mm | 2 V | - | - | - | - | - | - | - | - | ||
![]() MPXM2202A NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 374.809045 mg | - | SMD/SMT | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | Bulk | - | PCB | 125 °C | -40 °C | - | - | 40 mV | Wheatstone Bridge | 10 V | - | - | 16 V | - | - | 6 mA | - | - | - | 0.5 % | - | - | - | - | - | - | Absolute | No Port | - | - | - | - | 58.02 PSI | - | - | - | - | No | - | Lead Free | ||
![]() MPXV7025DP NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | 8 | - | 2.222886 g | - | SMD/SMT | - | - | Compliant | 8542310000, 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | PCB | 125 °C | -40 °C | - | - | 4.7 V | Analog, Analog Voltage | 5 V | - | - | 5.25 V | 4.75 V | - | 7 mA | - | - | - | 5 % | - | - | - | Not Halogen Free | - | - | Differential | Barbed | - | - | - | - | 29.01 PSI | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPX2200AP NXP Semiconductors | In Stock | - | Datasheet | - | Screw | - | 4 | - | 3.183198 g | - | SIP | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | 10 V | - | Bulk | - | PCB | 125 °C | -40 °C | - | - | 40 mV | Wheatstone Bridge | - | - | - | 16 V | 10 V | - | 6 mA | - | - | - | 1 % | - | - | 1 ms | Not Halogen Free | - | - | Absolute | Barbed | - | - | - | - | 116.03 PSI | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPX2200D NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | - | 4 | - | 1.607843 g | - | SIP | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | Bulk | - | PCB | 125 °C | -40 °C | - | - | - | Wheatstone Bridge | - | - | - | 16 V | 10 V | - | 6 mA | - | - | - | 0.25 % | - | - | - | - | - | - | Differential | No Port | - | - | - | - | 116.03 PSI | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPL115A1 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | 8 | - | 31.297874 mg | - | LGA | - | - | Compliant | - | - | - | - | - | PCB | 105 °C | -40 °C | - | - | 600 mV | Digital, SPI | 3.3 V | - | - | 5.5 V | 2.375 V | - | 5 µA | - | - | - | - | - | 600 mV | - | Halogen Free | - | - | Absolute | No Port | - | 0 V | - | - | 145.04 PSI | - | 1.2 mm | 5 mm | 3 mm | No | No SVHC | - | ||
![]() MPXV5010GC7U NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | - | 8 | - | 1.303795 g | - | DIP | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | 4.7 V | - | - | - | PCB | 125 °C | -40 °C | - | - | 4.7 V | Analog, Analog Voltage | 5 V | 1 | - | 5.25 V | 4.75 V | - | 5 mA | - | - | - | 5 % | - | 4.7 V | - | Not Halogen Free | - | - | Gauge | Barbless | - | 4.475 V | - | - | 5.8 PSI | - | 13.21 mm | 10.79 mm | 10.79 mm | No | No SVHC | Lead Free | ||
![]() TSOP34338SS1VF Vishay | In Stock | - | - | Tin | Through Hole | - | 3 | - | - | - | - | - | - | Compliant | 8541409500 | - | - | - | - | - | 85 °C | -25 °C | Side View | - | - | - | 5.5 V | - | - | - | - | 450 µA | 350 µA | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | 45 m | - | - | - | - | - | - | - | - | - | ||
![]() MPX4100A NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | - | 6 | - | 1.865058 g | - | SIP | - | - | Compliant | - | - | - | Bulk | - | PCB | 125 °C | -40 °C | - | - | 5.032 V | Analog, Analog Voltage | 5.1 V | - | - | 5.35 V | 4.85 V | - | - | - | - | - | 1.8 % | - | - | 1 ms | Not Halogen Free | - | - | Absolute | No Port | - | - | - | - | 58.02 PSI | - | - | - | - | - | No SVHC | - | ||
![]() MLX90640ESF-BAB Melexis | In Stock | - | Datasheet | - | - | - | - | - | - | - | TO-39 | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | I2C | 3.6 V | 3 V | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | 11.65 mm | - | - | - | - | - | ||
![]() 2450-4907-000 Reed Switch Developments Corp. | In Stock | - | - | - | - | Cylinder, Threaded | - | Aluminum | - | - | - | - | 2450 Series | - | - | - | 100°C | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.313" Dia x 1.250" L (7.95mm x 31.75mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2005-4000-000 Reed Switch Developments Corp. | In Stock | - | - | - | - | Module, Wire Leads | - | Celanex 3316 | - | Alnico 5 (AlNiCo) | - | - | 2005 Series | - | - | - | 105°C | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.125" L x 0.750" W x 0.250" H (28.58mm x 19.05mm x 6.35mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2200000204 Basler Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cameras | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Data Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2000035891 Basler Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cameras | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2000035615 Basler Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | S-Mount Series | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2000036376 Basler Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | S-Mount Series | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2000035191 Basler Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | S-Mount Series | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2000036060 Basler Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | S-Mount Series | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |