- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Series
- Accessory Type
- Mount
- HTS Code
- Reach Compliance Code
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Weight | Manufacturer Package Identifier | Material - Magnet | Case/Package | For Use With/Related Products | RoHS | Schedule B | Voltage Rating (DC) | Operating Temperature | Packaging | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Output Voltage | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Response Time | Halogen Free | Size | Pressure Type | Port Style | Resolution | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Max Pressure | Ambient Temperature Range High | Height | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL29033IROZ Renesas | 2790 | - | Datasheet | - | - | - | - | - | - | L6.2x2.1 | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 3.63 V | 2.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 µm | - | - | - | ||
![]() MPX53D NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | - | 4 | - | 1.607843 g | - | - | - | - | Compliant | - | 3 V | - | Bulk | - | PCB | 125 °C | -40 °C | 80 mV | Wheatstone Bridge | 3 V | - | 6 V | - | - | 6 mA | 0.4 % | - | Not Halogen Free | - | Differential | No Port | - | - | - | 25.38 PSI | - | - | - | - | Lead Free | ||
![]() MP3V5010DP NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | 8 | - | 2.222886 g | - | - | SOP | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | PCB | 125 °C | -40 °C | 2.94 V | Analog, Analog Voltage | 3 V | - | 3.3 V | 2.7 V | 7 mA | 7 mA | 5 % | 1 ms | Not Halogen Free | - | Differential | Barbed | - | 3.3 V | 2.7 V | 10.875 PSI | 125 °C | 9.91 mm | No | No SVHC | Lead Free | ||
![]() NE1617DS NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SSOP | - | Compliant | - | - | - | - | - | - | 120 °C | 0 °C | - | Digital | - | 2-Wire, I2C, SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MPX2100A NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | - | 4 | - | 1.607843 g | - | - | SIP | - | Compliant | - | 10 V | - | Bulk | - | PCB | 125 °C | -40 °C | 40 mV | Analog, Wheatstone Bridge | - | - | 16 V | 10 V | - | 6 mA | 1 % | - | Not Halogen Free | - | Absolute | No Port | - | - | - | 58.02 PSI | - | - | No | No SVHC | Lead Free | ||
![]() MP3H6115A6U NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | 8 | - | 361.399721 mg | - | - | SSOP | - | Compliant | - | - | - | - | - | PCB | 125 °C | -40 °C | 2.861 V | Analog, Analog Voltage | 3 V | - | 3.3 V | 2.7 V | - | 4 mA | 1.5 % | - | Not Halogen Free | - | Absolute | Barbless | - | - | - | 58.02 PSI | - | - | No | - | Lead Free | ||
![]() MPX2200A NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | - | 4 | - | 1.607843 g | - | - | SIP | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | 10 V | - | Bulk | - | PCB | 125 °C | -40 °C | 40 mV | Wheatstone Bridge | - | - | 16 V | 10 V | - | 6 mA | 1 % | - | Not Halogen Free | - | Absolute | No Port | - | - | - | 116.03 PSI | - | - | - | No SVHC | Lead Free | ||
![]() MPX5100GP NXP Semiconductors | In Stock | - | Datasheet | Gold | Through Hole | - | 6 | - | 3.376286 g | - | - | SIP | - | Compliant | 8542310000, 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | Bulk | - | PCB | 125 °C | -40 °C | 4.7 V | Analog, Analog Voltage | 5 V | - | 5.25 V | 4.75 V | - | 7 mA | 2.5 % | - | Not Halogen Free | - | Gauge | Barbed | - | - | - | 58.02 PSI | - | - | No | No SVHC | Lead Free | ||
![]() C83AC01M000.3 MUELLER ELECTRIC | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5470-015-G-B Silicon Microstructures | In Stock | - | - | - | - | - | - | - | - | - | - | SO | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | 50 mV | - | 5 V | - | 10 V | 0 V | - | 1.5 mA | - | - | - | - | Gauge | - | - | - | - | - | - | - | - | - | - | ||
![]() SA56004FD NXP Semiconductors | In Stock | - | - | - | - | - | 8 | - | - | - | - | SOT-96-8 | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | Digital | - | 2-Wire, I2C, SMBus | - | - | - | - | - | - | - | - | - | - | 1.375 B | - | - | - | - | - | - | - | Lead Free | ||
![]() BC-M8M4-24-5 BANNER ENGINEERING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC-M8F4-24-5 BANNER ENGINEERING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC-M8M4-24-10 BANNER ENGINEERING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC-M8F3-M8M3-24-8 BANNER ENGINEERING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC-M8F4-24-8 BANNER ENGINEERING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5652-003-D-3-LR Silicon Microstructures | In Stock | - | - | - | - | - | - | - | - | - | - | DIP | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | - | 10 V | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5852-004-S-3-SR Silicon Microstructures | In Stock | - | - | - | - | - | - | - | - | - | - | DIP | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | ANALOG | 5 V | - | - | - | - | 7 mA | - | - | - | - | Gauge | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5420C-030-A-P-S Silicon Microstructures | In Stock | - | - | - | - | - | - | - | - | - | - | SOIC | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | - | 5 V | - | - | - | - | 1 mA | - | - | - | - | Absolute | - | - | - | - | - | - | - | - | - | - | ||
![]() 2602-4002-000 Reed Switch Developments Corp. | In Stock | - | - | - | - | Module, Wire Leads | - | Stainless Steel | - | - | Alnico 5 (AlNiCo) | - | 2602 Series | - | - | - | 105°C | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.313" Dia x 1.250" L (7.95mm x 31.75mm) | - | - | - | - | - | - | - | - | - | - | - |