- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Bushing Material | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shaft Length | Shaft Type | Tradename | Unit Weight | With Switch | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Resolution | Bushing Thread | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Shaft Diameter | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01055-083 Sensata-BEI Sensors | In Stock | - | - | Chassis Mount | 01055 | - | - | - | - | - | - | - | Sensata-BEI Sensors | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | H25 | - | - | - | - | - | - | - | - | 5V ~ 28V | User Selectable | - | - | Connector | Shaft | Quadrature with Index (Incremental) | - | - | - | - | - | - | No | Optical | No | 36000 | 200M | - | - | - | ||
![]() ECW0J-C32-CC0006L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW0J-C32-CC0006L | + 85 C | - | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 1 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 6 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECW1J-B24-CB0012L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW1J-B24-CB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | Slotted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | - | Incremental | Tin (Sn) | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECW0D-C24-ED0009L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW0D-C24-ED0009L | + 85 C | - | - 40 C | Panel Mount | 36 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | - | Incremental | Tin (Sn) | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 9 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECW1J-B28-BB0012L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW1J-B28-BB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 7/8 in | Slotted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | - | Incremental | Tin (Sn) | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECW1D-R19-AC0024L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW1D-R19-AC0024L | + 85 C | - | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 19 mm | Cross Slot | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | - | Incremental | Tin (Sn) | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECW1J-C24-BB0012L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW1J-C24-BB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | - | Incremental | Tin (Sn) | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECW1J-C28-AB0012L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW1J-C28-AB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 7/8 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | - | Incremental | Tin (Sn) | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECW0J-B28-BC0006L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW0J-B28-BC0006L | + 85 C | - | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 7/8 in | Slotted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 6 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECW1J-C24-EC0024L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW1J-C24-EC0024L | + 85 C | - | - 40 C | Panel Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | - | Incremental | Tin (Sn) | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECW0J-R24-AE0012L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW0J-R24-AE0012L | + 85 C | - | - 40 C | Panel Mount | No Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 24 mm | Cross Slot | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | - | Incremental | Tin (Sn) | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECT0D-J24-GD0009L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | ECT0D-J24-GD0009L | + 85 C | - | - 40 C | PCB Mount | 36 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | - | Yes | - | Incremental | - | - | - | - | - | 1 | compliant | Through Hole | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 9 PPR | Unthreaded | - | - | - | - | - | Magnetic Encoders | 1/4 in | - | ||
![]() ECW1J-R24-AB0012L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW1J-R24-AB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 24 mm | Cross Slot | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | Through Hole | Incremental | Tin (Sn) | 85 °C | -40 °C | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECL1J-B16-CC0024L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | - | ECL1J-B16-CC0024L | + 85 C | - | - 40 C | PCB Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 1/2 in | Slotted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | - | Yes | - | Incremental | - | - | - | - | - | 1 | compliant | Through Hole | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | Magnetic Encoders | 1/4 in | - | ||
![]() ECW1J-C24-CB0012L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW1J-C24-CB0012L | + 85 C | - | - 40 C | Panel Mount | 12 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | - | Incremental | Tin (Sn) | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 12 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() 3315Y-011-016L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 1/4 in X 1/4 in | 50 | BOURNS INC | 25000 Cycles | 3315Y-011-016L | + 125 C | - | - 40 C | Panel Mount | No Detent | 125 °C | -40 °C | - | ROHS COMPLIANT, MINIATURE PACKAGE-3 | Active | - | 5.26 | - | Yes | 19.05 mm | Slotted | Pro Audio | - | Without Switch | Bulk | 3315 | 9 mm | - | Yes | - | Incremental | - | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 3 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 16 PPR | 1/4-32 UNEF-2A | - | - | - | - | - | Mechanical Encoders | 1/8 in | IP67 | ||
![]() 3315Y-012-016L Bourns, Inc. | In Stock | - | - | - | - | Metal | 1/4 in X 1/4 in | 50 | BOURNS INC | 25000 Cycles | 3315Y-012-016L | + 125 C | - | - 40 C | Panel Mount | No Detent | 125 °C | -40 °C | - | ROHS COMPLIANT, MINIATURE PACKAGE-3 | Active | - | 5.26 | - | Yes | 19.05 mm | Slotted | Pro Audio | - | Without Switch | Bulk | 3315 | 9 mm | - | Yes | - | Incremental | - | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 3 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 16 PPR | 1/4-32 UNEF-2A | - | - | - | - | - | Mechanical Encoders | 1/8 in | IP67 | ||
![]() ECW1J-C32-BC0024L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW1J-C32-BC0024L | + 85 C | - | - 40 C | PCB Mount | 24 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 4.58 | Details | Yes | 1 in | Flatted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | - | Incremental | Tin (Sn) | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | 10 VDC | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 24 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 6.32 mm | IP40 | ||
![]() ECW0J-C24-ED0009L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | BOURNS INC | 200000 Cycles | ECW0J-C24-ED0009L | + 85 C | - | - 40 C | Panel Mount | 36 Detent | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-7 | Active | - | 5.27 | Details | Yes | 3/4 in | D / Flatted | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | e3 | Yes | - | Incremental | Tin (Sn) | - | - | - | - | 1 | compliant | PC Pin | - | Quadrature | - | SINGLE, 2 CHANNELS | 2 Channel | ROTARY POSITION ENCODER | 9 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 | ||
![]() ECW0J-R29-AC0006L Bourns, Inc. | In Stock | - | - | - | - | Plastic | 9 mm x 6.35 mm | 45 | - | 200000 Cycles | - | + 85 C | - | - 40 C | Panel Mount | 24 Detent | - | - | - | - | - | - | - | Details | - | 29 mm | Cross Slot | - | 0.740753 oz | Without Switch | Bulk | ECW | 28.5 mm x 22 mm | - | - | Through Hole | Incremental | - | 85 °C | -40 °C | - | - | - | - | PC Pin | - | Quadrature | - | - | 2 Channel | - | 6 PPR | M9 x 0.75 | - | - | - | - | - | Mechanical Encoders | 1/4 in | IP40 |