- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | RoHS | Shaft Type | Operating Temperature | Series | Termination | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Number of Channels | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Input Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01039-1951 Sensata-BEI Sensors | In Stock | - | - | Chassis Mount | - | 01039 | - | - | Sensata-BEI Sensors | - | Bulk | Active | - | - | - | XH20 | - | 5V ~ 28V | User Selectable | Connector | Shaft | Quadrature with Index (Incremental) | - | No | Optical | No | 500 | 1.5B | - | - | ||
![]() 01039-2863 Sensata-BEI Sensors | In Stock | - | - | Chassis Mount | - | 01039 | - | - | Sensata-BEI Sensors | - | Box | Active | Compliant | - | - | H20 | - | 5V ~ 28V | User Selectable | Connector | Shaft | Quadrature (Incremental) | 2 | No | Optical | No | 500 | 1.5B | - | - | ||
![]() 01070-941 Sensata-BEI Sensors | In Stock | - | - | Chassis Mount | - | 01070 | - | - | Sensata-BEI Sensors | - | Box | Active | - | - | - | XHS35 | - | 5V ~ 28V | User Selectable | Connector | Shaft | Quadrature with Index (Incremental) | - | No | Optical | No | 2048 | 7.5B | - | - | ||
![]() 01070-088 Sensata-BEI Sensors | In Stock | - | - | Chassis Mount | - | 01070 | - | - | Sensata-BEI Sensors | - | Bulk | Active | Compliant | - | - | XHS35 | - | 5V ~ 28V | User Selectable | Connector | Hole for Shaft | Quadrature with Index (Incremental) | - | No | Optical | No | 3600 | 7.5B | - | - | ||
![]() 01002-7252 Sensata-BEI Sensors | In Stock | - | - | Servo Mount | - | 01002 | - | - | Sensata-BEI Sensors | - | Bulk | Active | - | - | - | H25 | - | 5V ~ 15V | - | Connector | Shaft | Quadrature with Index (Incremental) | - | No | Optical | No | 1024 | 200M | - | - | ||
![]() E40S6-360-3-N-24 Autonics | In Stock | - | - | Chassis Mount | CE | - | Autonics | E40S6-360-3-N-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | NPN - Open Collector | - | No | Incremental | No | 360 | - | 12~24 VDC | IP50 | ||
![]() E40S6-2500-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40S6-2500-6-L-5 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 5V | User Selectable | Cable | 6mm Dia Flatted End | Quadrature Line Driver with Index (Incremental) | - | No | Incremental | No | 2500 | - | 5 VDC | IP50 | ||
![]() E50S8-500-3-T-24 Autonics | In Stock | - | - | Chassis Mount | CE | - | Autonics | E50S8-500-3-T-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | - | No | Incremental | No | 500 | - | 12~24 VDC | IP50 | ||
![]() ENC-1-6-T-24 Autonics | In Stock | - | - | Chassis Mount | CE | - | Autonics | ENC-1-6-T-24 | Autonics | Wheel Type | Box | Active | - | Wheel | -10 to 70 Degrees C | ENC | 2 m Cable | 12V ~ 24V | User Selectable | Cable | - | Totem Pole | - | No | Incremental | No | 1 | - | 12~24 VDC | IP50 | ||
![]() 01002-4931 Sensata-BEI Sensors | In Stock | - | - | Chassis Mount | - | 01002 | - | - | Sensata-BEI Sensors | - | Box | Active | - | - | - | H25 | - | 5V ~ 28V | User Selectable | Connector | Shaft | Quadrature (Incremental) | - | No | Optical | No | 150 | 200M | - | - | ||
![]() 01005-1464 Sensata-BEI Sensors | In Stock | - | - | Servo Mount | - | 01005 | - | - | Sensata-BEI Sensors | - | Box | Active | Compliant | - | - | XH25 | - | 5V ~ 28V | User Selectable | Connector | Shaft | Quadrature with Index (Incremental) | - | No | Optical | No | 10000 | 200M | - | - | ||
![]() 01002-8502 Sensata-BEI Sensors | In Stock | - | - | Chassis Mount | - | 01002 | - | - | Sensata-BEI Sensors | - | Bulk | Active | - | - | - | XH25 | - | 5V ~ 28V | User Selectable | Connector | Shaft | Quadrature with Index (Incremental) | - | No | Optical | No | 300 | 200M | - | - | ||
![]() SRGPWJ0200 ALPS Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ring Type Hollow Shaft | - | - | Solder Pin | - | Vertical | - | - | - | - | - | Incremental | - | - | - | - | - | ||
![]() E50S8-200-3-T-24 Autonics | In Stock | - | - | Chassis Mount | CE | - | Autonics | E50S8-200-3-T-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | Totem Pole | - | No | Incremental | No | 200 | - | 12~24 VDC | IP50 | ||
![]() E50S8-360-3-N-24 Autonics | In Stock | - | - | Chassis Mount | CE | - | Autonics | E50S8-360-3-N-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | NPN - Open Collector | - | No | Incremental | No | 360 | - | 12~24 VDC | IP50 | ||
![]() E40S6-100-3-N-24 Autonics | In Stock | - | - | Chassis Mount | CE | - | Autonics | E40S6-100-3-N-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E40 | Radial Cable | 12V ~ 24V | User Selectable | Cable | 6mm Dia Flatted End | NPN - Open Collector | - | No | Incremental | No | 100 | - | 12~24 VDC | IP50 | ||
![]() E40H8-1024-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40H8-1024-6-L-5 | Autonics | Hollowshaft | Box | Active | - | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 5V | User Selectable | Cable | Hole for Shaft | Quadrature Line Driver with Index (Incremental) | - | No | Incremental | No | 1024 | - | 5 VDC | IP50 | ||
![]() E50S8-60-3-N-24 Autonics | In Stock | - | - | Chassis Mount | CE | - | Autonics | E50S8-60-3-N-24 | Autonics | Shafted | Box | Active | - | Single Ended | -10 to 70 Degrees C | E50S | Axial Cable | 12V ~ 24V | User Selectable | Cable | 8mm Dia Flatted End | NPN - Open Collector | - | No | Incremental | No | 60 | - | 12~24 VDC | IP50 | ||
![]() E40HB12-200-6-L-5 Autonics | In Stock | - | - | Chassis Mount | - | - | Autonics | E40HB12-200-6-L-5 | Autonics | Blind Hollowshaft | Box | Active | - | Hollow | -10 to 70 Degrees C | E40H | Radial Cable | 5V | User Selectable | Cable | Hole for Shaft | Quadrature Line Driver with Index (Incremental) | - | No | Incremental | No | 200 | - | 5 VDC | IP50 | ||
![]() ENC-1-1-T-24 Autonics | In Stock | - | - | Chassis Mount | CE | - | Autonics | ENC-1-1-T-24 | Autonics | Wheel Type | Box | Active | - | Wheel | -10 to 70 Degrees C | ENC | 2 m Cable | 12V ~ 24V | User Selectable | Cable | - | Totem Pole | - | No | Incremental | No | 250 | - | 12~24 VDC | IP50 |