- Manufacturer
- Termination Style
- Actuator Type
- Mounting Type
- Output Type
- Series
- Detent
- Encoder Type
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Pulses per Revolution
Attribute column
Categories
Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Current Rating | Base Part Number | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Nominal Supply Current | Optoelectronic Device Type | Hole Diameter | Index Angle | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E6F-AG5C 720 2M Omron Automation and Safety | 630 |
| Datasheet | 4 Weeks | - | - | Chassis Mount | - | - | - | - | 2012 | E6F | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | Right Angle | - | - | - | Cable Leads | 10mm Dia Flatted End | Gray Code (Absolute) | - | - | - | - | - | - | - | No | Optical | No | 720 | - | - | RoHS Compliant | - | ||
![]() HEDS-5600#A13 Broadcom Limited | 156 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 10 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 70°C | -40°C | 8543.70.96.50 | - | Vertical | 1 | - | - | Terminal Pins | 8mm Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 500 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEDS-5500#S13 Broadcom Limited | 34 | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Module | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 8mm Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 50 | - | - | ROHS3 Compliant | - | ||
![]() AMT312Q-V CUI Devices | 64 |
| Datasheet | 8 Weeks | - | Chassis Mount | Chassis Mount, Motors | Radial | - | - | - | 2016 | AMT31 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | 5V | Vertical | - | - | - | Connector | 2mm ~ 8mm Open Center | Commutation | - | - | 9 | - | - | - | - | - | Incremental | No | Programmable | - | - | RoHS Compliant | Lead Free | ||
![]() 62H2222-H9-P Grayhill Inc. | 2353 |
| Datasheet | 16 Weeks | Brass, Tin | PCB, Through Hole | PCB, Through Hole | - | - | 85°C | -40°C | 2012 | 62H | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | - | - | - | 5V | Vertical | 1 | - | - | PC Pin | Concentric | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | Optical | Yes | 16 | 1M | - | RoHS Compliant | Lead Free | ||
![]() PEC11S-9215K-H0015 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 2012 | PEC11S | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | -40°C | - | - | Vertical | - | - | - | SMD (SMT) Tab | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | 2 | - | ROTARY POSITION ENCODER | 2.5 mm | - | - | Mechanical | Yes | 15 | 15K | - | ROHS3 Compliant | - | ||
![]() ENS1J-B28-L00256 Bourns Inc. | In Stock | - | Datasheet | - | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | Axial | - | - | - | 2006 | EN | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 75°C | -40°C | - | - | Vertical | 1 | - | ENS1J | PC Pin | 1/4 Dia Round End | Quadrature (Incremental) | 5V | - | 2 | - | - | - | - | - | Optical | No | 256 | 200M | - | Non-RoHS Compliant | Contains Lead | ||
![]() HEDS-5500#G02 Broadcom Limited | 5 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 3mm Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 360 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5500#I05 Broadcom Limited | 34 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 3/16 Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 512 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5505#C14 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 5mm Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 100 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEDS-5505#F04 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 5/32 Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 256 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5500#K05 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Module | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 3/16 Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 96 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 62P22-L4 Grayhill Inc. | In Stock | - | Datasheet | 8 Weeks | Brass, Tin | PCB, Through Hole | PCB, Through Hole | - | - | - | - | 2003 | 62P | e3 | yes | Obsolete | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -40°C | - | 5V | Vertical | 1 | - | - | PC Pin | 3/16 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | - | ROTARY POSITION ENCODER | - | 22 ° | - | Optical | Yes | 16 | 500K | - | RoHS Compliant | Lead Free | ||
![]() HEDS-5500#H12 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 6mm Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 400 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5500#I11 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 4mm Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 512 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5500#H05 Broadcom Limited | 114 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | e4 | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 3/16 Open Center | Quadrature (Incremental) | 5V | - | 2 | 17mA | ROTARY POSITION ENCODER | - | - | - | Optical | No | 400 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEDS-5500#K06 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 1/4 Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 96 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5505#C04 Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 5/32 Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 100 | - | 5V | ROHS3 Compliant | - | ||
![]() HEDS-5540#E11 Broadcom Limited | 34 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 100°C | -40°C | - | - | Vertical | 1 | 5mA | - | Terminal Pins | 4mm Open Center | Quadrature with Index (Incremental) | 5V | - | 3 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 200 | - | - | ROHS3 Compliant | - | ||
![]() HEDS-5600#A12 Broadcom Limited | 34 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount, Motors | Metal | 5 | - | - | 2014 | HEDS | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | -40°C | - | - | Vertical | 1 | - | - | Terminal Pins | 6mm Open Center | Quadrature (Incremental) | 5V | - | 2 | - | ROTARY POSITION ENCODER | - | - | - | Optical | No | 500 | - | - | ROHS3 Compliant | - |