- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Body Length or Diameter | Body Breadth | Output Range | Frames per Second | Pixel Size | Active Pixel Array | Dynamic Range | Optical Format | Master Clock | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OV09281-EAAA-AA0A OmniVision Technologies Inc | 19 |
| - | 6 Weeks | Module | - | - | - | -30°C~85°C TJ | Bulk | - | OmniPixel3-GS™ | - | - | Active | 1 (Unlimited) | CMOS | - | 85°C | -30°C | 1.2V 1.8V 2.8V | - | - | - | 120 | 3μmx3μm | 1296H x 816V | - | - | - | - | Non-RoHS Compliant | ||
![]() OV02718-H77T-2A OmniVision Technologies Inc | In Stock | - | Datasheet | 14 Weeks | Module | - | - | - | -30°C~85°C TJ | - | - | CameraChip™, OmniBSI-2™ | - | - | Active | - | CMOS with Processor | - | - | - | 1.7V~1.9V | - | - | - | 30 | 2.8μmx2.8μm | 1920H x 1080V | - | - | - | - | - | ||
![]() OVM9724-EAAR-AA0A OmniVision Technologies Inc | In Stock | - | - | 20 Weeks | Module | - | - | - | -30°C~70°C TJ | Tray | - | CameraChip™, OmniBSI+™ | - | - | Active | 1 (Unlimited) | CMOS with Processor | - | - | - | 2.8V | - | - | - | 30 | 1.4μmx1.4μm | 1280H x 720V | - | - | - | - | RoHS Compliant | ||
![]() OV10626-N02V-PE-Z OmniVision Technologies Inc | In Stock | - | Datasheet | 14 Weeks | Module | - | - | - | -40°C~105°C | Tray | - | - | - | - | Active | 3 (168 Hours) | CMOS | - | - | - | 1.425V~3.465V | - | - | - | 60 | 6μmx6μm | 752H x 548V | - | - | - | - | RoHS Compliant | ||
![]() OV04682-G04A OmniVision Technologies Inc | In Stock | - | - | 14 Weeks | BGA - Module | - | - | Module | -30°C~85°C TJ | Tray | - | CameraChip™, OmniBSI-2™ | - | - | Active | 3 (168 Hours) | CMOS with Processor | - | 85°C | -30°C | 2.8V | - | - | - | 90 | 2μmx2μm | 2688H x 1520V | - | - | - | - | RoHS Compliant | ||
![]() OV09282-EAAA-AA0A OmniVision Technologies Inc | In Stock | - | - | 6 Weeks | Module | - | - | - | -30°C~85°C TJ | Bulk | - | OmniPixel3-GS™ | - | - | Active | 1 (Unlimited) | CMOS | - | 85°C | -30°C | 1.2V 1.8V 2.8V | - | - | - | 120 | 3μmx3μm | 1296H x 816V | - | - | - | - | Non-RoHS Compliant | ||
![]() OV02718-H77T OmniVision Technologies Inc | 19 |
| Datasheet | 14 Weeks | Module | - | - | Module | -30°C~85°C | Tray | - | CameraChip™, OmniBSI-2™ | - | - | Active | 3 (168 Hours) | CMOS | - | - | - | 1.7V~3.47V | - | - | - | 30 | 2.8μmx2.8μm | 1920H x 1080V | - | - | - | - | RoHS Compliant | ||
![]() OV07850-N02A OmniVision Technologies Inc | In Stock | - | Datasheet | 14 Weeks | Module | - | - | - | -30°C~85°C | Tray | - | OmniPixel3-HS™ | - | - | Active | 2 (1 Year) | CMOS | - | - | - | 1.7V~3.47V | - | - | - | 60 | 6μmx6μm | 752H x 548V | - | - | - | - | RoHS Compliant | ||
![]() OVM6946-ETAR-AA0A OmniVision Technologies Inc | 724 |
| - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV09728-EAAA-AA0A OmniVision Technologies Inc | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV05648-G04A OmniVision Technologies Inc | 10947 | - | - | 14 Weeks | Module | - | - | Module | -30°C~70°C TJ | Bulk | - | CameraChip™, OmniBSI+™ | - | - | Active | 3 (168 Hours) | CMOS with Processor | - | - | - | 2.8V | - | - | - | 15 | 1.4μmx1.4μm | 2592H x 1944V | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ASX340AT2C00XPED0-KY-DPBR ON Semiconductor | In Stock | - | - | - | 63-LFBGA | - | - | 63-IBGA (7.5x7.5) | -40°C~105°C TA | - | - | - | - | - | Obsolete | 4 (72 Hours) | CMOS | - | - | - | 2.66V~2.94V | - | - | - | 60 | 5.6μmx5.6μm | 728H x 560V | - | - | - | - | ROHS3 Compliant | ||
![]() AR1335CSSC11SMKA0-CP2 ON Semiconductor | 19 |
| Datasheet | 24 Weeks | 63-WFBGA, CSPBGA | - | - | - | - | - | - | - | - | - | Active | 4 (72 Hours) | CMOS | - | - | - | - | - | - | - | 30 | 1.1μmx1.1μm | 4208H x 3120V | - | - | - | - | - | ||
![]() AR0130CSSM00SPCA0-DRBR2 ON Semiconductor | 32 | - | Datasheet | 19 Weeks | 48-LCC | - | - | - | -30°C~70°C TA | Tray | - | Automotive, AEC-Q100 | - | - | Active | 4 (72 Hours) | CMOS | - | - | - | 1.7V~1.95V 2.5V~3.1V | - | - | - | 60 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | ||
![]() AR0237ATSC12XUEA0-DRBR ON Semiconductor | 1 |
| Datasheet | 18 Weeks | 80-LBGA | YES | SURFACE MOUNT | - | -40°C~105°C TA | - | - | Automotive, AEC-Q100 | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.7V~1.95V 2.5V~3.1V | 10mm | 10 mm | 0.40-1.50V | 60 | 3μmx3μm | 1928H x 1088V | 96 dB | 1/2.7 inch | 48 MHz | 1.55mm | ROHS3 Compliant | ||
![]() AR0144CSSC00SUKA0-CPBR1 ON Semiconductor | 156 |
| Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AR0237ATSC12XUEA0-DPBR ON Semiconductor | 500 | - | Datasheet | 18 Weeks | 80-LBGA | YES | SURFACE MOUNT | - | -40°C~105°C TA | - | - | Automotive, AEC-Q100 | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.7V~1.95V 2.5V~3.1V | 10mm | 10 mm | 0.40-1.50V | 60 | 3μmx3μm | 1928H x 1088V | 96 dB | 1/2.7 inch | 48 MHz | 1.55mm | ROHS3 Compliant | ||
![]() AR0521SR2M09SURA0-DP1 ON Semiconductor | 48 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | 2018 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |