ON Semiconductor AR0144CSSC00SUKA0-CPBR1
ON Semiconductor AR0144CSSC00SUKA0-CPBR1
feed

ON Semiconductor AR0144CSSC00SUKA0-CPBR1

Manufacturer No:

AR0144CSSC00SUKA0-CPBR1

Manufacturer:

ON Semiconductor

Utmel No:

1807-AR0144CSSC00SUKA0-CPBR1

Package:

-

ECAD Model:

Description:

4 (72 Hours)

Quantity:

Unit Price: $10.946134

Ext Price: $10.95

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 141

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.946134

    $10.95

  • 10

    $10.326542

    $103.27

  • 100

    $9.742020

    $974.20

  • 500

    $9.190585

    $4,595.29

  • 1000

    $8.670363

    $8,670.36

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AR0144CSSC00SUKA0-CPBR1 information

Specifications
Documents & Media
Product Details
ON Semiconductor AR0144CSSC00SUKA0-CPBR1 technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor AR0144CSSC00SUKA0-CPBR1.
  • Type
    Parameter
  • Factory Lead Time
    26 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    4 (72 Hours)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor AR0144CSSC00SUKA0-CPBR1.

Product Description: AR0144CSSC00SUKA0-CPBR1 Image Sensor

1. Description

The AR0144CSSC00SUKA0-CPBR1 is a high-performance image sensor designed by ON Semiconductor, specifically tailored for applications requiring advanced imaging capabilities. This sensor is part of the company's extensive portfolio of image sensors and transducers, catering to a wide range of industries including automotive, industrial, and consumer electronics.

2. Features

  • High Resolution: The AR0144CSSC00SUKA0-CPBR1 boasts a high resolution, making it ideal for applications where detailed imaging is crucial.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor minimizes power consumption without compromising on image quality.
  • Compact Design: Its compact form factor allows for easy integration into various devices, making it versatile for different applications.
  • ROHS3 Compliant: The sensor adheres to the ROHS3 standards, ensuring environmental sustainability and compliance with global regulations.
  • Active Part Status: The part is actively supported by ON Semiconductor, providing ongoing technical support and updates.

3. Applications

  1. Primary Applications:
  2. Automotive Systems: The high-resolution imaging capabilities make it suitable for advanced driver-assistance systems (ADAS), such as lane detection and obstacle recognition.
  3. Industrial Automation: Used in machine vision systems for quality control, inspection, and monitoring.
  4. Consumer Electronics: Integrated into smart home devices, security cameras, and other IoT applications requiring high-quality imaging.

  5. Secondary Applications:

  6. Medical Devices: Utilized in medical imaging equipment for diagnostic purposes.
  7. Aerospace & Defense: Employed in surveillance systems and navigation tools due to its reliability and high performance.

4. Alternative Parts

For those looking for alternative image sensors with similar specifications, some options include: - AR0144CSSC00SUKA0-CPBR2: A variant with slightly different pinout configurations but identical performance characteristics. - AR0144CSSC00SUKA0-CPBR3: Another variant optimized for specific industrial applications with additional features like temperature compensation.

5. Embedded Modules

The AR0144CSSC00SUKA0-CPBR1 is commonly used in various embedded modules designed by ON Semiconductor and other third-party manufacturers: - System-on-Chip (SoC) Modules: Integrated into SoCs for applications requiring both processing power and advanced imaging capabilities. - Camera Modules: Used in standalone camera modules for smartphones, drones, and other portable devices. - Industrial Control Systems: Embedded in industrial control systems for real-time monitoring and inspection tasks.

Summary

The AR0144CSSC00SUKA0-CPBR1 image sensor from ON Semiconductor offers exceptional performance, low power consumption, and compact design making it an ideal choice for a wide range of applications across various industries. Its active part status ensures ongoing support from the manufacturer while its ROHS3 compliance guarantees environmental sustainability.

AR0144CSSC00SUKA0-CPBR1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AR0144CSSC00SUKA0-CPBR1" in ON Semiconductor AR0144CSSC00SUKA0-CPBR1.
  • Part Number
  • Manufacturer
  • Package
  • Description