ON Semiconductor AR0144CSSC00SUKA0-CPBR2
ON Semiconductor AR0144CSSC00SUKA0-CPBR2
feed

ON Semiconductor AR0144CSSC00SUKA0-CPBR2

Manufacturer No:

AR0144CSSC00SUKA0-CPBR2

Manufacturer:

ON Semiconductor

Utmel No:

1807-AR0144CSSC00SUKA0-CPBR2

Package:

69-WFBGA, CSPBGA

ECAD Model:

Description:

CMOS 3μmx3μm 4 (72 Hours) 1280H x 800V 60 Frames per Second 69-WFBGA, CSPBGA

Quantity:

Unit Price: $42.832300

Ext Price: $42.83

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 35

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $42.832300

    $42.83

  • 10

    $40.407830

    $404.08

  • 100

    $38.120595

    $3,812.06

  • 500

    $35.962825

    $17,981.41

  • 1000

    $33.927193

    $33,927.19

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AR0144CSSC00SUKA0-CPBR2 information

Specifications
Documents & Media
Product Details
ON Semiconductor AR0144CSSC00SUKA0-CPBR2 technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor AR0144CSSC00SUKA0-CPBR2.
  • Type
    Parameter
  • Factory Lead Time
    26 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    69-WFBGA, CSPBGA
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    4 (72 Hours)
  • Type
    CMOS
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Frames per Second

    used to measure frame rate – the number of consecutive full-screen images that are displayed each second.

    60
  • Pixel Size

    the horizontal and vertical measurements of an image expressed in pixels.

    3μmx3μm
  • Active Pixel Array

    The term "Active Pixel Array" refers to the area within an electronic component, such as a camera sensor or display panel, where individual pixels are located and actively capture or display images. This array is made up of a grid of tiny light-sensitive or light-emitting elements that work together to form the overall image. The size and arrangement of the active pixel array directly impact the resolution and quality of the images produced by the electronic component. By controlling the properties of the active pixel array, manufacturers can enhance the performance and capabilities of the device in terms of image clarity, color accuracy, and overall functionality.

    1280H x 800V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor AR0144CSSC00SUKA0-CPBR2.

Product Description

AR0144CSSC00SUKA0-CPBR2 Image Sensor from ON Semiconductor

The AR0144CSSC00SUKA0-CPBR2 is a high-performance image sensor designed by ON Semiconductor, specifically tailored for applications requiring high-resolution and fast frame rates. This CMOS-based active pixel array sensor boasts an impressive resolution of 1280 horizontal pixels by 800 vertical pixels, making it ideal for a wide range of imaging applications.

Features

  • High Resolution: With a resolution of 1280H x 800V, this sensor provides detailed images suitable for various applications.
  • Fast Frame Rate: Capable of capturing up to 60 frames per second, it is perfect for applications requiring real-time imaging.
  • Small Pixel Size: The pixel size is 3μm x 3μm, allowing for high-density pixel arrays and improved image quality.
  • Pb-Free: The part is lead-free, ensuring compliance with modern environmental regulations.
  • Moisture Sensitivity Level (MSL): Classified as MSL 4, which means it can be stored in a dry environment for up to 72 hours without reflow soldering.

Applications

  1. Primary Applications:
  2. Machine Vision: The high resolution and fast frame rate make it suitable for machine vision systems used in manufacturing, quality control, and robotics.
  3. Automotive Systems: It can be used in automotive applications such as driver assistance systems, rearview cameras, and dashboard cameras.
  4. Security Systems: Ideal for surveillance systems requiring high-resolution images.

  5. Secondary Applications:

  6. Medical Imaging: Can be used in medical devices such as endoscopes or other diagnostic equipment.
  7. Industrial Inspection: Useful in industrial inspection processes where detailed images are necessary.

Alternative Parts

If you are looking for alternative parts with similar specifications or slightly different characteristics, consider the following options:

  • AR0144CSSC00SUKA0-CPBR1: This variant might offer different package options or slightly different performance characteristics.
  • Other ON Semiconductor Image Sensors: ON Semiconductor offers a range of image sensors with varying resolutions and features; consult their product catalog for more options.

Embedded Modules

The AR0144CSSC00SUKA0-CPBR2 image sensor is commonly used in various embedded modules designed for specific applications:

  • Camera Modules: Many camera module manufacturers integrate this sensor into their products due to its high performance and compact size.
  • Single Board Computers (SBCs): Some SBCs include this sensor as part of their hardware offerings for applications requiring high-resolution imaging capabilities.

Summary

The AR0144CSSC00SUKA0-CPBR2 from ON Semiconductor is a robust and versatile image sensor suitable for demanding imaging applications. Its high resolution, fast frame rate, and compact package make it an excellent choice for machine vision systems, automotive systems, security systems, and more. With its lead-free design and compliance with modern environmental regulations, it ensures reliability and sustainability in various industrial and commercial settings.

AR0144CSSC00SUKA0-CPBR2 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AR0144CSSC00SUKA0-CPBR2" in ON Semiconductor AR0144CSSC00SUKA0-CPBR2.
  • Part Number
  • Manufacturer
  • Package
  • Description