ON Semiconductor AR0144CSSC00SUKA0-CRBR
ON Semiconductor AR0144CSSC00SUKA0-CRBR
feed

ON Semiconductor AR0144CSSC00SUKA0-CRBR

Manufacturer No:

AR0144CSSC00SUKA0-CRBR

Manufacturer:

ON Semiconductor

Utmel No:

1807-AR0144CSSC00SUKA0-CRBR

Package:

69-WFBGA, CSPBGA

Datasheet:

AR0144CS

ECAD Model:

Description:

CMOS 3μmx3μm 4 (72 Hours) 1280H × 800V 60 Frames per Second 69-WFBGA, CSPBGA

Quantity:

Unit Price: $30.507387

Ext Price: $30.51

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 42

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $30.507387

    $30.51

  • 10

    $28.780554

    $287.81

  • 100

    $27.151466

    $2,715.15

  • 500

    $25.614590

    $12,807.30

  • 1000

    $24.164708

    $24,164.71

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AR0144CSSC00SUKA0-CRBR information

Specifications
Documents & Media
Product Details
ON Semiconductor AR0144CSSC00SUKA0-CRBR technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor AR0144CSSC00SUKA0-CRBR.
  • Type
    Parameter
  • Factory Lead Time
    26 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    69-WFBGA, CSPBGA
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    4 (72 Hours)
  • Type
    CMOS
  • Frames per Second

    used to measure frame rate – the number of consecutive full-screen images that are displayed each second.

    60
  • Pixel Size

    the horizontal and vertical measurements of an image expressed in pixels.

    3μmx3μm
  • Active Pixel Array

    The term "Active Pixel Array" refers to the area within an electronic component, such as a camera sensor or display panel, where individual pixels are located and actively capture or display images. This array is made up of a grid of tiny light-sensitive or light-emitting elements that work together to form the overall image. The size and arrangement of the active pixel array directly impact the resolution and quality of the images produced by the electronic component. By controlling the properties of the active pixel array, manufacturers can enhance the performance and capabilities of the device in terms of image clarity, color accuracy, and overall functionality.

    1280H × 800V
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor AR0144CSSC00SUKA0-CRBR.

Product Description: AR0144CSSC00SUKA0-CRBR Image Sensor

1. Description

The AR0144CSSC00SUKA0-CRBR is a high-resolution, active pixel array image sensor from ON Semiconductor. Designed with advanced CMOS technology, this sensor is optimized for applications requiring high-quality imaging and low power consumption. With its compact 69-WFBGA package and Pb-free construction, it offers a reliable and environmentally friendly solution for various imaging needs.

2. Features

  • High Resolution: The sensor boasts an active pixel array of 1280H × 800V, providing exceptional image clarity and detail.
  • High Frame Rate: Capable of capturing up to 60 frames per second, making it suitable for applications requiring fast motion capture.
  • Small Pixel Size: With a pixel size of 3μmx3μm, this sensor ensures high sensitivity and low noise levels.
  • Low Power Consumption: Designed to operate efficiently, reducing power consumption while maintaining high performance.
  • Compliance with Environmental Standards: ROHS3 compliant and Pb-free, ensuring the product meets stringent environmental regulations.

3. Applications

Primary Applications:
  1. Automotive Systems: Ideal for advanced driver-assistance systems (ADAS), rearview cameras, and other automotive imaging applications.
  2. Industrial Vision: Used in machine vision systems for inspection, quality control, and robotics.
  3. Medical Imaging: Suitable for medical devices requiring high-resolution imaging such as endoscopes and diagnostic equipment.
Secondary Applications:
  1. Security Cameras: Enhances surveillance systems with high-quality video capture.
  2. Consumer Electronics: Integrated into smart home devices, wearables, and other consumer electronics for enhanced visual capabilities.

4. Alternative Parts

For users looking for alternative parts with similar specifications or functionality:

  1. AR0144CSSC00SUKA0-CRBR (Current Part)
  2. AR0144CSSC00SUKA0-CRBR-TR (Tape and Reel version)
  3. AR0144CSSC00SUKA0-CRBR-T (Lead-free version)

5. Embedded Modules

This component is often used in various embedded modules designed for specific applications:

  1. Automotive Camera Modules: Integrated into automotive camera modules for ADAS and infotainment systems.
  2. Industrial Camera Modules: Embedded in industrial camera modules for machine vision applications.
  3. Medical Diagnostic Modules: Used in medical diagnostic modules requiring high-resolution imaging capabilities.

The AR0144CSSC00SUKA0-CRBR image sensor from ON Semiconductor offers a robust solution for demanding imaging applications across multiple industries, ensuring high-quality performance while adhering to environmental standards.

AR0144CSSC00SUKA0-CRBR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AR0144CSSC00SUKA0-CRBR" in ON Semiconductor AR0144CSSC00SUKA0-CRBR.
  • Part Number
  • Manufacturer
  • Package
  • Description