- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR0135AT2M00XUEA0-DRBR1 ON Semiconductor | 19 |
| Datasheet | 20 Weeks | - | - | 63-LBGA | - | - | - | - | - | - | -40°C~105°C | Tray | - | - | - | Active | 1 (Unlimited) | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AR0132AT6C00XPEA0-TRBR ON Semiconductor | 12000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 3 weeks ago) | - | - | YES | SURFACE MOUNT | - | - | 105°C | -40°C | - | Tape & Reel (TR) | 2014 | e1 | yes | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1 V; ELECTRONIC ROLLING SHUTTER | - | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | 0.40-1.50V | 2-WIRE INTERFACE | - | 3.75μm | - | 130mA | 115 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | LINEAR | - | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9P401I12STC-DR ON Semiconductor | 19 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | YES | SURFACE MOUNT | - | - | 70°C | -30°C | - | - | 2007 | - | yes | Active | 4 (72 Hours) | - | - | - | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT 2.60-3.10 V ANALOG SUPPLY VOLATGE | - | - | 10mm | 10 mm | - | - | 1.9V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | - | 2-WIRE INTERFACE | - | 2.2x2.2μm | - | 80mA | 70.1 dB | 1/2.5 inch | 2592 | 96 MHz | 15 fps | 1944 | FRAME | - | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() MT9M024IA3XTM-DRBR ON Semiconductor | 1 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | - | - | - | 2015 | e1 | yes | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KAI-02050-ABA-JP-BA ON Semiconductor | 2496 |
| Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Through Hole | 67-BCPGA | - | - | 67 | - | - | - | -50°C~70°C TA | Bulk | 2011 | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | IT HAS A SENSITIVITY OF 34 MICRO VOLT PER ELECTRON | 14.5V~15.5V | - | 33.02mm | 20.07 mm | - | 15.5V | - | 15V | - | - | - | - | - | - | - | 68 | 5.5μmx5.5μm | 1600H x 1200V | - | 64 dB | 2/3 inch | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() KAI-11002-CBA-CD-B2 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 40-CDIP Module | - | - | - | - | - | - | -50°C~70°C TA | Bulk | 2001 | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | - | 14.5V~15.5V | - | - | - | - | 15.5V | - | - | - | - | - | - | - | - | - | 3 | 9μmx9μm | 4008H x 2672V | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() AR0135CS2M25SUEA0-TPBR ON Semiconductor | 2000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | e1 | yes | Active | - | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | GLOBAL SHUTTER; IT ALSO OPERATES AT ANALOG VOLTAGE OF 2.5 V TO 3.1 V | 1.8V~2.8V | - | 9mm | 9 mm | - | - | - | - | - | - | - | - | - | 0.40-1.50V | - | 60 | 3.75μmx3.75μm | 1280H x 960V | - | 71.1 dB | 1/3 inch | - | 50 MHz | 54 fps | - | - | - | 1.39mm | - | ROHS3 Compliant | - | ||
![]() KAI-16000-AAA-JD-B1 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 months ago) | Through Hole | 40-BCPGA | - | - | 40 | - | - | - | -50°C~70°C TA | Bulk | 2014 | - | yes | Active | 1 (Unlimited) | - | CCD | - | - | 14.5V~15.5V | - | 44.45mm | - | - | 15.5V | - | - | - | - | - | - | - | - | - | 3 | 7.4μmx7.4μm | 4872H x 3248V | - | 65 dB | - | - | - | - | - | - | - | 4.88mm | No | ROHS3 Compliant | Lead Free | ||
![]() KAF-1001-AAA-CB-B2 ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Through Hole | 26-CDIP Module | - | - | - | - | - | - | -50°C~50°C TA | Bulk | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | IT HAS A SENSITIVITY OF 11 MICRO VOLT PER ELECTRON | 15V~17.5V | - | 35.56mm | 35.56 mm | - | 17.5V | - | - | - | - | 5 Mbps | - | CERAMIC | - | - | - | 24μmx24μm | 1024H x 1024V | - | 97 dB | - | - | - | - | - | - | 300-1200 | - | No | ROHS3 Compliant | Lead Free | ||
![]() KAF-6303-AAA-CD-B2 ON Semiconductor | 629 |
| Datasheet | 9 Weeks | LIFETIME (Last Updated: 3 days ago) | Through Hole | 26-CDIP Module | - | - | - | - | - | - | -60°C~60°C TA | Bulk | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | IT HAS A SENSITIVITY OF 10 MICRO VOLT PER ELECTRON | 14.5V~15.5V | - | 38.1mm | 22.1 mm | - | 15.5V | - | - | - | - | 10 Mbps | - | CERAMIC | - | - | - | 9μmx9μm | 3072H x 2048V | - | 76 dB | - | - | - | - | - | - | 400-1100 | - | No | ROHS3 Compliant | Lead Free | ||
![]() AR0141IRSH00SUEA0-DR ON Semiconductor | 19 |
| Datasheet | 17 Weeks | - | - | 63-LBGA | YES | SURFACE MOUNT | - | - | 70°C | -30°C | - | Tray | - | e1 | - | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT 2.50-3.10 V ANALOG SUPPLY VOLATGE | - | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 1.95V | - | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | - | 0.40-1.50V | 2-WIRE INTERFACE | - | 3x3μm | - | 170mA | 79 dB | 1/4 inch | 1280 | 50 MHz | 60 fps | 800 | LINEAR | - | 1.4mm | - | ROHS3 Compliant | - | ||
![]() AR0136AT3C00XUEA0-DRBR ON Semiconductor | 32 |
| Datasheet | 26 Weeks | - | - | 63-LBGA | - | - | - | - | - | - | - | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9M034I12STC-DRBR ON Semiconductor | 990 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V125IA7XTC-TR ON Semiconductor | 1976 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2015 | e1 | yes | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.50-3.10 V | - | - | 9mm | 9 mm | DIGITAL CURRENT | - | 3.1V | - | 2.5V | SOLDER | - | IMAGE SENSOR,CMOS | - | 15.90-26.50mA | 2-WIRE INTERFACE | - | 5.60x5.60μm | - | 55mA | 71.7 dB | 1/4 inch | 640 | 27 MHz | 30 fps | 480 | FRAME | - | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0330CM1C00SHAA0-DR1 ON Semiconductor | 19 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | 48-CLCC | - | - | - | - | - | - | -30°C~70°C | Tray | 2006 | - | yes | Active | 4 (72 Hours) | - | CMOS | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 2.2μmx2.2μm | 2304H x 1296V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 2908 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | 95-LGA | - | - | -30°C~70°C TA | Tray | - | - | yes | Active | 3 (168 Hours) | - | CMOS | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 938 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | 95-LGA | - | - | -30°C~70°C TA | Tray | - | - | yes | Active | 3 (168 Hours) | - | CMOS | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KAI-1020-FBA-FD-BA ON Semiconductor | 15 | - | Datasheet | 9 Weeks | LIFETIME (Last Updated: 21 hours ago) | - | 64-VFQFN | YES | SURFACE MOUNT | - | - | - | - | -50°C~70°C TA | Tray | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | CCD | - | SENSITIVITY 12 MICRO VOLT PER ELECTRON, ELECTRONIC SHUTTER | 14.5V~15.5V | - | 18.29mm | 18.29 mm | - | - | - | - | - | - | 40 Mbps | - | CERAMIC | - | - | 30 | 7.4μmx7.4μm | 1000H x 1000V | - | 58 dB | - | - | - | - | - | - | - | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() AR0135CS2M00SUEA0-TRBR ON Semiconductor | 19 |
| Datasheet | 19 Weeks | - | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | e1 | yes | Active | - | EAR99 | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | GLOBAL SHUTTER; IT ALSO OPERATES AT ANALOG VOLTAGE OF 2.5 V TO 3.1 V | 1.8V~2.8V | - | 9mm | 9 mm | - | - | - | - | - | - | - | - | - | 0.40-1.50V | - | 60 | 3.75μmx3.75μm | 1280H x 960V | - | 71.1 dB | 1/3 inch | - | 50 MHz | 54 fps | - | - | - | 1.39mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | - | - | - | yes | Active | 3 (168 Hours) | - | CMOS | - | - | 1.8V 3.3V | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |