ON Semiconductor AR0135CS2M25SUEA0-TPBR
ON Semiconductor AR0135CS2M25SUEA0-TPBR
pid_3055656_ar0135cs2m25suea0-tpbr-on-semiconductor-datasheet-66310095.pdf  Pinout Diagram_1
pid_3055656_ar0135cs2m25suea0-tpbr-on-semiconductor-datasheet-66310095.pdf  Pinout Diagram_2
pid_3055656_ar0135cs2m25suea0-tpbr-on-semiconductor-datasheet-66310095.pdf  Pinout Diagram_3
pid_3055656_ar0135cs2m25suea0-tpbr-on-semiconductor-datasheet-66310095.pdf Outline Dimensions_1
feed

ON Semiconductor AR0135CS2M25SUEA0-TPBR

Manufacturer No:

AR0135CS2M25SUEA0-TPBR

Manufacturer:

ON Semiconductor

Utmel No:

1807-AR0135CS2M25SUEA0-TPBR

Package:

63-LBGA

ECAD Model:

Description:

CMOS 3.75μmx3.75μm 1280H x 960V 60 Frames per Second 63-LBGA 1.8V~2.8V -30°C~70°C Tape & Reel (TR) 71.1 dB

Quantity:

Unit Price: $54.215551

Ext Price: $54.22

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $54.215551

    $54.22

  • 10

    $51.146746

    $511.47

  • 100

    $48.251647

    $4,825.16

  • 500

    $45.520422

    $22,760.21

  • 1000

    $42.943794

    $42,943.79

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AR0135CS2M25SUEA0-TPBR information

Specifications
Documents & Media
Product Details
ON Semiconductor AR0135CS2M25SUEA0-TPBR technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor AR0135CS2M25SUEA0-TPBR.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 1 week ago)
  • Factory Lead Time
    20 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    63-LBGA
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    SURFACE MOUNT
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -30°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e1
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    CMOS
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin/Silver/Copper (Sn/Ag/Cu)
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    GLOBAL SHUTTER; IT ALSO OPERATES AT ANALOG VOLTAGE OF 2.5 V TO 3.1 V
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.8V~2.8V
  • Body Length or Diameter

    Body length or diameter in electronic components refers to the physical dimensions of a component's housing, typically measured in millimeters or inches. It indicates the size of the component that affects its fit within a circuit board or system. This parameter is crucial for ensuring compatibility with the design and mounting of electronic devices. It can impact heat dissipation, electrical performance, and overall assembly efficiency. Accurate measurement of body length or diameter is essential for proper component selection and placement in electronic applications.

    9mm
  • Body Breadth

    Body breadth in electronic components refers to the width of the physical body of a component, such as a resistor, capacitor, or integrated circuit. This measurement is crucial for ensuring proper fit within a circuit board or enclosure. It can affect the component's thermal performance, mechanical stability, and overall compatibility with other components in a design. Body breadth is typically specified in millimeters or inches and is an important factor in the selection and design of electronic assemblies.

    9 mm
  • Output Range

    The parameter "Output Range" in electronic components refers to the range of voltage, current, or power levels that an electronic device can provide at its output terminals. This parameter indicates the minimum and maximum values that the device can reliably produce under specified conditions. The output range is crucial for determining the suitability of a component for a particular application, ensuring that it can operate within the required parameters without exceeding limits that could lead to damage or failure.

    0.40-1.50V
  • Frames per Second

    used to measure frame rate – the number of consecutive full-screen images that are displayed each second.

    60
  • Pixel Size

    the horizontal and vertical measurements of an image expressed in pixels.

    3.75μmx3.75μm
  • Active Pixel Array

    The term "Active Pixel Array" refers to the area within an electronic component, such as a camera sensor or display panel, where individual pixels are located and actively capture or display images. This array is made up of a grid of tiny light-sensitive or light-emitting elements that work together to form the overall image. The size and arrangement of the active pixel array directly impact the resolution and quality of the images produced by the electronic component. By controlling the properties of the active pixel array, manufacturers can enhance the performance and capabilities of the device in terms of image clarity, color accuracy, and overall functionality.

    1280H x 960V
  • Dynamic Range

    Dynamic range in electronic components refers to the ratio between the largest and smallest possible values of a signal that the component can accurately handle. It is a measure of the component's ability to accurately capture and reproduce a wide range of signal amplitudes. A larger dynamic range indicates that the component can handle a greater difference between the strongest and weakest signals without distortion or loss of detail. Dynamic range is an important specification in audio equipment, imaging devices, and other electronic systems where capturing a wide range of signal amplitudes is crucial for maintaining fidelity and accuracy.

    71.1 dB
  • Optical Format

    The "Optical Format" parameter in electronic components refers to the physical size and shape of the optical sensor or imaging device within the component. It typically describes the dimensions of the sensor's active area, which directly impacts its field of view and resolution capabilities. The optical format is crucial for determining the compatibility of lenses and other optical components with the sensor, as well as for understanding the overall performance and characteristics of the imaging system. Different optical formats are used in various applications, ranging from small sensors in smartphones to larger sensors in professional cameras and scientific instruments.

    1/3 inch
  • Master Clock

    The "Master Clock" in electronic components refers to a central clock signal that synchronizes the timing of various operations within a system. It serves as a reference signal for coordinating the activities of different components, ensuring that they operate in harmony and at the correct timing. The Master Clock is crucial in maintaining the overall integrity and efficiency of the system by providing a common timebase for all connected devices to follow. It is commonly found in digital systems such as microprocessors, communication devices, and other integrated circuits where precise timing is essential for proper functioning.

    50 MHz
  • Frame Rate

    Frame rate refers to the frequency at which consecutive images or frames are displayed in a video or animation. It is measured in frames per second (fps) and determines how smoothly motion is portrayed on a screen. A higher frame rate results in smoother and more realistic motion, while a lower frame rate may lead to choppy or blurry visuals. Frame rate is an important parameter in electronic components such as cameras, displays, and graphics cards, as it directly impacts the quality of video playback and user experience. It is often a key consideration when choosing devices for applications such as gaming, video editing, and virtual reality.

    54 fps
  • Body Height

    In electronic components, "Body Height" refers to the vertical dimension of the component's physical body or package. It is the measurement from the bottom of the component to the top, excluding any leads or terminals. Body Height is an important parameter to consider when designing circuit boards or enclosures to ensure proper fit and clearance. It is typically specified in datasheets or technical drawings provided by the component manufacturer. Understanding the Body Height of electronic components is crucial for proper placement and integration within a circuit or system.

    1.39mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor AR0135CS2M25SUEA0-TPBR.

Product Description

AR0135CS2M25SUEA0-TPBR Image Sensor from ON Semiconductor

The AR0135CS2M25SUEA0-TPBR is a high-performance image sensor designed by ON Semiconductor, specifically tailored for applications requiring excellent image quality and reliability. This CMOS image sensor features a 1280x960 active pixel array, making it ideal for various imaging applications.

Features

  • Global Shutter: The AR0135CS2M25SUEA0-TPBR supports global shutter functionality, ensuring that all pixels are exposed simultaneously, which is crucial for capturing sharp images with minimal motion artifacts.
  • Low Voltage Operation: This sensor operates efficiently at analog voltages ranging from 2.5 V to 3.1 V, making it suitable for battery-powered devices where power consumption is a concern.
  • High Dynamic Range: With a dynamic range of 71.1 dB, the AR0135CS2M25SUEA0-TPBR can capture a wide range of light intensities, from very bright to very dark scenes.
  • Fast Frame Rates: The sensor supports frame rates up to 54 fps and can operate at up to 60 fps, making it suitable for applications requiring high-speed imaging.
  • Compact Package: The 63-LBGA package ensures a compact footprint with dimensions of 9 mm x 9 mm x 1.39 mm, facilitating easy integration into various devices.
  • Surface Mount Technology: Designed for surface mount technology (SMT), this sensor simplifies the manufacturing process and reduces the risk of mechanical stress during assembly.
  • Operating Temperature Range: The AR0135CS2M25SUEA0-TPBR operates within a broad temperature range of -30°C to 70°C, ensuring reliable performance in various environmental conditions.
  • Optical Format: With an optical format of 1/3 inch, this sensor is well-suited for applications requiring moderate to high-resolution imaging.
  • Output Range: The output voltage range is between 0.40 V and 1.50 V, providing flexibility in signal processing and amplification.

Applications

  1. Primary Applications:
  2. Surveillance Systems
  3. Automotive Cameras
  4. Industrial Inspection Systems
  5. Medical Imaging Devices

  6. Secondary Applications:

  7. Smart Home Security Systems
  8. Robotics Vision Systems
  9. IoT Devices

Alternative Parts

For users requiring similar specifications but with different features or availability constraints, alternative parts include:

  • AR0135CS2M25SUEA0-TPBR (same as the current part)
  • AR0135CS2M25SUEA0-TPBR (similar but with different package options)

Embedded Modules

The AR0135CS2M25SUEA0-TPBR image sensor is commonly used in various embedded modules designed for specific applications:

  • Camera Modules: Integrated into camera modules for smartphones, drones, and other portable devices.
  • Industrial Vision Systems: Used in industrial vision systems for quality control and inspection tasks.
  • Automotive Systems: Embedded in automotive systems for advanced driver-assistance systems (ADAS) and infotainment systems.

The AR0135CS2M25SUEA0-TPBR from ON Semiconductor offers a robust combination of high image quality, low power consumption, and compact design, making it an excellent choice for a wide range of imaging applications.

AR0135CS2M25SUEA0-TPBR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AR0135CS2M25SUEA0-TPBR" in ON Semiconductor AR0135CS2M25SUEA0-TPBR.
  • Part Number
  • Manufacturer
  • Package
  • Description