- Manufacturer
- Operating Temperature
- Actuator Material
- Package / Case
- Series
- Termination Style
- Type
- Output Type
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Angular Position Sensor - RVDT/RVIT Supply Voltageu2009(VDC) | Angular Position Sensor - RVDT/RVIT Typeu2009 | Angular Sensing Rangeu2009(°) | Base/Housing Material | Body Orientation | Cable Actuated Position Sensor Accuracyu2009(% of FS) | Cable Actuated Position Sensor Product Typeu2009 | Contact Materials | Full Stroke Rangeu2009 | Housing Diameteru2009 | Input Current (Max)u2009(mA) | Input Currentu2009(W) | Insert Arrangement | Line Power Frequency Requirementsu2009(Hz) | Line Power Voltage Requirementsu2009(VAC) | Linear Displacement Sensor - Potentiometer Packageu2009 | Linear Displacement Sensor - Potentiometer Resistanceu2009(kΩ) | Linear Displacement Sensor - Potentiometer Weightu2009(g) | Linear Position Sensor - LVDT/LVIT Form Factoru2009 | Linear Position Sensor - LVDT/LVIT Housing Materialu2009 | Linearityu2009(% of Span) | Measurement Axesu2009 | Measurement Principleu2009 | Mounting | Non-Linearityu2009(%) | Operating Temperature Rangeu2009 | Output Signalu2009 | Repeatabilityu2009(% of FS) | Rotary Displacement Sensor - Potentiometer Packageu2009 | Rotary Displacement Sensor - Potentiometer Product Typeu2009 | Rotary Displacement Sensor - Potentiometer Supply Voltageu2009(VDC) | Signal Conditioning - LVDT/RVDT Output Typeu2009(VDC) | TE Internal # | TE Internal Description | Termination Method | Tilt Sensor & Inclinometer Mountingu2009 | Tilt Sensor & Inclinometer Packageu2009 | Transducer Typeu2009 | Wire Size | Operating Temperature | Type | Number of Rows | Gender | Number of Contacts | Contact Gender | Housing Color | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AXISENSE-G-700 TE Connectivity | 2113 |
| - | - | G-NSDOG2-700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Axis | MEMS | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | - | - | - | 10219046-00 | AXISENSE-G CAN J1939-90 TILT SENSOR | - | Horizontal | Plastic Housing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPD-12-3 TE Connectivity | 2485 |
| - | - | - | - | - | - | - | - | .25 | SP Series, String Pots | - | 101.6 – 1270u2009mmu2009[u20094 – 50u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 – 10 VDC, 4 – 20 mA | .02 | - | - | - | - | SPD-12-3 | STRING POT 12.5 INCH RANGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPD-4-3 TE Connectivity | 2722 |
| - | - | - | - | - | - | - | - | .25 | SP Series, String Pots | - | 101.6 – 1270u2009mmu2009[u20094 – 50u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 – 10 VDC, 4 – 20 mA | .02 | - | - | - | - | SPD-4-3 | STRING POT 4.75 INCH RANGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6015-1002-030 TE Connectivity | In Stock | - | - | - | - | - | - | 340 | - | - | - | - | - | - | - | - | Vsupply/5KΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dia 1.437 in (Size 15) Housing | Potentiometer | 3.3 – 48 | - | 6015-1002-030 | POTENTIOMETER, SERVO, TERMINAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLWG-150 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150u2009mmu2009[u20096u2009inu2009] | - | - | - | - | - | - | Dia 1.38 | 5 | 500 | - | - | .08 | - | - | - | - | - | - | - | - | - | - | - | 04-1270-0031 | CLWG-150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLWG-450-NC4 TE Connectivity | 678 |
| - | - | - | - | - | - | - | - | - | - | - | 450u2009mmu2009[u200918u2009inu2009] | - | - | - | - | - | - | Dia 1.38 | 5 | 500 | - | - | .05 | - | - | - | - | - | - | - | - | - | - | - | 04-1270-0019 | CLWG-450-NC4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02291335-000 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | 22-55 | 47 – 63 | 100 – 240 | - | - | - | - | - | - | - | - | Cable Mount | - | 0 – 55u2009°Cu2009[u200932 – 131u2009°Fu2009] | - | - | - | - | - | 0 – 10 | 02291335-000 | MP-2000 DUAL CHANNEL SIG COND | Solder | - | - | LVDT or RVDT with 5 or 6 wires | - | -55 to 125 °C | - | - | Plug | - | PIN | - | No | 36.91 mm | ||
![]() 02350712-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ±.508u2009mmu2009[u2009±.02u2009inu2009] | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | - | - | - | - | - | Cylindrical | High Carbon Steel | ±.2 | - | - | - | - | - | - | - | - | - | - | - | 02350712-000 | GA-HD LBB-375-PA-020 ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02560446-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ±76.2u2009mmu2009[u2009±3u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | - | - | - | Cylindrical | Stainless Steel | ±.25 | - | - | - | - | - | - | - | - | - | - | - | 02560446-000 | LVDT HCD 3000 ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03181600-080 TE Connectivity | In Stock | - | - | - | - | 10 – 28 | RVIT | 0 – 120 | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | ± .25 | - | - | - | - | - | - | - | 03181600-080 | RVIT-15-0801 POSITIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT2E1-50E-9-188-M3A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .04 | Mini-Test Series | - | 1270 – 1270u2009mmu2009[u200950 – 50u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incremental Encoder | .02 | - | - | - | - | 20017243-00 | MT2E1-50E-9-188-M3A: CTO-11500000-49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLWG-75-NC4 TE Connectivity | 625 |
| - | - | - | - | - | - | PC (Polycarbonate) | Straight | - | - | - | 75u2009mmu2009[u20093u2009inu2009] | - | - | - | - | - | - | Dia 1.38 | 3 | 500 | - | - | .1 | - | - | - | - | - | - | - | - | - | - | - | 04-1270-0015 | CLWG-75-NC4 | - | - | - | - | 18 to 12, 18 AWG | - | Housing | 1 | Receptacle | 1 POS | - | Black | - | 9.19 mm | ||
![]() CLWG-600-MC4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 600u2009mmu2009[u200924u2009inu2009] | - | - | - | - | - | - | Dia 1.38 | 5 | 500 | - | - | .05 | - | - | - | - | - | - | - | - | - | - | - | 04-1270-0004 | CLWG-600-MC4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8101-0050-211-1110 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .1 | PT8, Harsh-Environment Series | - | 1270u2009mmu2009[u200950u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Divider (Potentiometric) | .02 | - | - | - | - | 04-0980-0024 | PT8101-0050-211-1110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT9510-0200-132-1120 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .12 | PT9, Harsh-Environment Series | - | 5080u2009mmu2009[u2009200u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 – 10 VDC | .02 | - | - | - | - | 04-0979-1230 | PT9510-0200-132-1120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR1J-175 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | .5 | SR Series, IP67 String Pots | - | 4445 – 4445u2009mmu2009[u2009175 – 175u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN J1939 | .02 | - | - | - | - | SR1J-175 | STRING POT,175 INCH,CAN J1939 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05282946-024 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 05282946-024 | ROD CORE #4-40 24L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02560411-006 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ±12.7u2009mmu2009[u2009±.5u2009inu2009] | 9.52u2009mmu2009[u2009.375u2009inu2009] | - | - | - | - | - | - | - | - | Cylindrical | Stainless Steel | ±.25 | - | - | - | - | - | - | - | - | - | - | - | 02560411-006 | LVDT MHR 500 MC ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02560981-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ±1.27u2009mmu2009[u2009±.05u2009inu2009] | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | - | - | - | Cylindrical | Stainless Steel | ±.25 | - | - | - | - | - | - | - | - | - | - | - | 02560981-000 | LVDT DC-EC 050 ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8420-0010-111-1570 TE Connectivity | 634 |
| - | - | - | - | - | - | - | - | .18 | PT8, Harsh-Environment Series | - | 254 – 254u2009mmu2009[u200910 – 10u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | .05 | - | - | - | - | 20015714-00 | PT8420-0010-111-1570: CTO-11500000-03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |