TE Connectivity CLWG-75-NC4
TE Connectivity CLWG-75-NC4
feed

TE Connectivity CLWG-75-NC4

Manufacturer No:

CLWG-75-NC4

Manufacturer:

TE Connectivity

Utmel No:

2460-CLWG-75-NC4

Package:

-

ECAD Model:

Description:

Housing

Quantity:

Unit Price: $566.999049

Ext Price: $567.00

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 941

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $566.999049

    $567.00

  • 10

    $534.904763

    $5,349.05

  • 100

    $504.627135

    $50,462.71

  • 500

    $476.063335

    $238,031.67

  • 1000

    $449.116354

    $449,116.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CLWG-75-NC4 information

Specifications
Product Details
TE Connectivity CLWG-75-NC4 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity CLWG-75-NC4.
  • Type
    Parameter
  • TE Internal #
    04-1270-0015
  • TE Internal Description
    CLWG-75-NC4
  • Linear Displacement Sensor - Potentiometer Packageu2009
    Dia 1.38
  • Full Stroke Rangeu2009
    75u2009mmu2009[u20093u2009inu2009]
  • Linear Displacement Sensor - Potentiometer Resistanceu2009(kΩ)
    3
  • Linearityu2009(% of Span)
    .1
  • Linear Displacement Sensor - Potentiometer Weightu2009(g)
    500
  • Body Orientation
    Straight
  • Wire Size
    18 to 12, 18 AWG
  • Base/Housing Material
    PC (Polycarbonate)
  • Type
    Housing
  • Number of Rows
    1
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Receptacle
  • Number of Contacts
    1 POS
  • Housing Color

    Housing color in electronic components refers to the color of the protective casing or enclosure that surrounds the component. It can play a role in visual identification, aiding in easy recognition during assembly or maintenance. Additionally, the housing color may also have implications for heat dissipation, aesthetic considerations, or regulatory compliance depending on the application or industry standards.

    Black
  • Product Length

    Product Length in electronic components refers to the physical measurement of an electronic part from one end to the other along its longest axis. It is a crucial specification that helps in determining compatibility with circuit boards, enclosures, and other components. Understanding the Product Length is essential for ensuring proper placement and assembly within electronic designs.

    9.19 mm
0 Similar Products Remaining

CLWG-75-NC4 Overview


CLWG-75-NC4 Features


CLWG-75-NC4 Applications

There are a lot of TE Connectivity
CLWG-75-NC4 Magnetic Position Sensors Modules applications.


  • Position and limit sensing
  • RPM measurement
  • Flow metering
  • Commutation of brushless DC motors
  • Factory automation
  • Angle sensing
  • Magnetic encoders
  • Industrial process control
  • Rotary applications
  • Pumps
CLWG-75-NC4 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CLWG-75-NC4" in TE Connectivity CLWG-75-NC4.
  • Part Number
  • Manufacturer
  • Package
  • Description