- Manufacturer
- RoHS
- Packaging
- Mount
- Series
- Length
- Operating Temperature
- Package / Case
- Width
- Lead Free
- Mounting Type
- Type
- Connections
Attribute column
Categories
Motion Sensors - Tilt Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Ambient temperature | Contact Materials | Degree of protection (IP) | Degree of protection (IP), mounted | ElectricalLife | Material housing | Material of contact surface | Mfr | Model | Number of Elements | Package | Pollution degree | Product Status | Rated current In | RoHS | Suitable for safety functions | Type of electric connection | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Voltage - Supply | Orientation | Depth | Reach Compliance Code | Current Rating | Output Type | Contact Style | Contact Resistance | Configuration | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Forward Voltage | Switching Voltage | Forward Current-Max | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Operating Angle | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
RPI-1035 ROHM Semiconductor | 24 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD Module | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8541.40.80.00 | - | 5V | - | - | - | - | NPN | - | - | SINGLE | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.05A | 2% | 500nA | 30V | ±90° | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AHF22 Panasonic Electric Works | 1301 |
| Datasheet | 11 Weeks | - | Horizontal, Through Hole | Through Hole, Horizontal | PCB Mount | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2008 | - | e3 | - | Active | Not Applicable | - | PCB | - | - | Tin (Sn) | - | - | - | - | - | - | 11.9mm | - | - | - | - | 100kOhm | SINGLE | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 25° ~ 60° | - | 11.5mm | 9.5mm | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() AHF23 Panasonic Electric Works | 95 |
| Datasheet | 11 Weeks | Tin | PCB, Through Hole | Through Hole | 4-DIP Module | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | PCB | - | - | - | - | - | - | - | 5V | - | 11.9mm | - | - | NPN | - | 100kOhm | SINGLE | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 25° ~ 60° | - | 11.5mm | 9.5mm | - | - | RoHS Compliant | - | - | - | ||
![]() AHF21 Panasonic Electric Works | 2000 |
| Datasheet | 11 Weeks | Tin | Through Hole, Vertical | Through Hole, Vertical | PCB Mount | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2000 | - | e3 | - | Active | - | - | PCB | - | - | - | - | - | - | - | - | - | 11.9mm | - | - | Analog | - | 100kOhm | SINGLE | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 25° ~ 60° | - | 11.5mm | 9.5mm | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() TM1000Q E-Switch | In Stock |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | 3-SIP Module | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Cut Tape (CT) | 2004 | - | - | - | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | - | - | - | - | - | - | Right Angle | - | - | - | SPST | - | 5Ohm | - | 24V | - | - | 24V | - | - | 24V | - | - | - | - | ±45° | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() DSA01 NKK Switches | 46 |
| Datasheet | 13 Weeks | - | PCB | PCB Adapter | Cylinder | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tray | 2010 | DS | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | 12V | - | - | - | - | 100mA | - | Non-Shorting | - | - | - | 100mA | SPST | - | - | - | - | - | - | - | - | ON: 10° ~ 170°, OFF: 190° ~ 350° | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() DSBA1P NKK Switches | 72 |
| Datasheet | 9 Weeks | Tin | PCB, Through Hole | Through Hole, Straight | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2003 | DS | - | yes | Active | 1 (Unlimited) | - | Leads | EAR99 | 2 | - | - | - | - | - | 5V | - | 9.5mm | not_compliant | - | NPN | - | - | - | - | - | SPST | - | - | 1.3V | - | - | - | - | - | ±30° ~ ±60° | - | 11.9mm | 8.8mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() RB-231X2 C&K | 19740 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Side View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2008 | RB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20° | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MK5171 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | Other | - | - | Incremental encoder | - | - | - | - | - | - | - | Plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR0117 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | -40 - 80 | - | - | IP67 | - | Plastic | Gold | - | - | - | - | 3 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK500A IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5140 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | -20 - 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5155 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | Other | - | - | Other | - | - | - | - | - | - | - | Plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5161 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | 145 | - | - | - | - | - | - | ||
![]() MK5105 IFM Electronic | In Stock | - | - | - | - | Flanges, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Tight, IP68, Waterproof | ||
![]() MK5112 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5118 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5312 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB-220-07 R C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 173 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools