- Manufacturer
- RoHS
- Packaging
- Mount
- Series
- Length
- Operating Temperature
- Package / Case
- Width
- Lead Free
- Mounting Type
- Type
- Connections
Attribute column
Categories
Motion Sensors - Tilt Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Brand | Connections | Contact Materials | ElectricalLife | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fitting type (details) | Illuminated | Manufacturer | Manufacturer Part Number | Material (details) | Max. temperature | Min. temperature | Number of Elements | RoHS | Switching current (max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Contact type | Max Power Dissipation | Voltage - Supply | Orientation | Depth | Reach Compliance Code | Current Rating | Output Type | Contact Style | Contact Resistance | Configuration | Max Voltage Rating (AC) | Max Current Rating | Cable length | Power Dissipation | Output Current | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Drain to Source Voltage (Vdss) | Forward Voltage | Thread size | Product Type | Continuous Drain Current (ID) | Illumination Color | Temperature range | Switching voltage | Switching Voltage | Gate to Source Voltage (Vgs) | Forward Current-Max | Input Capacitance | Power | Rds On Max | Current Transfer Ratio | Dark Current-Max | Beam Angle | Coll-Emtr Bkdn Voltage-Min | Switching capacity | Lamp Type | Operating voltage | Product Category | Operating Angle | IP rating | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPI-1035 ROHM Semiconductor | 24 |
| - | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | -25°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | - | 5V | - | - | - | - | NPN | - | - | SINGLE | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.05A | - | - | - | 2% | 500nA | - | 30V | - | - | - | - | ±90° | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() AHF22 Panasonic Electric Works | 1301 |
| Datasheet | 11 Weeks | - | - | Horizontal, Through Hole | Through Hole, Horizontal | PCB Mount | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | -20°C~80°C | Bulk | 2008 | - | e3 | - | Active | Not Applicable | - | PCB | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | 11.9mm | - | - | - | - | 100kOhm | SINGLE | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25° ~ 60° | - | 11.5mm | 9.5mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() AHF23 Panasonic Electric Works | 2155 |
| Datasheet | 11 Weeks | - | Tin | PCB, Through Hole | Through Hole | 4-DIP Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | -20°C~80°C | Bulk | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | PCB | - | - | - | - | - | - | - | - | - | - | - | 5V | - | 11.9mm | - | - | NPN | - | 100kOhm | SINGLE | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25° ~ 60° | - | 11.5mm | 9.5mm | - | - | RoHS Compliant | - | - | ||
![]() AHF21 Panasonic Electric Works | 1000 |
| Datasheet | 11 Weeks | - | Tin | Through Hole, Vertical | Through Hole, Vertical | PCB Mount | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | -20°C~80°C | Bulk | 2000 | - | e3 | - | Active | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.9mm | - | - | Analog | - | 100kOhm | SINGLE | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25° ~ 60° | - | 11.5mm | 9.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() TM1000Q E-Switch | In Stock |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | 3-SIP Module | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Cut Tape (CT) | 2004 | - | - | - | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | SPST | - | 5Ohm | - | 24V | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | ±45° | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DSA01 NKK Switches | 37 | - | Datasheet | 13 Weeks | - | - | PCB | PCB Adapter | Cylinder | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tray | 2010 | DS | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | 100mA | - | Non-Shorting | - | - | - | 100mA | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON: 10° ~ 170°, OFF: 190° ~ 350° | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DSBA1P NKK Switches | 2172 |
| Datasheet | 9 Weeks | - | Tin | PCB, Through Hole | Through Hole, Straight | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2003 | DS | - | yes | Active | 1 (Unlimited) | - | Leads | EAR99 | - | 2 | - | - | - | - | - | - | - | - | 5V | - | 9.5mm | not_compliant | - | NPN | - | - | - | - | - | - | - | - | SPST | - | - | - | 1.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±30° ~ ±60° | - | 11.9mm | 8.8mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() RB-231X2 C&K | 19740 |
| Datasheet | 7 Weeks | - | - | - | Through Hole | Radial, Side View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2008 | RB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20° | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLS 803-51 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | - | 0.5 m, 2 x 18 AWG (UL) M16 | - | - | Black | - | Thread | - | - | - | glass fibre reinforced PP | +110°C | -30°C | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | Make or break contact (depending on installation position) | - | - | - | - | - | - | - | 1 maker,1 breaker | - | - | - | - | - | - | - | - | - | - | - | - | 0.50m | - | - | - | - | - | - | - | M16 | - | - | - | -30 - +110°C | 250V AC,100V DC | - | - | - | - | 15W | - | - | - | - | - | 15W | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() CLDS 803-51 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Polypropylene | - | - | Cable 0.5 m, 2 x 18 AWG (UL) | - | - | Black | - | Thread | - | - | - | glass fibre reinforced PP | +110°C | -30°C | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | Make or break contact (depending on installation position) | - | - | - | - | - | - | - | 1 maker,1 breaker | - | - | - | - | - | - | - | - | - | - | - | - | 0.50m | - | - | - | - | - | - | - | M16 | - | - | - | -30 - +110°C | 250V AC,100V DC | - | - | - | - | 15W | - | - | - | - | - | 15W | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() 700600 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | - | - | - | - | 6 | - | Non-Illuminated | Littelfuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tilt Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tilt Switches | - | - | - | - | - | - | - | - | - | ||
![]() D6B1 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CW1600-3 Comus International | 73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | K2P529D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | 10° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBS040100 Comus International | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | AFN112-2U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | 10° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS24 Comus International | 404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Philips | 416743 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | - | 24VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS24M Comus International | 156 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-18021-6260030 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5124 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5119 IFM Electronic | In Stock | - | - | - | EOL (Last Updated: 2 years ago) | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | 30 V | - | - | - | 5 A | - | - | - | - | 12 V | - | 780 pF | - | 48 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5123 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5122 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |