- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Shape | Semiconductor Material | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Operating Supply Voltage | Configuration | Element Configuration | Diode Type | Power Dissipation | Viewing Angle | Output Power | Forward Current | Lens Style | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Forward Voltage | Fall Time (Typ) | Max Reverse Voltage (DC) | Wavelength - Peak | Reverse Breakdown Voltage | Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Infrared Range | Min Breakdown Voltage | Response Time-Max | Current - Dark (Typ) | Light Current-Nom | Responsivity @ nm | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSB34GR ON Semiconductor | 1800 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | 46.015mg | Rectangular | Silicon | -25°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | DAYLIGHT FILTER | - | 150mW | 1 | - | - | Single | PIN | 150mW | 120° | - | - | - | - | - | 4.4mm | 50ns | - | 50 ns | 32V | - | 32V | 32V | 30nA | 730nm ~ 1100nm | 6.5mm2 | YES | 32V | - | - | 0.037mA | - | - | 1.2mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() QSB34CGR ON Semiconductor | 12000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | 46.015mg | RECTANGULAR | Silicon | -25°C~85°C | Cut Tape (CT) | 2013 | e3 | yes | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | DAYLIGHT FILTER | - | 150mW | 1 | - | SINGLE | - | PIN | 150mW | 120° | - | - | - | - | - | - | 50ns | - | 50 ns | 32V | - | 32V | 32V | 30nA | 400nm ~ 1100nm | 6.5mm2 | YES | - | - | - | 0.037mA | - | - | 1.2mm | 4.5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() QSD2030F ON Semiconductor | 730 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | 2 | 230.8mg | ROUND | Silicon | -40°C~100°C | Bulk | 2013 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | DAYLIGHT FILTER | - | 100mW | 1 | - | SINGLE | - | PIN | 100mW | 40° | - | 80mA | - | - | - | 5mm | 5ns | 1.3V | 5 ns | 50V | - | - | 50V | 10nA | 700nm ~ 1100nm | 1.55mm2 | YES | - | - | - | 0.025mA | - | 6.1mm | 8.77mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() QSE773 ON Semiconductor | 111535 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Through Hole | Through Hole, Right Angle | Radial, Side View | 2 | 270.9mg | RECTANGULAR | - | -40°C~85°C | Bulk | 2011 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | DAYLIGHT FILTER | 8541.40.70.80 | 150mW | 1 | - | SINGLE | - | PIN | 150mW | 120° | 150mW | - | - | - | - | 7.6mm | 50ns | - | 50 ns | 32V | 920 nm | 32V | 32V | 30nA | - | - | YES | - | 5e-8s | - | 0.03mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() QSD2030 ON Semiconductor | 53220 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | 2 | 230.8mg | ROUND | Silicon | -40°C~100°C | Bulk | 2016 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | HIGH SENSITIVITY | - | 100mW | 1 | 1.3V | SINGLE | - | PIN | 100mW | 40° | - | 80mA | Clear | - | - | 5mm | 5ns | 1.3V | 5 ns | 50V | - | - | 50V | 10nA | 400nm ~ 1100nm | 1.55mm2 | YES | - | - | - | 0.015mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PD333-3B/H0/L2 Everlight Electronics Co Ltd | 10000 |
| - | 15 Weeks | - | - | Through Hole | Through Hole | Radial | 2 | - | ROUND | Silicon | -40°C~85°C | Bulk | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | 8541.40.60.50 | 150mW | 1 | - | SINGLE | - | PIN | - | 80° | - | - | - | - | - | 5mm | 45ns | - | 45 ns | 170V | - | - | 32V | 5nA | 840nm ~ 1100nm | 19.6mm2 | YES | - | - | - | 0.035mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD15-22C/TR8 Everlight Electronics Co Ltd | 5997 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | RECTANGULAR | - | -25°C~85°C | Tape & Reel (TR) | 2008 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 1 | - | SINGLE | - | PIN | 150mW | - | - | - | - | - | - | 2.8mm | 10ns | - | 10 ns | 32V | - | 32V | - | 10nA | 400nm ~ 1100nm | - | YES | - | - | - | 0.0065mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() QSE773E3R0 ON Semiconductor | 19000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole, Right Angle | Radial, Side View | 2 | 270.9mg | RECTANGULAR | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | DAYLIGHT FILTER | 8541.40.70.80 | 150mW | 1 | - | SINGLE | - | PIN | 150mW | 120° | - | - | - | - | - | - | 50ns | - | 50 ns | 32V | - | 32V | 32V | 30nA | - | - | YES | - | 5e-8s | - | 0.03mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFH 203 PFA OSRAM Opto Semiconductors Inc. | 50000 | - | Datasheet | 14 Weeks | - | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PIN | - | 150° | - | - | - | 5ns | 50V | - | - | - | - | - | - | - | - | - | 750nm ~ 1100nm | 1mm2 | - | - | - | 1nA | - | 0.62 A/W @ 850nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QSB34ZR ON Semiconductor | 12000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 9 hours ago) | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | 46.015mg | RECTANGULAR | Silicon | -25°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | DAYLIGHT FILTER | - | 150mW | 1 | - | SINGLE | - | PIN | 150mW | 120° | - | - | - | - | - | 4.4mm | 50ns | - | 50 ns | 32V | - | 32V | 32V | 30nA | 730nm ~ 1100nm | 6.5mm2 | YES | - | - | - | 0.037mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PD100MF0MP Sharp Microelectronics | 1346 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | Side View | 2 | - | ROUND | - | -30°C~85°C | Tape & Reel (TR) | 2007 | e4 | - | Obsolete | 3 (168 Hours) | - | Gold (Au) | - | - | - | 1 | - | SINGLE | - | - | 75mW | 40° | - | - | - | - | - | 1.6mm | 10ns | - | 10 ns | 20V | - | 20V | - | 10nA | 680nm ~ 1100nm | - | YES | - | - | - | 0.0006mA | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PD15-22B/TR8 Everlight Electronics Co Ltd | 33000 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | RECTANGULAR | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | yes | Active | 3 (168 Hours) | - | - | - | - | 150mW | 1 | - | SINGLE | - | PIN | 150mW | - | - | - | - | - | - | 2.8mm | 10ns | - | 10 ns | - | - | 32V | 32V | 10nA | 730nm ~ 1100nm | - | YES | - | - | - | 0.0065mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFH 203 FA OSRAM Opto Semiconductors Inc. | 10000 | - | Datasheet | 14 Weeks | - | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PIN | - | 40° | - | - | - | 5ns | 50V | - | - | - | - | - | - | - | - | - | 800nm ~ 1100nm | 1mm2 | - | - | - | 1nA | - | 0.6 A/W @ 850nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SFH 203 P OSRAM Opto Semiconductors Inc. | 2523 |
| Datasheet | 14 Weeks | - | - | - | Through Hole | Radial | - | - | - | - | -40°C~100°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PIN | - | 150° | - | - | - | 5ns | 50V | - | - | - | - | - | - | - | - | - | 400nm ~ 1100nm | 1mm2 | - | - | - | 1nA | - | 0.62 A/W @ 850nm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD95-21B/TR10 Everlight Electronics Co Ltd | 50000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | - | ROUND | Silicon | -25°C~85°C | Tape & Reel (TR) | 2005 | - | yes | Active | 3 (168 Hours) | - | - | - | 8541.40.60.50 | 150mW | 1 | - | SINGLE | - | PIN | - | - | - | 20mA | - | - | - | 1.9mm | 6ns | - | 6 ns | 32V | - | - | 32V | 10nA | 730nm ~ 1100nm | - | YES | - | - | - | 0.004mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD438C/S46 Everlight Electronics Co Ltd | 15480 |
| - | 15 Weeks | - | - | Through Hole | Through Hole | TO-226-2, TO-92-2 Long Body | 2 | - | CYLINDRICAL | - | -40°C~85°C | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | - | - | - | 8541.40.60.50 | 150mW | 1 | - | SINGLE | - | PIN | - | - | - | - | Clear | - | - | 4.8mm | 50ns | - | 50 ns | 170V | - | - | 32V | 5nA | 840nm ~ 1100nm | - | YES | - | - | - | 0.018mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PD204-6C Everlight Electronics Co Ltd | 1552300 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Radial | 1 | - | ROUND | - | -25°C~85°C | Bulk | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 250mW | 1 | - | SINGLE | - | PIN | - | - | - | - | Clear | - | - | 3mm | 6ns | - | 6 ns | 170V | - | - | 32V | 10nA | 400nm ~ 1100nm | 9mm2 | YES | - | - | - | 0.0035mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD70-01B/TR7 Everlight Electronics Co Ltd | 10 |
| - | 15 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | - | RECTANGULAR | Silicon | -25°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Active | 3 (168 Hours) | - | - | DAYLIGHT FILTER | 8541.40.60.50 | 150mW | 1 | - | SINGLE | - | PIN | 150mW | - | - | - | - | - | - | 4.4mm | 50ns | - | 50 ns | 32V | - | 32V | 32V | 5nA | 730nm ~ 1100nm | - | YES | - | - | - | 0.035mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD438B Everlight Electronics Co Ltd | 342000 | - | - | 15 Weeks | - | - | Through Hole | Through Hole | TO-226-2, TO-92-2 Long Body | 2 | - | RECTANGULAR | Silicon | -25°C~85°C | Bulk | 2008 | - | yes | Active | 1 (Unlimited) | - | - | - | 8541.40.60.50 | - | 1 | - | SINGLE | - | PIN | 150mW | - | - | - | - | - | 170V | 4.8mm | 50ns | - | 50 ns | 170V | - | 32V | - | 30nA | 840nm ~ 1100nm | - | YES | - | 5e-8s | 5nA | 0.018mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() QSB34CZR ON Semiconductor | 12000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | 46.015mg | RECTANGULAR | Silicon | -25°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | DAYLIGHT FILTER | - | 150mW | 1 | - | SINGLE | - | PIN | 150mW | 120° | - | - | - | - | - | 4.4mm | 50ns | - | 50 ns | 32V | - | 32V | 32V | 30nA | 400nm ~ 1100nm | 6.5mm2 | YES | - | - | - | 0.037mA | - | - | - | - | - | No | - | ROHS3 Compliant | - |