- Manufacturer
- Package / Case
- Mounting Type
- Operating Temperature
- Diode Type
- Spectral Range
- Viewing Angle
- Packaging
- Active Area
- Response Time
- Current - Dark (Typ)
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Case | Certificates | Dimensions | Front | Gross weight | Half Intensity Angle Degrees | LED lens | Max. off-state voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Optical power | Package | Product Status | Turn-off time | Turn-on time | Type of photoelement | Vr - Reverse Voltage | Wavelength of peak sensitivity | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Diode Type | Viewing angle | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Wavelength | Peak Wavelength | Dark current | Dark Current | Spectral Range | Active area | Active Area | Product | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q65110A2700 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A8147 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3001399-F TE Connectivity | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-632-008 Lumex | 11 |
| - | Through Hole | TO-18-2 Metal Can | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | 8ns | 60 V | - | 632nm | - | - | - | - | - | 1mm² | - | 200pA | Red | 0.4 A/W @ 632nm | ||
![]() Q65110A4263 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65110A2673 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A0250 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q65112A4785 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HUV-1100BGH Excelitas Technologies | In Stock | - | - | Through Hole | TO-100-10 Metal Can | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | 900nm | - | - | - | 250nm ~ 1150nm | - | 2.5mm Dia | - | - | Ultraviolet (UV) | 130 MV/W @ 900nm | ||
![]() FND-100QH Excelitas Technologies | In Stock | - | - | Through Hole | TO-5 | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | -40°C ~ 70°C | - | FND-100 | - | PIN | - | - | 1ns | 150 V | - | 850nm | - | - | - | 200nm ~ 1150nm | - | 5.1mm² | - | 10nA | Ultraviolet (UV) | 0.6 A/W @ 254nm, 0.6 A/W @ 850nm | ||
![]() ODA-450-001 Lumex | 17 |
| - | Through Hole | TO-39-4 Metal Can | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -25°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.87mm² | - | - | Blue/Green | - | ||
![]() SFH 2202 OSRAM | 4696 |
| - | - | 5.09 mm x 4 mm x 0.85 mm | - | - | - | - | - | 60 deg | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 16 V | - | - | - | - | SFH 2202 | - | - | - | - | - | - | 250 ns | - | 940 nm | - | 100 pA | - | - | - | PIN Photodiodes | - | - | - | ||
![]() ODD-450-002 Lumex | 15 |
| - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | 10ns | 60 V | - | 450nm | - | - | - | - | - | 5mm² | - | 1nA | Blue | 0.28 A/W @ 450nm | ||
![]() VTP7840TRH Excelitas Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ODD-632-002 Lumex | 13 |
| - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | - | - | - | - | - | - | - | - | Lumex Opto/Components Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | 10ns | 60 V | - | 632nm | - | - | - | - | - | 5mm² | - | 1nA | Red | 0.4 A/W @ 632nm | ||
![]() APX-SC00025 Advanced Photonix | 108 |
| Datasheet | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | - | Active | - | - | - | - | 20 V | - | - | - | - | - | 200nm ~ 380nm | - | 0.25mm2 | - | 300pA | - | 0.13 A/W @ 254nm | ||
![]() PDV-C406 Advanced Photonix | 56 |
| Datasheet | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | Active | - | - | - | 50ns | 100 V | - | 350nm ~ 820nm | - | - | - | 350nm ~ 820nm | - | 8mm2 | - | 5nA | - | 0.3 A/W @ 550nm | ||
![]() UDT-455UV Advanced Photonix | 287 |
| Datasheet | Through Hole | TO-5-8 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Bulk | - | Active | - | - | - | - | 5 V | - | - | - | - | - | 200nm ~ 1100nm | - | 5.1mm² | - | - | - | 0.14 A/W @ 254nm | ||
![]() VEMD4010X01 VISHAY | 5819 |
| - | - | - | 0805 | RoHS compliant | 2x1.25x0.7mm | flat | 0.016g | - | - | - | - | - | - | SMD | - | - | - | - | - | - | PIN photodiode | - | 910nm | -40...110°C | - | - | - | - | - | 55° | - | - | - | - | 550...1040nm | - | - | - | - | 0.42mm<sup>2</sup> | - | - | - | - | - | ||
![]() SFH 2400 ams OSRAM | In Stock | - | - | - | - | Smart DIL | - | - | - | 0.03g | - | transparent | 50V | - | - | - | SMD | - | 120mW | - | - | 5ns | 5ns | PIN IR photodiode | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | 380...1100nm | - | 1nA | - | - | 1mm<sup>2</sup> | - | - | - | - | - |