Lumex ODA-450-001
Lumex ODA-450-001
feed

Lumex ODA-450-001

Manufacturer No:

ODA-450-001

Manufacturer:

Lumex

Utmel No:

1498-ODA-450-001

Package:

TO-39-4 Metal Can

ECAD Model:

Description:

Through Hole -25°C ~ 100°C Wavelength: - TO-39-4 Metal Can 5.87mm² -

Quantity:

Unit Price: $70.988091

Ext Price: $70.99

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 24

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $70.988091

    $70.99

  • 10

    $66.969897

    $669.70

  • 100

    $63.179148

    $6,317.91

  • 500

    $59.602970

    $29,801.48

  • 1000

    $56.229217

    $56,229.22

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ODA-450-001 information

Specifications
Product Details
Lumex ODA-450-001 technical specifications, attributes, parameters and parts with similar specifications to Lumex ODA-450-001.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-39-4 Metal Can
  • Package
    Bulk
  • Mfr
    Lumex Opto/Components Inc.
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -25°C ~ 100°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Diode Type

    In electronic components, the parameter "Diode Type" refers to the specific type or configuration of a diode, which is a semiconductor device that allows current to flow in one direction only. There are various types of diodes, each designed for specific applications and functions. Common diode types include rectifier diodes, zener diodes, light-emitting diodes (LEDs), and Schottky diodes, among others. The diode type determines the diode's characteristics, such as forward voltage drop, reverse breakdown voltage, and maximum current rating, making it crucial for selecting the right diode for a particular circuit or application. Understanding the diode type is essential for ensuring proper functionality and performance in electronic circuits.

    -
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    -
  • Response Time

    the time taken for a circuit or measuring device, when subjected to a change in input signal, to change its state by a specified fraction of its total response to that change.

    -
  • Wavelength

    In electronic components, "wavelength" refers to the distance between two consecutive points of a wave, typically measured from peak to peak or trough to trough. It is a crucial parameter in understanding the behavior of electromagnetic waves and signals in various electronic devices. The wavelength of a signal is inversely proportional to its frequency, meaning that higher frequencies have shorter wavelengths and vice versa. Understanding the wavelength of signals is important for designing and optimizing electronic circuits, antennas, and communication systems.

    -
  • Spectral Range

    The parameter "Spectral Range" in electronic components refers to the range of frequencies or wavelengths within the electromagnetic spectrum that the component is designed to operate within or respond to. It indicates the specific range of electromagnetic radiation that the component can detect, transmit, or interact with effectively. Understanding the spectral range of an electronic component is crucial for ensuring its proper functionality and compatibility with the intended application or system. Different electronic components may have varying spectral ranges based on their design, materials used, and intended purpose.

    -
  • Active Area

    Active Area in electronic components refers to the specific region where active functions occur within a device, such as a semiconductor. This area is critical for the operation of the component, often containing the elements responsible for amplification, switching, or signal processing. The size and characteristics of the Active Area can greatly influence the performance, efficiency, and power handling of the electronic component. It is a key parameter in the design and evaluation of integrated circuits and other electronic devices.

    5.87mm²
  • Current - Dark (Typ)

    The parameter "Current - Dark (Typ)" in electronic components refers to the typical amount of current that flows through a component when it is in a dark or non-illuminated state. This parameter is commonly associated with optoelectronic devices such as photodiodes, phototransistors, and photovoltaic cells. The current generated in these devices in the absence of light is known as dark current, which can be caused by thermal effects or other factors. Understanding the dark current characteristics of a component is important for designing circuits and systems that rely on light detection or energy conversion.

    -
  • Color - Enhanced

    Color - Enhanced is a parameter in electronic components that refers to a feature or characteristic of the component related to color display or enhancement. This parameter typically indicates that the component is designed to provide improved color accuracy, vibrancy, or clarity in visual displays. It may involve technologies such as color calibration, color gamut expansion, or color enhancement algorithms to ensure that the colors displayed by the component are more vivid and true to life. Overall, the "Color - Enhanced" parameter signifies that the electronic component is optimized for delivering high-quality and visually appealing color performance in applications such as displays, cameras, or other visual output devices.

    Blue/Green
  • Responsivity @ nm

    Responsivity @ nm is a parameter used to describe the sensitivity of an electronic component, such as a photodetector or sensor, to light at a specific wavelength (nm represents nanometers, a unit of measurement for wavelength). It indicates how efficiently the component converts incident light at that particular wavelength into an electrical signal. A higher responsivity value at a specific wavelength indicates that the component is more sensitive to light at that wavelength. Understanding the responsivity at different wavelengths is crucial for selecting the right component for applications where specific wavelengths of light need to be detected or measured accurately.

    -
0 Similar Products Remaining

ODA-450-001 Overview

It is necessary to place the photodiodes into TO-39-4 Metal Can packages in order to protect them from damage.

ODA-450-001 Features

Operating Temperature: -25°C ~ 100°C
Diode Type: -
Spectral Range: -
Response Time: -
Viewing Angle: -
Responsivity @ nm: -

ODA-450-001 Applications

There are a lot of Lumex
ODA-450-001 Photodiodes applications.


  • Electronic Equipment
  • Industrial Automation
  • Machine Controls
  • Light Barriers
  • Vision Controls
  • Measurement Levelling
  • High speed photo detectors
  • Health Monitoring
  • Heart Rate Monitoring
  • Pulse Oximetry