- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Power Supplies | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Quiescent Current | Accuracy | Resolution | Sampling Rate | Sensor Type | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADT6401SRJZ-RL7 Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | ADT6401 | Active Low | 6 | - | - | - | - | Open Drain | 20mA | 3/5V | - | - | SOLDER | - | 50μA | 50μA | - | 11 | - | ±6°C | 1.375 B | 1.67 sps | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | Programmable | Yes | Cold Hot | Selectable Trip Point | - | 1.3mm | 3mm | 1.7mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TC620CEOA Microchip Technology | 2 |
| Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Industrial grade | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | TC620 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | - | 1mA | - | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | - | 1.5mm | 5mm | 3.99mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC620CVOA Microchip Technology | 2000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C | Tube | 1998 | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | TC620 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | Serial | SOLDER | - | 270μA | - | 1mA | - | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | - | 1.5mm | 5mm | 3.99mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC622EOA Microchip Technology | 2000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Industrial grade | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 4.5V~18V | - | - | - | - | - | - | TC622 | Active High | - | - | - | 3.9 mm | - | Push-Pull | - | - | - | - | SOLDER | - | 600μA | - | 600μA | - | - | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | No | Hot | - | - | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC650AGVUA Microchip Technology | 9 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | TC650 | Active Low | - | 1 | 3mm | 3 mm | 2.3V | Digital | - | - | - | SPI, Serial | SOLDER | - | 50μA | 50μA | 5mA | - | - | ±3°C | - | - | - | Fault, OverTemp, PWM | - | 5.5V | 2.8V | PLASTIC | 65°C | No | Hot | Fan Controller | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC620CEOA713 Microchip Technology | 2495 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | TC620 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | - | 1mA | - | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | - | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD22105ARZ-REEL7 Analog Devices Inc. | 1858 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~150°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.7V~7V | - | - | - | - | - | - | AD22105 | Active High | 8 | - | - | 6 mm | - | Open Collector | 10mA | 2.7/7V | - | - | SOLDER | - | 120μA | 120μA | - | - | - | ±2°C | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | Programmable | No | Hot | Selectable Trip Point | - | 1.5mm | 5mm | 4mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TC6501P115VCTTR Microchip Technology | 3000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 40 | TC650 | Active Low | 5 | - | - | - | 2.16V | Open Drain | 20mA | - | - | Serial | - | ANALOG CIRCUIT | 17μA | - | 20mA | - | - | ±6°C | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 115°C | Yes | Hot | - | - | 1.3mm | 3.1mm | 1.75mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC622VAT Microchip Technology | 132 |
| Datasheet | 12 Weeks | - | - | Surface Mount, Through Hole | Through Hole | TO-220-5 | - | 5 | - | -40°C~125°C | Bulk | - | e3 | yes | Active | 1 (Unlimited) | 5 | Through Hole | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 4.5V~18V | - | - | - | - | - | - | TC622 | Active High | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | 600μA | - | 600μA | - | - | ±5°C | - | - | Temperature | OverTemp, OverTemp | - | 18V | 4.5V | PLASTIC | Programmable | No | Hot | - | - | 9.02mm | 10.67mm | 4.83mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P085VCTTR Microchip Technology | 422 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | TS 16949 | - | 570mW | 2.7V~5.5V | - | - | - | - | - | - | TC650 | Active Low | - | - | - | 1.63 mm | 2.16V | Open Drain | 20mA | - | - | - | - | - | 17μA | - | 20mA | - | - | ±6°C | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 85°C | Yes | Hot | - | - | 1.2954mm | 3.0988mm | 2.9972mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC6501P105VCTTR Microchip Technology | 20016 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 40 | TC650 | Active Low | 5 | - | - | - | 2.16V | Open Drain | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | 17μA | 20mA | - | - | ±6°C | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 105°C | Yes | Hot | - | - | 1.1mm | 2.95mm | 1.63mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP709AIDBVR Texas Instruments | 12100 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 5 | - | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | TMP709 | Active Low | - | - | - | - | - | Open Drain | 20mA | - | 1 | - | - | ANALOG CIRCUIT | 40μA | - | 20mA | - | 25μA | ±3°C | - | - | - | OverTemp | - | 5.5V | 2.7V | - | Programmable | Yes | Hot | Selectable Trip Point | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P125VCTTR Microchip Technology | 2921 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 40 | TC650 | Active Low | 5 | - | - | - | - | Open Drain | 20mA | - | - | - | - | ANALOG CIRCUIT | 17μA | - | 20mA | - | - | ±6°C | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 125°C | Yes | Hot | - | - | 1.1mm | 2.95mm | 1.63mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP01FSZ Analog Devices Inc. | 200 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -55°C~125°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | TTL COMPATIBLE, CMOS COMPATIBLE | - | - | 4.5V~13.2V | - | - | - | - | - | - | TMP01 | Active High | 8 | - | - | 3.9 mm | 1.49V | Open Collector | 50mA | 5/12V | - | - | SOLDER | - | 500μA | 500μA | 2mA | - | - | ±1°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | Programmable | Yes | Cold Hot | - | - | 1.5mm | 5mm | 4mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD22105ARZ Analog Devices Inc. | 43 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~150°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.7V~7V | - | - | - | - | - | - | AD22105 | Active High | 8 | - | - | 6 mm | 250mV | Open Collector | 10mA | 2.7/7V | - | - | SOLDER | - | 120μA | 120μA | 10mA | - | - | ±2°C | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | Programmable | No | Hot | Selectable Trip Point | - | 1.5mm | 5mm | 4mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP01FPZ Analog Devices Inc. | 6666 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | -55°C~125°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | TTL COMPATIBLE, CMOS COMPATIBLE | - | - | 4.5V~13.2V | - | - | - | - | - | - | TMP01 | Active High | 8 | - | - | - | 1.49V | Open Collector | 50mA | 5/12V | - | - | SOLDER | - | 500μA | 500μA | 2mA | - | - | ±1°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | Programmable | Yes | Cold Hot | - | - | 3.3mm | 9.27mm | 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP708AIDBVT Texas Instruments | 1250 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 5 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | TMP708 | Active Low | - | - | - | - | - | Open Drain | 20mA | - | 1 | - | - | ANALOG CIRCUIT | 40μA | - | - | - | 25μA | ±3°C | - | - | - | OverTemp | - | 5.5V | 2.7V | - | Programmable | Yes | Hot | Selectable Trip Point | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9501PT-115E/OT Microchip Technology | 52999 | - | - | 12 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Matte Tin (Sn) - annealed | - | - | - | 3V~6V | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | Open Drain | 20mA | - | - | - | - | - | 25μA | 25μA | - | - | - | ±6°C | - | - | Temperature | OverTemp | - | - | - | PLASTIC | 115°C | Yes | Hot | - | - | 1.2954mm | 3.0988mm | 1.8034mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC620CVOA713 Microchip Technology | 1950 |
| Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | TC620 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | SOLDER | - | 270μA | - | 1mA | - | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | - | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP300BIDCKT Texas Instruments | 7 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | -40°C~150°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | 8542.39.00.01 | - | 1.8V~18V | - | - | - | - | - | - | TMP300 | Active Low | - | - | - | - | - | Open Drain | - | 3.3V | - | Analog | SOLDER | - | 110μA | - | 5mA | - | 110μA | ±6°C | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 1.8V | PLASTIC | Programmable | No | Hot | Selectable Trip Point | 210000 Ω | 1.1mm | 2mm | 1.25mm | 900μm | - | - | No SVHC | ROHS3 Compliant | Lead Free |