- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Base Part Number | Output | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Quiescent Current | Accuracy | Current - Supply | Resolution | Sensor Type | Input Characteristics | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Number of Segments | Housing | Multiplexed Display Capability | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP9502PT-095E/OT Microchip Technology | 2068 |
| - | 9 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | - | - | - | 3V~6V | - | - | - | - | - | - | Active High | - | - | - | - | Push-Pull | 20mA | - | - | - | - | SOLDER | 25μA | 25μA | - | - | ±6°C | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 95°C | Yes | Hot | - | 1.3mm | 3.1mm | 1.8mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC2996CDD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.25V~5.5V | - | - | - | - | - | LTC2996 | Active High, Active Low | 10 | 3mm | 3 mm | - | Open Drain | - | - | 3.3V | - | - | SOLDER | - | - | - | - | ±2°C | 200μA | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | - | PLASTIC | - | -20°C 70°C | No | Cold Hot | Utilizes External Sensor | - | - | - | - | 0.75mm | - | - | ROHS3 Compliant | - | ||
![]() LM26CIM5X-TPA Texas Instruments | 57 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE | - | - | 2.7V~5.5V | - | - | - | - | - | LM26 | Active Low | - | 2.9mm | 1.6 mm | - | Open Drain | - | - | - | - | - | SOLDER | 16μA | - | - | 40μA | ±3°C | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 85°C | Yes | Hot | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC624CPA Microchip Technology | 9 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Commercial grade | 0°C~70°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~4.5V | - | - | - | - | - | TC624 | Active High, Active Low | - | 9.5mm | 7.62 mm | - | Push-Pull | - | 3.3V | - | - | - | SOLDER | 170μA | - | 300μA | - | ±5°C | - | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 4.5V | 2.7V | - | PLASTIC | - | Programmable | No | Hot | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM57CISDX-5/NOPB Texas Instruments | 4500 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | Matte Tin (Sn) | - | - | - | 2.4V~5.5V | DUAL | - | 260 | 1 | 0.5mm | LM57 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | - | - | - | 1 | Analog | - | 24μA | - | 5mA | 24μA | ±2.3°C | - | - | - | - | OverTemp, OverTemp | - | 5.5V | 2.4V | - | - | - | Programmable | Yes | Hot | Selectable Trip Point, Trip Test | 800μm | 2.5mm | 2.5mm | 800μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC650ACVUATR Microchip Technology | 9 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.8V~5.5V | - | - | - | - | - | TC650 | Active Low | - | 3mm | 3 mm | - | Digital | - | - | - | - | - | SOLDER | 50μA | - | 5mA | - | ±3°C | - | - | - | - | Fault, OverTemp, PWM | - | - | - | - | PLASTIC | - | 45°C | No | Hot | Fan Controller | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC651ACVUA Microchip Technology | 100 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | Active Low | - | 3mm | 3 mm | 2.3V | Digital | - | - | - | 1 | SPI, Serial | SOLDER | 50μA | 90μA | 5mA | - | ±3°C | - | - | - | - | Fault, OverTemp, PWM | - | - | - | - | PLASTIC | - | 45°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9502PT-125E/OT Microchip Technology | 60 |
| - | 9 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | 3V~6V | - | - | - | - | - | - | Active High | - | - | - | - | Push-Pull | 20mA | - | - | - | - | - | 25μA | 25μA | - | - | ±6°C | - | - | Temperature | - | OverTemp | - | - | - | - | PLASTIC | - | 125°C | Yes | Hot | - | 1.3mm | 3.1mm | 1.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-SPA Texas Instruments | 1120 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | NEGATIVE/POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE | - | - | 2.7V~5.5V | - | - | - | - | - | LM26 | Active Low | - | 2.9mm | 1.6 mm | 5.5V | Open Drain | - | - | - | - | - | - | 16μA | 20μA | - | 40μA | ±3°C | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 75°C | Yes | Hot | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TC650BEVUATR Microchip Technology | 37 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.8V~5.5V | - | - | - | - | - | TC650 | Active Low | - | 3mm | 3 mm | - | Digital | - | - | - | - | - | SOLDER | 50μA | - | 5mA | - | ±3°C | - | - | - | - | Fault, OverTemp, PWM | - | - | - | - | PLASTIC | - | 55°C | No | Hot | Fan Controller | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM57TSPWRQ1 Texas Instruments | 16 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Automotive grade | -50°C~160°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.4V~5.5V | DUAL | GULL WING | - | 1 | 0.65mm | LM57 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | Analog | - | - | - | - | - | ±2.3°C | 26μA | - | - | STANDARD | OverTemp, OverTemp | - | - | - | 1 | - | NO | Programmable | No | Hot | Selectable Trip Point, Trip Test | 1.2mm | 3mm | 4.4mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5X-NPA/NOPB Texas Instruments | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | CMOS COMPATIBLE | - | - | 2.7V~5.5V | - | - | - | - | - | LM26 | Active Low | - | - | - | - | Open Drain | - | - | - | - | Analog | SOLDER | 16μA | - | - | 40μA | ±3°C | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 45°C | Yes | Hot | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC6502P055VCTTR Microchip Technology | 9 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | TS 16949 | - | 570mW | 2.7V~5.5V | - | - | - | - | - | TC650 | Active High | - | - | 1.63 mm | - | Push-Pull | 20mA | - | - | - | - | - | 17μA | - | 20mA | - | ±4°C | - | - | Temperature | - | OverTemp | - | 5.5V | 2.7V | - | - | - | 55°C | Yes | Hot | - | 1.3mm | 3.1mm | 1.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() BDJ0600HFV-TR ROHM Semiconductor | 2392 | - | Datasheet | 10 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | Active Low | - | 1.6mm | 1.2 mm | - | Open Drain | 5mA | - | 2.8V | - | - | SOLDER | 7.5μA | 7.5μA | 1.2mA | - | ±2.5°C | - | - | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | - | - | - | 60°C | No | Hot | - | - | - | - | - | 0.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() LM26CIM5X-XHA Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE | - | - | 2.7V~5.5V | - | - | - | - | - | LM26 | Active Low | - | 2.9mm | 1.6 mm | - | Open Drain | - | - | - | - | - | SOLDER | 16μA | - | - | 40μA | ±3°C | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 100°C | Yes | Hot | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC651AGVUA Microchip Technology | 9 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | Active Low | - | 3mm | 3 mm | 2.3V | Digital | 90μA | - | - | 1 | Serial | SOLDER | 90μA | - | 5mA | - | ±3°C | - | 1.5 B | - | - | Fault, OverTemp, PWM | - | - | - | - | PLASTIC | - | 65°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM26LVCISD-145/NOPB Texas Instruments | 7 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | IT ALSO HAS ACCURACY MINUS 2.3, 2.2 AND 1.7 | 8542.39.00.01 | - | 1.6V~5.5V | - | - | - | - | - | LM26 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | 7mA | 5.5V | 1.8/5V | - | Analog | SOLDER | 8μA | - | 7mA | 8μA | ±2.2°C | - | - | - | - | OverTemp, OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 1.6V | - | - | - | 145°C | No | Hot | Trip Test | 8mm | 2.5mm | 2.2mm | 800μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM26LVCISD-115/NOPB Texas Instruments | 7 |
| - | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | IT ALSO HAS ACCURACY MINUS 2.3, 2.2 AND 1.7 | 8542.39.00.01 | - | 1.6V~5.5V | - | - | - | - | - | LM26 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | 7mA | - | 1.8/5V | - | Analog | SOLDER | 8μA | - | 7mA | 8μA | ±2.2°C | - | - | - | - | OverTemp, OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 1.6V | - | - | - | 115°C | No | Hot | Trip Test | 8mm | 2.5mm | 2.2mm | 800μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC653BEVUATR Microchip Technology | 37 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | - | 2.8V~5.5V | - | - | - | - | - | - | Active Low | - | 3mm | 3 mm | - | - | - | - | - | - | - | SOLDER | - | 90μA | 5mA | - | ±2.5°C | 50μA | - | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 30°C 45°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5X-PHA Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE | - | - | 2.7V~5.5V | - | - | - | - | - | LM26 | Active Low | - | 2.9mm | 1.6 mm | - | Open Drain | - | - | - | - | - | SOLDER | 16μA | - | - | 40μA | ±3°C | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 50°C | Yes | Hot | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |