- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Mfr | Package | Product Status | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Output | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Current | Quiescent Current | Accuracy | Current - Supply | Supply Current-Max (Isup) | Sensor Type | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC652BEVUATR Microchip Technology | 25 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | PWM OUTPUT | - | - | 2.8V~5.5V | - | - | - | - | - | - | TC652 | Active Low | - | 3mm | 3 mm | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | 90μA | 5mA | - | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 30°C 45°C | No | Hot | Fan Controller | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC624VOA713 Microchip Technology | 25 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~4.5V | - | - | - | - | - | - | TC624 | Active High, Active Low | - | - | 3.9 mm | - | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | 170μA | - | - | 300μA | - | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 4.5V | 2.7V | PLASTIC | Programmable | No | Hot | - | - | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC623CVOA713 Microchip Technology | 37 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | - | 2.7V~4.5V | - | - | - | - | - | - | TC623 | Active High | - | - | 3.9 mm | - | Push-Pull | 1mA | 3.3V | - | - | - | - | - | - | SOLDER | - | 150μA | - | - | 250μA | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 4.5V | 2.7V | PLASTIC | Programmable | No | Cold Hot | - | - | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9503NT-015E/OT Microchip Technology | 2670 |
| - | 9 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~6V | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | - | - | - | 25μA | - | 25μA | - | - | ±4°C | - | - | Temperature | UnderTemp | - | - | - | PLASTIC | -15°C | Yes | Cold | - | 1.3mm | - | 3.1mm | 1.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM27CIM5-1HJ Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | LM27 | Active Low | - | 2.9mm | 1.6 mm | - | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | 15μA | - | - | - | 40μA | ±3°C | - | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 130°C | Yes | Hot | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() S-5844A70CB-A4T2U3 ABLIC U.S.A. Inc. | 5394 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | 1mm | 1 mm | - | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | ±2.5°C | 180nA | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | No | - | - | - | - | - | - | - | 0.38mm | - | - | RoHS Compliant | - | ||
![]() TC6502P105VCTTR Microchip Technology | 25 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | - | - | - | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 135°C | -55°C | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | TC650 | Active High | - | - | - | - | Push-Pull | 20mA | - | - | - | - | - | 5.5V | 2.7V | - | - | 17μA | - | - | 20mA | - | ±6°C | 17μA | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 105°C | Yes | Hot | - | 1.3mm | - | 3.1mm | 1.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() TMP01EP Analog Devices Inc. | 2 |
| Datasheet | - | - | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | - | - | 8-PDIP | - | Analog Devices Inc. | Bulk | Active | Compliant | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 13.2 V | - | - | - | - | - | - | - | Active High | - | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | ±1°C | 500μA | - | - | OverTemp, UnderTemp | - | - | - | - | Programmable | Yes | Cold, Hot | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP9502PT-105E/OT Microchip Technology | 1320 |
| - | 8 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~6V | - | - | - | - | - | - | - | Active High | - | - | - | - | Push-Pull | 20mA | - | - | - | - | - | - | - | - | - | 25μA | - | 25μA | - | - | ±6°C | - | - | Temperature | OverTemp | - | - | - | PLASTIC | 105°C | Yes | Hot | - | 1.2954mm | - | 3.0988mm | 1.8034mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BDE1204G-TR ROHM Semiconductor | 2340 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 5-SSOP | - | - | - | - | - | - | -30°C~130°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 130°C | -30°C | - | - | 540mW | 2.9V~5.5V | - | - | - | - | - | - | - | Active Low | - | - | - | 1.75V | Open Drain | 5mA | - | - | - | - | - | 5.5V | 2.9V | - | - | 16μA | - | 16μA | 1.2mA | - | ±4°C | 16μA | - | - | OverTemp, VTemp | - | 5.5V | 2.9V | - | 120°C | No | Hot | - | 1.1mm | - | 2.9mm | 1.6mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM26LVCISD-120/NOPB Texas Instruments | 7 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | - | - | - | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | - | - | IT ALSO HAS ACCURACY MINUS 2.3, 2.2 AND 1.7 | 8542.39.00.01 | - | 1.6V~5.5V | - | - | - | - | - | - | LM26 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | 7mA | - | 1.8/5V | - | - | Analog | - | - | SOLDER | - | 8μA | - | - | 7mA | 8μA | ±2.2°C | - | - | - | OverTemp, OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 1.6V | - | 120°C | No | Hot | Trip Test | 8mm | - | 2.5mm | 2.2mm | 800μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC653ACVUATR Microchip Technology | 9 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | PWM OUTPUT | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | Active Low | - | 3mm | 3 mm | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | 90μA | 5mA | - | ±2.5°C | 50μA | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 25°C 35°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9503PT-005E/OT Microchip Technology | 2632 |
| - | 9 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~6V | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | - | - | - | 25μA | - | 25μA | - | - | ±4°C | - | - | Temperature | UnderTemp | - | - | - | - | 5°C | Yes | Cold | - | 1.3mm | - | 3.1mm | 1.8mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX6665ASA70 Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | 8 | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | MAX6665 | Active High, Active Low | 8 | - | - | 24V | Open Drain, Push-Pull | 250mA | 5.5V | 3/5V | 2.7V | - | Logic | - | - | - | ANALOG CIRCUIT | 65μA | - | 65μA | 250mA | - | ±3°C | - | 0.2mA | - | FanOn, FanOut, OverTemp, Warn | - | - | - | - | 70°C | Yes | Hot | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SM72480SDE-125/NOPB Texas Instruments | 438 |
| - | 6 Weeks | - | - | - | Surface Mount | 6-WDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -50°C~150°C | Tape & Reel (TR) | - | SolarMagic™ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | - | SHORT CIRCUIT PROTECTTION | - | - | 1.6V~5.5V | - | - | - | - | - | - | SM72480 | Active High, Active Low | - | 2.5mm | 2.2 mm | - | Open Drain, Push-Pull | - | - | 1.8/5V | - | - | - | - | - | SOLDER | - | - | - | - | - | - | ±2.2°C | 8μA | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | - | 125°C | No | Hot | - | - | - | - | - | - | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() BDE0900G-TR ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | BDE0900G-TR | - | - | - | - | - | -30°C~130°C | Tape & Reel (TR) | 2008 | - | - | yes | Not For New Designs | 1 (Unlimited) | 5 | SMD/SMT | - | - | - | - | - | - | - | - | 2.9V~5.5V | - | - | - | - | - | - | - | Active Low | - | - | - | 1.75V | Open Drain | 5mA | - | 3V | - | - | - | - | - | - | - | 16μA | - | 16μA | - | - | ±4°C | - | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | - | 90°C | No | Hot | - | 1.25mm | - | 2.9mm | 1.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LM26LVCISD-110/NOPB Texas Instruments | 11 |
| - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | - | - | - | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | - | - | IT ALSO HAS ACCURACY MINUS 2.3, 2.2 AND 1.7 | 8542.39.00.01 | - | 1.6V~5.5V | - | - | - | - | - | - | LM26 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | 7mA | - | 1.8/5V | - | - | Analog | - | - | SOLDER | - | 8μA | - | - | 7mA | 8μA | ±2.2°C | - | - | - | OverTemp, OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 1.6V | - | 110°C | No | Hot | Trip Test | 8mm | - | 2.5mm | 2.2mm | 800μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM57BISDX-10/NOPB Texas Instruments | 510 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 2.4V~5.5V | DUAL | - | 260 | 1 | - | 0.5mm | LM57 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | 1 | Analog | - | - | - | - | 24μA | - | - | 5mA | 24μA | ±1.5°C | - | - | - | OverTemp, OverTemp | - | 5.5V | 2.4V | - | Programmable | Yes | Hot | Selectable Trip Point, Trip Test | 800μm | - | 2.5mm | 2.5mm | 800μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC2996IDD#TRPBF Linear Technology/Analog Devices | 7500 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | LTC2996 | Active High, Active Low | 10 | 3mm | 3 mm | - | Open Drain | - | - | 3.3V | - | - | - | - | - | SOLDER | - | - | - | - | - | - | ±2°C | 200μA | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | -20°C 70°C | No | Cold Hot | Utilizes External Sensor | - | - | - | - | - | 0.75mm | - | - | ROHS3 Compliant | - | ||
![]() TC622COA713 Microchip Technology | 16 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | TC622 | Active High | - | - | 3.9 mm | - | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | 600μA | - | - | 600μA | - | ±5°C | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | No | Hot | - | - | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free |