- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Current | Quiescent Current | Accuracy | Current - Supply | Input Characteristics | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Number of Segments | Housing | Multiplexed Display Capability | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP303BDRLR Texas Instruments | 7500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 1.4V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | TMP303 | Active High | 6 | - | - | - | - | Push-Pull | 8mA | - | - | - | 1.4V | 1 | - | - | ANALOG CIRCUIT | 4μA | - | - | - | 3.5μA | ±1°C | - | - | OverTemp | - | - | - | - | - | - | 55°C | Yes | Hot | Selectable Hysteresis | 600μm | - | 1.6mm | 1.2mm | 550μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC621HEOA713 Microchip Technology | 25 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | NEGATIVE ppm/°C | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | - | TC621 | Active Low | - | - | - | - | 3.9 mm | Push-Pull | 1mA | - | - | - | - | - | - | SOLDER | - | 270μA | - | - | 1mA | - | ±3°C | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | - | PLASTIC | - | Programmable | Yes | Cold Hot | - | - | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM26LVCISD-130/NOPB Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | IT ALSO HAS ACCURACY MINUS 2.3, 2.2 AND 1.7 | 8542.39.00.01 | - | 1.6V~5.5V | - | - | - | - | - | - | - | LM26 | Active High, Active Low | - | - | - | 2.5mm | 2.2 mm | Open Drain, Push-Pull | 7mA | - | - | 1.8/5V | - | - | Analog | SOLDER | - | 8μA | - | - | 7mA | 8μA | ±2.2°C | - | - | OverTemp, OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 1.6V | - | - | - | 130°C | No | Hot | Trip Test | - | - | - | - | - | 0.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP01FS-REEL7 Analog Devices Inc. | 2 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | TTL COMPATIBLE, CMOS COMPATIBLE | - | - | 4.5V~13.2V | - | - | - | - | - | - | - | TMP01 | Active High | - | - | - | 4.9mm | 3.9 mm | Open Collector | 50mA | - | - | 5/12V | - | - | - | SOLDER | - | 500μA | - | - | - | - | ±1°C | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | - | PLASTIC | - | Programmable | Yes | Cold Hot | - | - | - | - | - | - | 1.55mm | No | - | Non-RoHS Compliant | - | ||
![]() LM27CIM5-ZHJ Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~150°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | LM27 | Active Low | - | - | - | 2.9mm | 1.6 mm | Open Drain | - | 5.5V | - | - | - | - | - | SOLDER | - | 15μA | - | - | - | 40μA | ±3°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 120°C | Yes | Hot | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SM72480SDE-120/NOPB Texas Instruments | 254 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -50°C~150°C | Tape & Reel (TR) | - | SolarMagic™ | e3 | yes | Active | 1 (Unlimited) | 6 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | SHORT CIRCUIT PROTECTTION | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | SM72480 | Active High, Active Low | - | - | - | - | - | Open Drain, Push-Pull | 7mA | - | - | 1.8/5V | - | - | - | SOLDER | - | 8μA | - | 8μA | 7mA | 8μA | ±2.2°C | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 1.6V | - | - | - | 120°C | No | Hot | - | 8mm | - | 2.5mm | 2.2mm | 800μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S-5844A63DB-M5T1U3 ABLIC U.S.A. Inc. | 20 |
| Datasheet | 18 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2.5°C | 180nA | - | OverTemp | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5844A75AD-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2.5°C | 180nA | - | OverTemp | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5841A70A-I6T1U ABLIC U.S.A. Inc. | 20 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 6-SMD, Flat Leads | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5841 | e3 | - | Active | 1 (Unlimited) | - | - | - | TIN | CMOS OUTPUT | - | - | 2.2V~10V | - | - | - | - | - | - | - | - | Active High | - | - | - | 1.6mm | 1.57 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 9400μA | - | ±2.5°C | 20μA | - | OverTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | - | - | - | 70°C | Yes | - | Fan Controller | - | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() S-5842ABAAA-I6T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Flat Leads | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5842A | e3 | - | Not For New Designs | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Active High, Active Low | - | - | - | 1.6mm | 1.57 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | ±2.2°C | 3.2mA | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | - | - | - | 62°C | No | - | Fan Controller | - | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() S-5842ABAAV-I6T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Flat Leads | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5842A | e3 | - | Not For New Designs | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 1.6mm | 1.57 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | ±2.2°C | 3.2mA | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | - | - | - | 65°C | No | - | Fan Controller | - | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() S-5842AAAL-M6T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23-6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5842A | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2.2°C | 3.2mA | - | - | - | - | - | - | - | - | 45°C | No | - | Fan Controller | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5842AAAAF-M6T1S ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5842A | - | no | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | ±2.2°C | 3.2mA | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | - | - | - | 95°C | No | - | Fan Controller | - | - | - | - | - | 1.175mm | - | - | RoHS Compliant | - | ||
![]() TMP300AIDCKTG4 Texas Instruments | 9 |
| - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | -40°C~150°C | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~18V | - | - | - | - | - | - | - | TMP300 | Active Low | - | - | - | - | - | Open Drain | - | - | - | 3.3V | - | - | Analog | SOLDER | - | 110μA | - | - | 5mA | 110μA | ±4°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 1.8V | - | PLASTIC | - | Programmable | Yes | Hot | Trip Test | 900μm | - | 2mm | 1.25mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM27CIM5-ZHJ/NOPB Texas Instruments | 15609 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | LM27 | Active Low | - | - | - | - | - | Open Drain | - | - | - | - | - | - | Analog | SOLDER | - | 15μA | - | - | - | 40μA | ±3°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 120°C | Yes | Hot | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM57FSPWQ1 Texas Instruments | 3000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Automotive grade | -50°C~160°C | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.4V~5.5V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | LM57 | Active High, Active Low | - | - | - | - | - | Open Drain, Push-Pull | 5mA | - | - | - | - | - | Analog | - | - | 26μA | - | - | - | - | ±2.3°C | - | STANDARD | OverTemp, OverTemp | - | - | - | 1 | - | NO | Programmable | No | Hot | Selectable Trip Point, Trip Test | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC622VOA713 Microchip Technology | 9 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | TC622 | Active High | - | - | - | - | 3.9 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | 600μA | - | - | 600μA | - | ±5°C | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 4.5V | - | PLASTIC | - | Programmable | No | Hot | - | - | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP303CDRLR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.4V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | TMP303 | Active High | - | - | - | - | - | Push-Pull | 8mA | 3.6V | - | - | 1.4V | 1 | - | - | ANALOG CIRCUIT | 4μA | - | - | - | - | ±1°C | - | - | OverTemp | - | - | - | - | - | - | 60°C | Yes | Hot | Selectable Hysteresis | 600μm | - | 1.6mm | 1.2mm | 550μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6501UKP045 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -55°C~135°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | MAX6501 | Active Low | 5 | R-PDSO-G5 | Not Qualified | - | - | Open Drain | - | - | 5.5V | - | 2.7V | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | - | ±4°C | 30μA | - | OverTemp | - | - | - | - | - | - | 45°C | Yes | Hot | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6502UKP065 T Maxim Integrated | 2098 | - | Datasheet | 12 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -55°C~135°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | - | Active High | 5 | R-PDSO-G5 | Not Qualified | - | - | Push-Pull | - | - | 5.5V | - | 2.7V | - | Logic | - | ANALOG CIRCUIT | - | - | - | - | - | ±4°C | 30μA | - | OverTemp | - | - | - | - | - | - | 65°C | Yes | Hot | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | - | - | ROHS3 Compliant | Lead Free |