- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Current | Quiescent Current | Accuracy | Current - Supply | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6502UKP045 T Maxim Integrated | 29455 | - | Datasheet | - | - | - | - | - | SOT-23-5 | YES | - | 125°C | -55°C | - | Strip | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | NOT SPECIFIED | - | - | 5 | R-PDSO-G5 | Not Qualified | - | - | - | - | - | 5.5V | - | MILITARY | 2.7V | Logic | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6517UKP085 T Maxim Integrated | In Stock | - | - | 6 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | - | Analog, Logic | SOLDER | - | 22μA | - | - | - | - | ±2.5°C | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 85°C | Yes | Hot | - | - | - | - | - | - | 1.17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6502UKP125 T Maxim Integrated | 1000 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -55°C~135°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | - | Active High | 5 | R-PDSO-G5 | Not Qualified | - | - | Push-Pull | - | - | 5.5V | - | - | 2.7V | - | - | ANALOG CIRCUIT | - | 20mA | - | - | - | ±6°C | 30μA | OverTemp | - | - | - | - | 125°C | Yes | Hot | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6502UKP095 T Maxim Integrated | 2500 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -55°C~135°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | NOT SPECIFIED | MAX6502 | Active High | 5 | R-PDSO-G5 | Not Qualified | - | - | Push-Pull | - | - | 5.5V | - | - | 2.7V | - | - | ANALOG CIRCUIT | - | - | - | - | - | ±6°C | 30μA | OverTemp | - | - | - | - | 95°C | Yes | Hot | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6517UKP075 T Maxim Integrated | In Stock | - | - | 6 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | - | Analog, Logic | SOLDER | - | 22μA | - | - | - | - | ±2.5% | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 75°C | Yes | Hot | - | - | - | - | - | - | 1.17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6502UKP085 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -55°C~135°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | NOT SPECIFIED | MAX6502 | Active High | 5 | R-PDSO-G5 | Not Qualified | - | - | Push-Pull | - | - | 5.5V | - | - | 2.7V | - | - | ANALOG CIRCUIT | - | 20mA | - | - | - | ±6°C | 30μA | OverTemp | - | - | - | - | 85°C | Yes | Hot | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP095 T Maxim Integrated | In Stock | - | - | 6 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~125°C | Strip | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | - | Analog, Logic | SOLDER | - | 22μA | - | - | - | - | ±2.5°C | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 95°C | Yes | Hot | - | - | - | - | - | - | 1.17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6502UKP035 T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~135°C | Strip | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | NOT SPECIFIED | - | Active High | 5 | - | Not Qualified | - | - | Push-Pull | 20mA | 5.5V | - | - | - | - | Logic | - | ANALOG CIRCUIT | 30μA | - | - | - | - | ±4°C | - | OverTemp | - | 5.5V | 2.7V | - | 35°C | Yes | Hot | - | - | - | 2.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC651AEVUATR Microchip Technology | 21 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 3mm | 3 mm | Digital | 90μA | - | - | - | - | - | - | SOLDER | - | 50μA | - | - | 5mA | - | ±3°C | - | Fault, OverTemp, PWM | - | - | - | PLASTIC | 25°C 45°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6514UKP115 T Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | Active High | 5 | - | Not Qualified | - | - | Push-Pull | - | 5.5V | - | - | - | - | Logic | - | ANALOG CIRCUIT | 22μA | - | - | - | - | ±2.5°C | - | OverTemp | - | 5.5V | 2.7V | - | 115°C | Yes | Hot | - | - | - | 2.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BDJ0550HFV-TR ROHM Semiconductor | 3000 | - | Datasheet | 10 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 1.6mm | 1.2 mm | Open Drain | 5mA | - | - | 2.8V | - | - | - | SOLDER | - | 7.5μA | - | 7.5μA | 1.2mA | - | ±2.5°C | - | OverTemp, VTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.4V | - | 55°C | No | Hot | - | - | - | - | - | - | 0.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() S-5841A60A-I6T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 6-SMD, Flat Leads | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5841 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.2V~10V | - | - | - | - | - | - | - | - | Active High | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2.5°C | 20μA | OverTemp | - | - | - | - | 60°C | Yes | - | Fan Controller | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5843A60AC-I6T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 6-SMD, Flat Leads | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5843A | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2.5°C | 7μA | - | - | - | - | - | - | No | - | Fan Controller | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5843A95DC-M5T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5843A | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2.5°C | 7μA | - | - | - | - | - | - | No | - | Fan Controller | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5844A75CC-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 1 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | No | - | - | - | - | - | - | - | 0.38mm | - | - | RoHS Compliant | - | ||
![]() S-5843AA5DC-M5T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5843A | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2.5°C | 7μA | - | - | - | - | - | - | No | - | Fan Controller | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LM26LVCISD-085/NOPB Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | IT ALSO HAS ACCURACY MINUS 2.3, 2.2 AND 1.7 | 8542.39.00.01 | 1.6V~5.5V | - | - | - | - | - | - | - | LM26 | Active High, Active Low | - | - | - | - | - | Open Drain, Push-Pull | 7mA | - | - | 1.8/5V | - | - | Analog | SOLDER | - | 8μA | - | - | 7mA | 8μA | ±2.2°C | - | OverTemp, OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 1.6V | - | 85°C | No | Hot | Trip Test | 8mm | - | 2.5mm | 2.2mm | 800μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S-5843A90CC-I6T1U ABLIC U.S.A. Inc. | 131 |
| Datasheet | - | - | - | - | Surface Mount | 6-SMD, Flat Leads | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5843A | e3 | - | Not For New Designs | 1 (Unlimited) | - | - | - | TIN | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | - | 1.6mm | 1.57 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | ±2.5°C | 7μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | 90°C | No | - | Fan Controller | - | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() S-5842ABAAX-I6T1U ABLIC U.S.A. Inc. | 125 |
| Datasheet | - | - | - | - | Surface Mount | 6-SMD, Flat Leads | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5842A | e3 | - | Not For New Designs | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Active High, Active Low | - | - | - | 1.6mm | 1.57 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | ±2.2°C | 3.2mA | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | - | 55°C | No | - | Fan Controller | - | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() TC6501P075VCTTRG Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC650 | Active Low | 5 | - | Not Qualified | - | - | Open Drain | 20mA | - | - | - | - | - | - | - | ANALOG CIRCUIT | 17μA | - | - | 20mA | - | ±6°C | - | OverTemp | - | 5.5V | 2.7V | - | 75°C | Yes | Hot | - | - | - | - | 1.63mm | - | - | - | - | ROHS3 Compliant | Lead Free |