- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Terminal Finish | Additional Feature | Voltage - Supply | Base Part Number | Output | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Power Supplies | Termination Type | Quiescent Current | Accuracy | Current - Supply | Output Function | Sensors/Transducers Type | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Length | Width | Thickness | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5844A65DB-M5T1U3 ABLIC U.S.A. Inc. | 1000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | Active Low | 2.9mm | 1.6 mm | Open Drain | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 65°C | No | - | - | - | - | - | - | 1.3mm | RoHS Compliant | - | ||
![]() S-5844A85CB-M5T1U3 ABLIC U.S.A. Inc. | 117 |
| Datasheet | 18 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | Active Low | 2.9mm | 1.6 mm | Push-Pull | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 85°C | No | - | - | - | - | - | - | 1.3mm | RoHS Compliant | - | ||
![]() S-5844A90CB-M5T1U3 ABLIC U.S.A. Inc. | 120 |
| Datasheet | 18 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | Active Low | 2.9mm | 1.6 mm | Push-Pull | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 90°C | No | - | - | - | - | - | - | 1.3mm | RoHS Compliant | - | ||
![]() S-5844A90AA-I4T1U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | SNT-4A | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | - | - | Open Drain | - | - | - | - | ±2.5°C | 180nA | OverTemp | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5844A85CD-I4T1U3 ABLIC U.S.A. Inc. | 109 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | Active Low | 1.4mm | 1.2 mm | Open Drain | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 85°C | No | - | - | - | - | - | - | 0.48mm | RoHS Compliant | - | ||
![]() S-5844A88DB-M5T1U3 ABLIC U.S.A. Inc. | 120 |
| Datasheet | 18 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | Active Low | - | - | Open Drain | - | - | - | - | ±2.5°C | 180nA | OverTemp | - | 88°C | No | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SM72480SDX-125/NOPB Texas Instruments | 3736 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -50°C~150°C | Tape & Reel (TR) | SolarMagic™ | e3 | yes | Active | 1 (Unlimited) | 6 | NEGATIVE ppm/°C | Matte Tin (Sn) | SHORT CIRCUIT PROTECTTION | 1.6V~5.5V | SM72480 | Active High, Active Low | - | - | Open Drain, Push-Pull | 5.5V | 1.8/5V | SOLDER | 8μA | ±2.2°C | - | OverTemp, OverTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 125°C | No | Hot | - | 8mm | 2.5mm | 2.2mm | 800μm | - | ROHS3 Compliant | Lead Free | ||
![]() S-5844A75DB-M5T1U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | Active Low | 2.9mm | 1.6 mm | Push-Pull | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 75°C | No | - | - | - | - | - | - | 1.3mm | RoHS Compliant | - | ||
![]() S-5844A55CD-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | 1mm | 1 mm | Open Drain | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | No | - | - | - | - | - | - | 0.38mm | RoHS Compliant | - | ||
![]() S-5844A80CB-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | 1.65V~5.5V | - | - | 1mm | 1 mm | Open Drain | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | No | - | - | - | - | - | - | 0.38mm | RoHS Compliant | - | ||
![]() S-5844A80DB-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | 1.65V~5.5V | - | - | 1mm | 1 mm | Open Drain | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | No | - | - | - | - | - | - | 0.38mm | RoHS Compliant | - | ||
![]() S-5844A95CD-A4T2U3 ABLIC U.S.A. Inc. | 21 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | 1mm | 1 mm | Open Drain | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | No | - | - | - | - | - | - | 0.38mm | RoHS Compliant | - | ||
![]() S-5844A90CC-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | 1mm | 1 mm | Open Drain | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | No | - | - | - | - | - | - | 0.38mm | RoHS Compliant | - | ||
![]() S-5844A70CD-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | 1mm | 1 mm | Open Drain | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | No | - | - | - | - | - | - | 0.38mm | RoHS Compliant | - | ||
![]() S-5844A95CC-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | 1mm | 1 mm | Open Drain | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | No | - | - | - | - | - | - | 0.38mm | RoHS Compliant | - | ||
![]() S-5844A95CE-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | - | - | Open Drain | - | - | - | - | ±2.5°C | 180nA | OverTemp | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5843ABODD-I6T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Flat Leads | - | - | - | -40°C~125°C | Tape & Reel (TR) | S-5843A | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | ±2.5°C | 7μA | - | - | - | No | - | Fan Controller | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5843AAODC-I6T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Flat Leads | - | - | - | -40°C~125°C | Tape & Reel (TR) | S-5843A | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | ±2.5°C | 7μA | - | - | - | No | - | Fan Controller | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5844A95CB-A4T2U3 ABLIC U.S.A. Inc. | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | 1.65V~5.5V | - | - | 1mm | 1 mm | Open Drain | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | No | - | - | - | - | - | - | 0.38mm | RoHS Compliant | - | ||
![]() S-5844A70CD-I4T1U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | 1.4mm | 1.2 mm | Open Drain | - | - | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | No | - | - | - | - | - | - | 0.48mm | RoHS Compliant | - |