- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Output Current | Number of Bits | Quiescent Current | Accuracy | Current - Supply | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6518UKP065 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Analog, Logic | SOLDER | - | - | - | - | - | - | ±1.5°C | 22μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 65C | Yes | Hot | - | - | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP030 T Maxim Integrated | In Stock | - | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | - | ±3.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 30°C | No | Hot | Delta Select Inputs | - | 1.45mm | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP005 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | - | ±3.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 5°C | No | Hot | Delta Select Inputs | - | 1.45mm | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP000 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | - | ±5.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 0°C | No | Hot | Delta Select Inputs | - | 1.45mm | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTN005 T Maxim Integrated | In Stock | - | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | - | ±5.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | -5°C | No | Hot | Delta Select Inputs | - | 1.45mm | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6503UKN025 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -55°C~135°C | Strip | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | - | Active Low | 5 | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | - | - | ANALOG CIRCUIT | 30μA | - | - | - | - | ±6°C | - | UnderTemp | - | 5.5V | 2.7V | - | -25°C | Yes | Cold | - | - | - | 2.9mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BDJ0600AHFV-TR ROHM Semiconductor | 3000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | SOT-665 | - | - | -30°C~100°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2.5°C | 12μA | OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 60°C | Yes | Hot | Selectable Hysteresis | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6504UKN045 T Maxim Integrated | 1000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -55°C~135°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | NOT SPECIFIED | - | Active High | 5 | Not Qualified | - | - | Push-Pull | 20mA | 5.5V | - | - | - | - | - | ANALOG CIRCUIT | 30μA | - | - | - | - | ±6°C | - | UnderTemp | - | 5.5V | 2.7V | - | -45°C | Yes | Cold | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM26LVCISD-125/NOPB Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | -50°C~150°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | IT ALSO HAS ACCURACY MINUS 2.3, 2.2 AND 1.7 | 8542.39.00.01 | 1.6V~5.5V | - | - | - | - | - | - | - | - | LM26 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | 7mA | - | 1.8/5V | - | - | Analog | SOLDER | - | 8μA | - | 7mA | - | 8μA | ±2.2°C | - | OverTemp, OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 1.6V | - | 125°C | No | Hot | Trip Test | 8mm | - | 2.5mm | 2.2mm | 800μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP01ES-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -55°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | - | - | - | TIN LEAD | TTL COMPATIBLE, CMOS COMPATIBLE | - | 4.5V~13.2V | - | - | - | - | - | - | unknown | - | - | Active High | - | - | 4.9mm | 3.9 mm | Open Collector | - | - | - | - | - | - | SOLDER | - | - | 50mA | - | - | - | ±1°C | 500μA | OverTemp, UnderTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | Programmable | Yes | Cold Hot | - | - | - | - | - | - | 1.55mm | - | Non-RoHS Compliant | - | ||
![]() ADT6502SRJZP065RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | - | - | - | MATTE TIN | - | - | 2.7V~5.5V | - | - | - | - | - | - | unknown | - | - | Active High | - | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | SOLDER | - | - | 20mA | - | 11 | - | ±4°C | 30μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | 65°C | Yes | Hot | - | - | - | - | - | - | 1.45mm | - | ROHS3 Compliant | - | ||
![]() TMP303GDRLR Texas Instruments | 9 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | SOT-563, SOT-666 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.4V~3.6V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | TMP303 | Active High | - | - | - | - | Push-Pull | - | - | - | 1.4V | 1 | - | - | ANALOG CIRCUIT | - | - | - | - | - | ±1°C | 4μA | OverTemp | - | - | - | - | 90°C | Yes | Hot | Selectable Hysteresis | 600μm | - | 1.6mm | 1.2mm | 550μm | - | - | ROHS3 Compliant | - | ||
![]() MAX6514UKN015 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | Active High | 5 | - | - | - | Push-Pull | - | 5.5V | - | 2.7V | - | Logic | - | ANALOG CIRCUIT | 40μA | - | - | - | - | ±1.5°C | - | UnderTemp | - | - | - | - | -15°C | Yes | Cold | - | - | - | 2.9mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP085 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | - | 3/5V | - | - | Logic | SOLDER | - | - | - | - | - | - | ±2.5°C | 22μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 85°C | Yes | Hot | - | - | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP035 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Logic | SOLDER | - | - | - | - | - | - | ±1.5°C | 22μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 35°C | Yes | Hot | - | - | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP055 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | - | ±3.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 55°C | No | Hot | Delta Select Inputs | - | 1.45mm | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP045 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | - | ±3.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 45°C | No | Hot | Delta Select Inputs | - | 1.45mm | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP115 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Analog, Logic | SOLDER | - | - | - | - | - | - | ±2.5°C | 22μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 115°C | Yes | Hot | - | - | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTN025 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | - | ±5.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | -25°C | No | Hot | Delta Select Inputs | - | 1.45mm | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTN015 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | - | ±5.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | -15°C | No | Hot | Delta Select Inputs | - | 1.45mm | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free |