- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Quiescent Current | Accuracy | Current - Supply | Resolution | Sampling Rate | Sensor Type | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC6503N015VCTTR Microchip Technology | 62 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | TC650 | Active Low | 5 | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 17μA | - | 20mA | - | - | ±4°C | - | - | - | Temperature | UnderTemp | - | 5.5V | 2.7V | - | -15°C | Yes | Cold | - | - | 1.2954mm | 3.0988mm | 2.9972mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC621CEPA Microchip Technology | 67 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Industrial grade | -40°C~85°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | - | - | - | - | - | - | - | - | TC621 | Active Low | - | - | 7.62 mm | - | Push-Pull | 1mA | - | - | - | - | - | SOLDER | - | 270μA | - | 1mA | - | - | ±3°C | - | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | Yes | Cold Hot | - | - | 2.54mm | 10.16mm | 6.6mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-ZHA/NOPB Texas Instruments | In Stock |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | - | CMOS COMPATIBLE | - | 5.5V | - | 2.7V~5.5V | - | - | - | - | - | - | 20μA | - | LM26 | Active Low | - | - | - | - | Open Drain | - | - | - | - | - | Analog | SOLDER | - | 16μA | - | - | - | 40μA | ±4°C | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 120°C | Yes | Hot | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC652BFVUATR Microchip Technology | 9 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | TC652 | Active Low | - | 3mm | 3 mm | - | - | - | - | - | - | - | - | SOLDER | - | - | 90μA | 5mA | - | - | ±2.5°C | 50μA | - | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 30°C 50°C | No | Hot | Fan Controller | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP01ESZ-REEL Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | TTL COMPATIBLE, CMOS COMPATIBLE | - | - | - | 4.5V~13.2V | - | - | - | - | - | - | - | - | TMP01 | Active High | 8 | 4.9mm | 3.9 mm | - | Open Collector | 50mA | - | 5/12V | - | - | - | SOLDER | - | 500μA | 500μA | - | - | - | ±1°C | - | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | Programmable | Yes | Cold Hot | - | - | - | - | - | - | 1.55mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LM57CISD-5/NOPB Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | -50°C~150°C | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | 2.4V~5.5V | DUAL | - | 260 | 1 | - | 0.5mm | - | - | LM57 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | 1 | Analog | - | - | 24μA | 24μA | 5mA | - | 24μA | ±2.3°C | - | - | - | - | OverTemp, OverTemp | - | 5.5V | 2.4V | - | Programmable | Yes | Hot | Selectable Trip Point, Trip Test | - | 800μm | 2.5mm | 2.5mm | 800μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP303BDRLT Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | 1.4V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | TMP303 | Active High | 6 | - | - | - | Push-Pull | 8mA | - | - | 1.4V | 1 | - | - | ANALOG CIRCUIT | 4μA | - | - | - | 3.5μA | ±1°C | - | - | - | - | OverTemp | - | - | - | - | 55°C | Yes | Hot | Selectable Hysteresis | - | 600μm | 1.6mm | 1.2mm | 550μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC6501P065VCTTR Microchip Technology | 37 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | 570mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | TC650 | Active Low | 5 | - | - | 2.16V | Open Drain | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 17μA | 17μA | 20mA | - | - | ±6°C | - | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 65°C | Yes | Hot | - | - | 1.1mm | 2.95mm | 1.63mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-NPA/NOPB Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | - | CMOS COMPATIBLE | - | 5.5V | - | 2.7V~5.5V | - | - | - | - | - | - | 20μA | - | LM26 | Active Low | - | - | - | - | Open Drain | - | - | - | - | - | Analog | SOLDER | - | 16μA | 16μA | - | - | 40μA | ±3°C | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 45°C | Yes | Hot | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP300BIDBVT Texas Instruments | 8045 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~150°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | HEIGHT-MAX | 8542.39.00.01 | - | - | 1.8V~18V | - | - | - | - | - | - | - | - | TMP300 | Active Low | - | - | - | - | Open Drain | - | - | 3.3V | - | - | Analog | SOLDER | - | 110μA | - | 5mA | - | 110μA | ±6°C | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 1.8V | PLASTIC | Programmable | No | Hot | Selectable Trip Point | 210000 Ω | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP302BDRLT Texas Instruments | 11 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | 1.4V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | TMP302 | Active Low | 6 | - | - | 3.6V | Open Drain | 10mA | - | - | - | 1 | - | - | ANALOG CIRCUIT | 8μA | 15μA | 10mA | - | 8μA | ±2°C | - | - | - | - | OverTemp | - | 3.6V | 1.4V | - | 70°C 75°C 80°C 85°C | Yes | Hot | Selectable Trip Point | - | 600μm | 1.6mm | 1.2mm | 550μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC624COA Microchip Technology | 25 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Commercial grade | 0°C~70°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 2.7V~4.5V | - | - | - | - | - | - | - | - | TC624 | Active High, Active Low | - | - | 3.9 mm | - | Push-Pull | - | 3.3V | - | - | - | - | SOLDER | - | 170μA | - | 300μA | - | - | ±5°C | - | - | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 4.5V | 2.7V | PLASTIC | Programmable | No | Hot | - | - | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC2996HDD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | -40°C~125°C | Tube | 2012 | e3 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | LTC2996 | Active High, Active Low | 10 | 3mm | 3 mm | - | Open Drain | - | - | 3.3V | - | - | I2C, Serial | SOLDER | - | 200μA | 200μA | - | - | - | ±3°C | - | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | -20°C 70°C | No | Cold Hot | Utilizes External Sensor | - | - | - | - | - | 0.75mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-YHA/NOPB Texas Instruments | 1141 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | - | CMOS COMPATIBLE | - | 5.5V | - | 2.7V~5.5V | - | - | - | - | - | - | 20mA | - | LM26 | Active Low | - | - | - | - | Open Drain | - | - | - | - | - | Analog | SOLDER | - | 16μA | 20μA | - | - | 40μA | ±3°C | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 110°C | Yes | Hot | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-VPA/NOPB Texas Instruments | 300 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | CMOS COMPATIBLE | - | 5.5V | - | 2.7V~5.5V | - | - | - | - | - | - | 20μA | - | LM26 | Active Low | - | - | - | - | Open Drain | - | - | - | - | - | Analog | SOLDER | - | 16μA | 20μA | - | - | 40μA | ±3°C | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 95°C | Yes | Hot | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-DPB/NOPB Texas Instruments | 6000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | CMOS COMPATIBLE | - | 5.5V | - | 2.7V~5.5V | - | - | - | - | - | - | 20μA | - | LM26 | Active Low | - | - | - | - | Open Drain | - | - | - | - | - | Analog | SOLDER | - | 16μA | - | - | - | 40μA | ±3°C | - | - | - | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | -25°C | Yes | Cold | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADT6503SRJZN025RL7 Analog Devices Inc. | 5000 |
| Datasheet | - | - | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | ADT6503 | Active Low | 5 | 2.9mm | 1.6 mm | - | Open Drain | 20mA | - | - | - | - | - | SOLDER | - | 30μA | 30μA | - | 11 | - | ±6°C | - | 1.375 B | 1.7 sps | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -25°C | Yes | Cold | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TC6504N015VCTTR Microchip Technology | 9000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | TC650 | Active High | 5 | - | - | - | Push-Pull | 20mA | - | - | - | - | Serial | - | ANALOG CIRCUIT | 17μA | - | 20mA | - | - | ±4°C | - | - | - | Temperature | UnderTemp | - | 5.5V | 2.7V | - | -15°C | Yes | Cold | - | - | 1.2954mm | 3.0988mm | 2.9972mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC652BFVUA Microchip Technology | 25 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | TC652 | Active Low | - | 3mm | 3 mm | - | - | - | - | - | - | 1 | - | SOLDER | - | - | 90μA | 5mA | - | - | ±2.5°C | 50μA | - | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 30°C 50°C | No | Hot | Fan Controller | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP303EDRLT Texas Instruments | 11 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SOT-563, SOT-666 | YES | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.4V~3.6V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | TMP303 | Active High | - | - | - | - | Push-Pull | - | - | - | 1.4V | 1 | - | - | ANALOG CIRCUIT | - | - | - | - | - | ±1°C | 4μA | - | - | - | OverTemp | - | - | - | - | 70°C | Yes | Hot | Selectable Hysteresis | - | 600μm | 1.6mm | 1.2mm | 550μm | - | - | - | ROHS3 Compliant | - |