- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Number of Bits | Accuracy | Current - Supply | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6519UKN015 T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | NEGATIVE ppm/°C | TIN | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | Logic | SOLDER | - | 40μA | - | - | ±1.5°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -15°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKN025 T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | NEGATIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | Logic | SOLDER | - | 40μA | - | - | ±3°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -25°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() S-5844A75CD-A4T2U3 ABLIC U.S.A. Inc. | 12009 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 1mm | 1 mm | Open Drain | - | - | - | - | - | SOLDER | - | - | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 75°C | No | - | - | - | - | - | 0.38mm | - | RoHS Compliant | - | ||
![]() S-5843AB0DC-M5T1U ABLIC U.S.A. Inc. | 120 |
| Datasheet | 20 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | - | SOT-23-5 | -40°C~125°C | Tape & Reel (TR) | - | S-5843A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | ±2.5°C | 7μA | OverTemp | - | - | - | - | 110°C | No | - | Fan Controller | - | - | - | - | - | - | - | ||
![]() MAX6513TT125 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | - | - | 3V~5.5V | DUAL | - | - | 1 | 3.3V | 0.95mm | - | - | MAX6513 | Active High | - | - | - | - | - | Open Collector | 50mA | 5.5V | - | 3V | - | - | ANALOG CIRCUIT | 400μA | - | - | ±3°C | - | OverTemp | - | - | - | - | Programmable | Yes | Hot | Selectable Hysteresis | 0.8mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX6501UKP105 TCBZ Maxim Integrated | In Stock | - | - | - | - | - | SOT-23 | - | - | 5 | - | - | Tape and Reel | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MAX6514UKP005 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SC-74A, SOT-753 | - | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | Active High | 5 | - | - | - | - | Push-Pull | - | 5.5V | - | 2.7V | - | - | ANALOG CIRCUIT | 40μA | - | - | ±1.5°C | - | UnderTemp | - | - | - | - | 5°C | Yes | Cold | - | - | 2.9mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S-8130ACAFN-MACT2G ABLIC U.S.A. Inc. | In Stock | - | - | - | - | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | e6/e2 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN BISMUTH/TIN SILVER | - | - | - | 8542.39.00.01 | 2.2V~10V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | compliant | 10 | - | Active High, Active Low | 8 | R-PDSO-G8 | - | - | - | Selectable | - | - | 10V | 2.2V | - | - | ANALOG CIRCUIT | - | - | - | ±2.5°C | 15μA | OverTemp | - | - | - | - | Programmable | No | Hot | Selectable Trip Point | 1.3mm | 2.95mm | 2.8mm | - | - | RoHS Compliant | - | ||
![]() MAX6505UTP120 T Maxim Integrated | In Stock | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | Active Low | 6 | - | - | - | - | Open Drain | - | 5.5V | - | - | - | - | ANALOG CIRCUIT | - | 20mA | - | ±4°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 120°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP390A2DRLT Texas Instruments | 5900 |
| - | 6 Weeks | - | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | -55°C~130°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.62V~5.5V | - | - | - | - | - | - | - | - | TMP390 | Active Low | - | - | - | 1.6mm | 1.2 mm | Open Drain | - | - | - | - | - | SOLDER | - | - | - | - | ±3°C | 500nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | PLASTIC | Programmable | Yes | Cold Hot | Selectable Trip Point | - | - | - | 0.6mm | - | ROHS3 Compliant | - | ||
![]() LM66CIM-RLSKB Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | -40°C~125°C | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~10V | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | - | ±3°C | 250μA Max | OverTemp1, OverTemp2, VTemp | - | - | - | - | 73°C 82°C | No | Hot | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6670AUB55 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | TIN LEAD | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 245 | 1 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | - | Active Low | 10 | S-PDSO-G10 | COMMERCIAL | - | - | Open Drain | - | - | 3.6V | 3V | - | - | ANALOG CIRCUIT | - | 250mA | - | ±2.2°C | 110μA | FanOut, OverTemp, Warn | - | - | - | - | 55°C | Yes | Hot | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6506UTP115 T Maxim Integrated | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | - | OPEN-DRAIN OUTPUTS | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | MAX6506 | Active High | 6 | - | - | - | - | Push-Pull | 20mA | - | 5.5V | 2.5V | - | - | ANALOG CIRCUIT | 40μA | - | - | ±4°C | - | OverTemp, Warn | - | - | - | - | 115°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6505UTP110 T Maxim Integrated | In Stock | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | Active Low | 6 | - | - | - | - | Open Drain | - | 5.5V | - | - | - | - | ANALOG CIRCUIT | - | 20mA | - | ±4°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 110°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADT6501SRJZP085-RL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 3 (168 Hours) | - | - | MATTE TIN | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | unknown | - | - | Active Low | - | - | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | SOLDER | - | - | 20mA | 11 | ±6°C | 30μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | 85°C | Yes | Hot | - | - | - | - | 1.45mm | - | ROHS3 Compliant | - | ||
![]() MAX6687AU40L Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | Active Low | 8 | S-PDSO-G8 | COMMERCIAL | - | - | Open Drain | - | - | 5.5V | 3V | - | - | ANALOG CIRCUIT | - | 20mA | - | ±5°C | 215μA | OverTemp | - | - | - | - | 40°C~80°C 120°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ADT6502SRJZP075RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | MATTE TIN | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | unknown | - | - | Active High | - | - | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | SOLDER | - | - | 20mA | 11 | ±6°C | 30μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | 75°C | Yes | Hot | - | - | - | - | 1.45mm | - | ROHS3 Compliant | - | ||
![]() ADT6502SRJZP085RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 3 (168 Hours) | - | - | MATTE TIN | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | unknown | - | - | Active High | - | - | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | SOLDER | - | - | 20mA | 11 | ±6°C | 30μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | 85°C | Yes | Hot | - | - | - | - | 1.45mm | - | ROHS3 Compliant | - | ||
![]() TMP01FS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | no | Obsolete | 1 (Unlimited) | - | - | NOT SPECIFIED | - | - | - | - | 4.5V~13.2V | - | - | - | - | - | - | unknown | - | - | Active High | - | - | - | 4.9mm | 3.9 mm | Open Collector | - | - | - | - | - | SOLDER | - | - | 50mA | - | ±1°C | 500μA | OverTemp, UnderTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | - | Programmable | Yes | Cold Hot | - | - | - | - | 1.55mm | - | Non-RoHS Compliant | - | ||
![]() MAX6687AU40H Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 245 | 1 | 3.3V | 0.65mm | - | - | - | Active Low | 8 | S-PDSO-G8 | COMMERCIAL | - | - | Open Drain | - | - | 5.5V | 3V | - | - | ANALOG CIRCUIT | - | 20mA | - | ±5°C | 215μA | OverTemp | - | - | - | - | 40°C~80°C 125°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - |