- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Impedance | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Quiescent Current | Accuracy | Forward Voltage | Resolution | Sampling Rate | Sensor Type | Linearity | Sensing Method | Output Voltage-Max | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90614KSF-ACC-000-TU Melexis Technologies NV | 9000 | - | Datasheet | 20 Weeks | - | - | - | Through Hole | TO-205AD, TO-39-4 Modified Metal Can | NO | - | 0°C ~ 60°C (240°C ~ 380°C) | -40°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | 8542.39.00.01 | - | 4.5V~5.5V | BOTTOM | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | - | O-MBCY-T4 | - | - | - | PWM, SMBus | - | - | 5.5V | - | 4.5V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | 16 b | - | Digital, Infrared (IR) | - | Infrared (IR) | - | - | - | - | - | - | ±0.5°C (±4°C) | -40°C~125°C | - | - | -70°C~380°C IR | Sleep Mode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADT7410TRZ Analog Devices Inc. | 10109 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C ~ 105°C (-55°C ~ 150°C) | -55°C~150°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ADT7410 | 8 | - | - | 3.9 mm | - | I2C | - | - | - | - | - | 1 | - | SOLDER | - | 230μA | - | 230μA | - | - | 16 | - | - | - | 15 b | 1 sps | Digital, Local | - | - | - | 0.4V | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±0.44°C (±0.7°C) | -55°C~150°C | 0.5 Cel | 4-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | 1.75mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADT7310TRZ Analog Devices Inc. | 10 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C ~ 105°C (-55°C ~ 150°C) | -55°C~150°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ADT7310 | 8 | - | - | 3.9 mm | - | SPI | - | - | - | 3/5V | - | 1 | SPI, Serial | SOLDER | - | 230μA | - | 230μA | - | - | 16 | - | - | - | 15 b | 1 sps | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±0.44°C (±1°C) | -55°C~150°C | 0.5 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | 1.5mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD590KH Analog Devices Inc. | 5500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Through Hole | Through Hole | TO-206AC, TO-52-3 Metal Can | - | 3 | 25°C | -55°C~125°C | Bulk | - | e4 | no | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | POSITIVE ppm/°C | - | TEMPERATURE COEFFICIENT 1 UA/K | - | - | 4V~30V | - | - | - | - | - | - | - | AD590 | 3 | - | - | - | - | Analog Current | - | - | - | 5V | - | - | Analog | - | - | - | - | - | - | 298.2μA | - | - | - | 44V | - | - | Analog, Local | 0.8 Cel | - | - | - | - | - | - | - | ±2.5°C | -55°C~150°C | - | - | - | - | 3.81mm | 5.84mm | 5.84mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADT7410TRZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C ~ 105°C (-55°C ~ 150°C) | -55°C~150°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ADT7410 | 8 | - | 4.9mm | 3.9 mm | - | I2C | - | - | - | - | - | 1 | - | SOLDER | - | 230μA | - | 230μA | - | - | 16 | - | - | - | 15 b | 1 sps | Digital, Local | - | - | - | 0.4V | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±0.44°C (±0.7°C) | -55°C~150°C | 0.5 Cel | 4-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD22100KTZ Analog Devices Inc. | 555 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | 25°C | -50°C~150°C | Bulk | - | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 4V~6.5V | - | - | - | - | - | - | - | AD22100 | 3 | - | - | - | 1.938V | Analog Voltage | - | 5V | - | 5V | - | - | Analog | SOLDER | - | 500μA | - | 500μA | - | - | - | - | - | - | 22.5mV/°C | - | Analog, Local | - | - | - | - | - | - | - | PLASTIC | ±2°C | 0°C~100°C | - | - | - | - | 5.33mm | 5.21mm | 4.19mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD590LF Analog Devices Inc. | 100 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Surface Mount, Through Hole | Surface Mount | 2-CFlatpack | - | 2 | 25°C | -55°C~125°C | Bulk | - | e4 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | POSITIVE ppm/°C | - | TEMPERATURE COEFFICIENT 1 UA/K | - | - | 4V~30V | - | - | - | - | - | - | - | AD590 | 2 | - | - | 1.15 mm | - | Analog Current | - | - | - | 5V | - | - | Analog | SOLDER | - | - | - | - | - | 298.2μA | - | - | - | 44V | - | - | Analog, Local | 0.4 Cel | - | - | - | - | - | - | CERAMIC | ±1°C | -55°C~150°C | - | - | - | - | 6.1mm | 2.36mm | 1.27mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADT7310TRZ-REEL7 Analog Devices Inc. | 120005 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | -40°C ~ 105°C (-55°C ~ 150°C) | -55°C~150°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ADT7310 | 8 | - | 4.9mm | 3.9 mm | - | SPI | - | - | - | 3/5V | - | 1 | SPI, Serial | SOLDER | - | 230μA | - | 230μA | - | - | 16 | - | - | - | 15 b | 1 sps | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±0.44°C (±1°C) | -55°C~150°C | 0.5 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD592BN Analog Devices Inc. | 740 | - | Datasheet | - | - | Lead, Tin | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | 25°C | -25°C~105°C | Bag | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | 4V~30V | - | - | - | - | - | - | - | AD592 | 3 | - | 5.08mm | 4.06 mm | - | Analog Current | - | - | - | 5V | - | - | Analog | SOLDER | - | - | - | - | - | 298.2μA | - | - | - | - | - | - | Analog, Local | 0.25 Cel | - | - | - | - | - | - | PLASTIC | ±1°C | -25°C~105°C | 0.15 Cel | - | - | - | - | - | - | 4.85mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD590KRZ Analog Devices Inc. | 674 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 25°C | -55°C~125°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | TEMPERATURE COEFFICIENT 1 UA/K | - | - | 4V~30V | - | - | - | - | - | - | - | AD590 | 8 | - | - | 3.9 mm | - | Analog Current | - | - | - | 5V | - | - | Analog | SOLDER | - | - | - | - | - | 298.2μA | - | - | - | - | 1 B | - | Analog, Local | 1 Cel | - | - | - | - | - | - | PLASTIC | ±2.5°C | -55°C~150°C | - | - | - | - | 1.5mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7314ARMZ Analog Devices Inc. | 91 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -35°C ~ 85°C | -35°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | - | - | 450mW | 2.65V~5.5V | - | - | - | - | - | - | - | AD7314 | 8 | - | - | - | 2.4V | SPI | - | - | - | 3/5V | - | 1 | SPI, Serial | SOLDER | - | 300μA | - | 300μA | 450mW | - | 10 | - | - | - | 9 b | 2.5 ksps | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±2°C | -35°C~85°C | 2 Cel | - | - | Shutdown Mode, Standby Mode | 850μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADT7320UCPZ-R2 Analog Devices Inc. | 243 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad, CSP | - | 16 | -10°C ~ 105°C (-40°C ~ 125°C) | -40°C~150°C | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | - | - | - | - | - | 2.7V~5.5V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | ADT7320 | 16 | - | - | - | - | SPI | - | 5.5V | - | - | 2.7V | 1 | - | - | ANALOG CIRCUIT | 230μA | - | 230μA | - | - | - | - | - | - | 15 b | - | Digital, Local | - | - | - | - | - | - | - | - | ±0.5°C (±0.66°C) | -40°C~150°C | - | - | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode | 750μm | 4.1mm | 4.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADT7302ARMZ-REEL7 Analog Devices Inc. | 10000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 0°C ~ 70°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.25V | - | - | - | - | - | - | - | ADT7302 | 8 | - | 3mm | 3 mm | - | SPI | - | - | - | - | - | 1 | SPI, Serial | SOLDER | - | 2.2mA | - | 2.2mA | - | - | 13 | - | - | - | 13 b | 1 sps | Digital, Local | - | - | 3V | 0.4V | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±2°C (±3°C) | -40°C~125°C | 3 Cel | - | - | Shutdown Mode, Standby Mode | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP9700T-E/TT Microchip Technology | 2000 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 0°C ~ 70°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | MCP9700 | - | - | - | - | 500mV | Analog Voltage | 100A | - | - | 2.5/5V | - | - | Serial | - | - | 6μA | 20Ohm | 6μA | - | 100μA | 8 | - | 2 % | - | 10mV/°C | - | Analog, Local | 0.5 Cel | - | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.3V | PLASTIC | ±2°C (-4°C, +6°C) | -40°C~125°C | - | - | - | - | 1.016mm | 3.048mm | 1.397mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD590JCPZ-R5 Analog Devices Inc. | 331 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 4-WDFN Exposed Pad, CSP | - | 4 | 25°C | -55°C~125°C | Tape & Reel (TR) | - | - | no | Active | 1 (Unlimited) | 4 | - | EAR99 | POSITIVE ppm/°C | - | - | - | - | 4V~30V | - | - | - | - | - | - | - | AD590 | 4 | - | - | - | - | Analog Current | - | - | - | 5V | - | - | Analog | - | - | - | - | - | - | 298.2μA | - | - | - | - | - | - | Analog, Local | - | - | - | - | - | - | - | - | ±5°C | -40°C~125°C | - | - | - | - | 800μm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7416AR Analog Devices Inc. | 421 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -25°C ~ 100°C (-40°C ~ 125°C) | -40°C~125°C | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | not_compliant | - | AD7416 | - | - | 4.9mm | 3.9 mm | - | I2C | - | - | - | 3/5V | - | - | - | SOLDER | - | - | - | - | - | - | 10 | - | - | - | 9 b | - | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±2°C (±3°C) | -40°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | - | 1.55mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TMP36GT9Z Analog Devices Inc. | 25500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | 25°C (-40°C ~ 125°C) | -40°C~150°C | Bulk | - | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP36 | 3 | - | - | - | 750mV | Analog Voltage | - | - | - | - | - | - | Analog | SOLDER | - | 50μA | - | 50μA | - | 50μA | - | 50μA | - | - | 10mV/°C | - | Analog, Local | 0.5 Cel | - | - | - | - | - | - | PLASTIC | ±3°C (±4°C) | -40°C~125°C | 4 Cel | - | - | Shutdown Mode | 5.33mm | 5.21mm | 4.19mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP36FSZ Analog Devices Inc. | 15 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 25°C (-40°C ~ 125°C) | -40°C~150°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP36 | 8 | - | - | 3.9 mm | 750mV | Analog Voltage | - | - | - | 3/5V | - | - | Analog | SOLDER | - | 50μA | - | 50μA | - | 50μA | - | - | - | - | 10mV/°C | - | Analog, Local | 0.5 Cel | - | - | - | - | - | - | PLASTIC | ±2°C (±3°C) | -40°C~125°C | 3 Cel | - | - | Shutdown Mode | 1.5mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADT75ARMZ Analog Devices Inc. | 2429 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -25°C ~ 100°C (-55°C ~ 100°C) | -55°C~125°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | ACCURACY FOR A GRADE | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ADT75 | 8 | - | - | - | - | I2C/SMBus | - | - | - | 3.3/5V | - | 1 | I2C, Serial | SOLDER | - | 525μA | - | 525μA | - | - | 12 | - | - | - | 11 b | 10 sps | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±2°C (±3°C) | -55°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | 850μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP36GRTZ-REEL7 Analog Devices Inc. | 12000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | 25°C (-40°C ~ 125°C) | -40°C~150°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP36 | 5 | - | - | 1.6 mm | 750mV | Analog Voltage | - | - | - | - | - | - | Analog | SOLDER | - | 50μA | - | 50μA | - | 50μA | - | - | - | - | 10mV/°C | - | Analog, Local | - | - | - | - | - | - | - | PLASTIC | ±3°C (±4°C) | -40°C~125°C | 4 Cel | - | - | Shutdown Mode | 1.3mm | 3mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead |