- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Current Rating | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Quiescent Current | Halogen Free | Resolution | Sampling Rate | Sensor Type | Linearity | Output Voltage-Max | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Junction Temperature (Tj) | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP411ADGKT Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 15°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | - | POSITIVE ppm/°C | - | - | - | HYSTERESIS 500 MV | - | - | - | 2.7V~5.5V | - | TMP411 | - | - | - | 150mV | I2C/SMBus | - | 3/5V | - | I2C, SMBus | - | - | SOLDER | 28μA | 400μA | 6mA | 12 | 400μA | - | 11 b | - | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | ±1°C (±2.5°C) | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM61BIM3/NOPB Texas Instruments | 1804 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C (-25°C ~ 85°C) | - | -25°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | POSITIVE ppm/°C | - | - | - | - | - | - | - | 2.7V~10V | - | LM61 | - | - | - | 850mV | Analog Voltage | - | 3V | - | Analog | - | - | - | 155μA | 82μA | 10mA | - | 82μA | - | 10mV/°C | - | Analog, Local | 0.8 Cel | - | - | - | 10V | 2.7V | PLASTIC | 125°C | ±2°C (±3°C) | -30°C~100°C | - | - | - | Output Switch | 800 Ω | 1.22mm | 2.92mm | 1.3mm | 1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADT7302ARTZ-500RL7 Analog Devices Inc. | 7500 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | SOT-23-6 | YES | 6 | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 2.7V~5.25V | - | ADT7302 | 6 | - | - | - | SPI | - | - | 1 | SPI, Serial | - | - | SOLDER | 2.2mA | 2.2mA | - | 13 | - | - | 13 b | 1 sps | Digital, Local | - | 3V | 0.4V | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | ±2°C (±3°C) | -40°C~125°C | 3 Cel | - | - | Shutdown Mode, Standby Mode | - | 950μm | 3.2mm | 3.2mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD592BNZ Analog Devices Inc. | 2000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | 25°C | - | -25°C~105°C | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | - | - | 4V~30V | - | AD592 | 3 | - | 4.06 mm | - | Analog Current | - | - | - | Analog | - | - | SOLDER | - | - | 298.2μA | - | - | - | - | - | Analog, Local | 0.25 Cel | - | - | - | - | - | PLASTIC | - | ±1°C | -25°C~105°C | 0.15 Cel | - | - | - | - | 5.33mm | 5.21mm | 4.19mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADT7411ARQZ-REEL7 Analog Devices Inc. | 5000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 0°C ~ 85°C (-40°C ~ 120°C) | - | -40°C~120°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | NEGATIVE ppm/°C | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 10mW | 2.7V~5.5V | - | ADT7411 | 16 | 4.9mm | 3.91 mm | - | I2C, SPI | - | 3/5V | 10 | I2C, SPI, Serial | - | - | SOLDER | 3mA | 3mA | - | 10 | - | - | 9 b | 1.7 ksps | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | ±3°C (±5°C) | -40°C~120°C | 5 Cel | - | -40°C~120°C | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | - | - | - | - | 1.44mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMP423AIDCNT Texas Instruments | 5178 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | 15°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 2.7V~5.5V | - | TMP423 | - | - | 1.6 mm | - | SMBus | - | 3/5V | - | I2C, SMBus | - | - | SOLDER | 32μA | - | 6mA | 12 | 400μA | - | 11 b | - | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | ±1.5°C (±2.5°C) | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 1.45mm | 2.9mm | 1.63mm | 1.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM35DM Texas Instruments | 957 | - | - | - | NRND (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 25°C | - | 0°C~100°C | Tube | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 4V~30V | - | LM35 | - | - | - | 6V | Analog Voltage | - | 4/30V | - | Analog | - | - | SOLDER | - | 91.5μA | 10mA | - | 56μA | - | 10mV/°C | - | Analog, Local | 0.2 Cel | - | - | - | - | - | PLASTIC | - | ±1.5°C | 0°C~100°C | 1.5 Cel | - | - | - | 0.4 Ω | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() TMP411AQDGKRQ1 Texas Instruments | 2000 | - | - | 35 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C ~ 125°C | - | -55°C~127°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | POSITIVE ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 2.7V~5.5V | - | TMP411 | - | - | - | - | I2C/SMBus | - | 3/5V | - | I2C, SMBus | - | - | SOLDER | 28μA | - | - | 12 | 400μA | - | 11 b | - | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | ±2.5°C | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM95234CISDX/NOPB Texas Instruments | 640 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Tin | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | - | 14 | -40°C ~ 125°C | - | -40°C~140°C | Tape & Reel (TR) | - | TruTherm® | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | 3V~3.6V | - | LM95234 | - | - | - | - | SMBus | 3.3V | - | - | I2C, SMBus | - | - | SOLDER | - | - | - | 13 | 570μA | - | 10 b | - | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | ±0.2°C | -40°C~125°C | 2 Cel | - | -40°C~125°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 800μm | 4mm | 4mm | 800μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMC1403-1-AIZL-TR Microchip Technology | 2500 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 2 (1 Year) | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | HYSTERESIS 420 MV, THERMAL WATCH DOG | - | - | - | 3V~3.6V | - | EMC1403 | - | 3mm | 3 mm | - | SMBus | 3.3V | - | - | 2-Wire, Serial | - | - | SOLDER | - | - | - | 11 | - | - | 11 b | - | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | - | - | 0.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP122AIDBVR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | TMP122 | - | - | - | - | SPI | - | 3/5V | - | - | - | - | SOLDER | 75μA | - | - | 12 | 50μA | - | 12 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | ±1.5°C (±2°C) | -40°C~125°C | 1.5 Cel | - | - | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM56BIM/NOPB Texas Instruments | 175 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 25°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | 10V | - | 2.7V~10V | 230μA | LM56 | - | - | 3.9 mm | - | Analog Voltage | - | 2.7V | - | Analog | - | - | SOLDER | - | 230μA | - | - | 230μA | - | 6.2mV/°C | - | Analog, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | PLASTIC | - | ±2°C (±3°C) | -40°C~125°C | 3 Cel | - | - | Output Switch | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM35CAH Texas Instruments | 5 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | TO-206AB, TO-46-3 Metal Can | - | 3 | 25°C (-40°C ~ 110°C) | - | -40°C~110°C | Box | - | - | - | - | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | POSITIVE ppm/°C | - | - | - | - | - | - | - | 4V~30V | - | LM35 | - | - | - | 6V | Analog Voltage | - | - | - | Analog | - | - | - | - | 56.2μA | 10mA | - | 56μA | - | 10mV/°C | - | Analog, Local | 0.15 Cel | - | - | - | - | - | - | - | ±0.4°C (±0.8°C) | -40°C~110°C | 0.5 Cel | - | - | - | 0.4 Ω | 2.667mm | 4.699mm | 4.699mm | 2.362mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() AD22100SRZ Analog Devices Inc. | 210 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 25°C (-50°C ~ 150°C) | - | -50°C~150°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 4V~6.5V | - | AD22100 | 8 | - | 3.9 mm | - | Analog Voltage | 5V | 5V | - | Analog | - | - | SOLDER | 500μA | 500μA | - | - | - | - | 22.5mV/°C | - | Analog, Local | - | - | - | - | - | - | PLASTIC | - | ±2°C (±4°C) | -50°C~150°C | - | - | - | - | - | 1.5mm | 5mm | 4mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM56CIM Texas Instruments | 500 |
| - | - | NRND (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 25°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tube | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 2.7V~10V | - | LM56 | - | - | - | 10V | Analog Voltage | - | 2.7V | - | Analog | - | - | SOLDER | - | 230μA | - | - | 230μA | - | 6.2mV/°C | - | Analog, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | PLASTIC | - | ±3°C (±4°C) | -40°C~125°C | 4 Cel | - | - | Output Switch | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LM35DMX Texas Instruments | 2500 | - | - | - | NRND (Last Updated: 4 days ago) | - | Surface Mount | - | SOIC | - | 8 | - | - | - | Tape and Reel | - | - | e0 | - | - | - | 8 | - | EAR99 | POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | 110°C | -40°C | - | - | - | - | - | - | - | - | - | 3.9 mm | - | Analog, Analog Voltage | - | - | - | Analog | 30V | 4V | SOLDER | - | - | - | - | 56μA | - | - | - | - | - | - | - | - | - | - | PLASTIC | - | - | - | 1.5 Cel | - | - | - | 0.4 Ω | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() LM35DZ/LFT1 Texas Instruments | 9618 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | 25°C | - | 0°C~100°C | Bulk | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | - | - | 4V~30V | - | LM35 | - | - | - | - | Analog Voltage | - | - | - | Analog | - | - | SOLDER | - | 82A | 10mA | - | 56μA | - | 10mV/°C | - | Analog, Local | - | - | - | - | 30V | 4V | PLASTIC | - | ±1.5°C | 0°C~100°C | 1.5 Cel | - | - | - | 0.4 Ω | 5.34mm | 4.3mm | 4.3mm | 3.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM92CIM/NOPB Texas Instruments | 7000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 30°C (-25°C ~ 150°C) | - | -55°C~150°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | - | - | 2.7V~5.5V | - | LM92 | - | - | 3.9 mm | - | I2C | - | 3/5V | - | 2-Wire, I2C, SMBus | - | - | SOLDER | 350μA | - | 10mA | 13 | 625μA | - | 12 b | - | Digital, Local | - | - | 0.4V | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | ±0.33°C (±1.5°C) | -55°C~150°C | 1.5 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM75BDP,118 NXP USA Inc. | 5000 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -25°C ~ 100°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | 2002 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | - | 2.8V~5.5V | - | - | 8 | 3mm | 3 mm | - | I2C | - | 3/5V | - | - | - | - | SOLDER | - | - | - | 11 | - | - | 11 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | 2-WIRE INTERFACE | - | Output Switch, Programmable Limit | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | - | ||
![]() ADT7481ARMZ-REEL ON Semiconductor | 10638 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 0°C ~ 70°C (-40°C ~ 100°C) | - | -40°C~120°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | - | NEGATIVE ppm/°C | - | - | - | HYSTERESIS IS 0.5V | - | - | - | 3V~3.6V | - | - | 10 | 3mm | 3 mm | - | SMBus | 3.3V | - | - | 2-Wire, I2C, SMBus, Serial | - | - | SOLDER | 3mA | - | - | 8 | - | Halogen Free | - | - | Digital, Local/Remote | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | ±1°C (±2.5°C) | 0°C~127°C | 2.5 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free |