- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Quiescent Current | Accuracy | Supply Type | Resolution | Sampling Rate | Sensor Type | Integral Nonlinearity (INL) | Output Voltage-Max | Sensors/Transducers Type | Max Supply Voltage (DC) | Differential Nonlinearity | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Number of Analog Inputs | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP411BDGKR Texas Instruments | 60000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 26.506804mg | - | 15°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | POSITIVE ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | HYSTERESIS 500 MV | - | - | 2.7V~5.5V | - | - | - | - | - | - | TMP411 | - | - | - | - | I2C/SMBus | - | - | 3/5V | - | I2C, SMBus | SOLDER | - | 28μA | - | - | 6mA | 12 | 400μA | - | - | 11 b | - | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.7V | PLASTIC | ±1°C (±2.5°C) | - | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM61BIM3 Texas Instruments | 53 | - | - | - | NRND (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | 25°C (-25°C ~ 85°C) | - | -25°C~85°C | Cut Tape (CT) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | 2.7V~10V | - | - | - | - | - | - | LM61 | - | - | - | 850mV | Analog Voltage | - | - | 3V | - | Analog | - | - | - | 125μA | - | 10mA | - | 82μA | - | - | 10mV/°C | - | Analog, Local | - | - | - | - | - | - | - | ±2°C (±3°C) | - | -30°C~100°C | - | - | - | Shutdown Mode | 800 Ω | 1.22mm | 2.92mm | 1.3mm | 1mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() AD22100ARZ Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 25°C (-40°C) | - | -50°C~150°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4V~6.5V | - | - | - | - | - | - | AD22100 | 8 | - | 3.9 mm | 3.288V | Analog Voltage | 5V | - | 5V | - | Analog | SOLDER | - | 500μA | 500μA | - | - | - | 500μA | - | - | 22.5mV/°C | - | Analog, Local | - | - | - | - | - | - | PLASTIC | ±2°C (±3.7°C) | - | -40°C~85°C | - | - | - | - | - | 1.5mm | 5mm | 4mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM20SITL/NOPB Texas Instruments | 140 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-WFBGA | - | 4 | - | - | 25°C ~ 30°C (-40°C ~ 125°C) | - | -40°C~130°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | LM20 | - | - | 0.96 mm | - | Analog Voltage | - | - | 2.7V | - | Analog | - | - | - | 10μA | - | 10mA | - | 4.5μA | - | - | 11.77mV/°C | - | Analog, Local | - | 1.86V | - | 5.5V | - | 2.4V | PLASTIC | ±2.5°C (±3.5°C) | - | -40°C~125°C | 3.5 Cel | - | - | Shutdown Mode | 160 Ω | 675μm | 1.5mm | 1.3mm | 675μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADT75ARZ-REEL7 Analog Devices Inc. | 20000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -25°C ~ 100°C (-55°C ~ 100°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | ACCURACY FOR A GRADE | - | - | 2.7V~5.5V | - | - | - | - | - | - | ADT75 | 8 | 4.9mm | 3.9 mm | - | I2C/SMBus | - | - | 3.3/5V | 1 | I2C, Serial | SOLDER | - | 525μA | 525μA | - | - | 12 | - | - | - | 11 b | 10 sps | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±3°C) | - | -55°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADT75BRMZ-REEL7 Analog Devices Inc. | 2000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 0°C ~ 70°C (-55°C ~ 100°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | ACCURACY FOR A GRADE | - | - | 2.7V~5.5V | - | - | - | - | - | - | ADT75 | 8 | 3mm | 3 mm | - | I2C/SMBus | - | - | 3.3/5V | 1 | I2C, Serial | SOLDER | - | 525μA | 525μA | - | - | 12 | - | - | - | 11 b | 10 sps | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1°C (±3°C) | - | -55°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7416ARZ Analog Devices Inc. | 5820 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -25°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 450mW | 2.7V~5.5V | - | - | - | - | - | - | AD7416 | 8 | - | 3.9 mm | 400mV | I2C | - | - | 3/5V | - | I2C, Serial | SOLDER | - | 1mA | 1mA | 450mW | 1μA | 10 | - | - | - | 9 b | 2.5 ksps | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±2°C (±3°C) | - | -40°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | 1.5mm | 5mm | 4mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7414ARMZ-0 Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 40°C (-40°C ~ 85°C) | - | -40°C~125°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | AD7414 | 8 | - | - | - | I2C/SMBus | - | - | 3/5V | - | 2-Wire, I2C, Serial | SOLDER | - | 900μA | 900μA | - | - | 10 | - | - | - | 9 b | 1.25 sps | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1.87°C (±3°C) | - | -40°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Sleep Mode | - | 850μm | 3mm | 3mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM73CIMKX-0/NOPB Texas Instruments | 202 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | -10°C ~ 80°C (-40°C ~ 150°C) | - | -40°C~150°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | LM73 | - | - | - | - | I2C/SMBus | - | - | 3/5V | - | 2-Wire, I2C, SMBus | SOLDER | - | 320μA | - | - | 2μA | 14 | 495μA | - | - | 13 b | - | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.7V | PLASTIC | ±1.5°C (±2.5°C) | - | -40°C~150°C | 2.5 Cel | - | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode | - | 1.1mm | 2.9mm | 1.6mm | 870μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP123AIDBVR Texas Instruments | 6500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | TMP123 | - | - | - | - | SPI | - | - | 3/5V | - | - | SOLDER | - | 50μA | - | - | - | 12 | 35μA | - | - | 12 b | - | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.7V | PLASTIC | ±1.5°C (±2°C) | - | -40°C~125°C | 1.5 Cel | - | - | Shutdown Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP431ADGKT Texas Instruments | 8 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 0°C ~ 100°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | TMP431 | 8 | - | - | - | SMBus | - | - | - | 2 | I2C, SMBus | - | ANALOG CIRCUIT | 10mA | - | - | 6mA | 12 | 35μA | - | - | 11 b | - | Digital, Local/Remote | - | - | - | 5.5V | - | 2.7V | - | ±1°C (±2.5°C) | - | -40°C~125°C | - | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM94022QBIMG/NOPB Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 20°C ~ 40°C (0°C ~ 150°C) | Automotive grade | -50°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | SHORT CIRCUIT PROTECTION | - | - | 1.5V~5.5V | - | - | - | - | - | - | LM94022 | - | - | - | - | Analog Voltage | - | - | - | - | Analog | SOLDER | - | 5.4μA | 5.4μA | - | 7mA | - | 5.4μA | - | - | 5.5 ~ 13.6mV/°C | - | Analog, Local | - | - | - | 5.5V | - | 1.5V | PLASTIC | ±1.5°C (±2.7°C) | - | -50°C~150°C | 2.7 Cel | - | - | Programmable Resolution | 5.2 Ω | 1.1mm | 2mm | 1.25mm | 900μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP411DQDGKRQ1 Texas Instruments | 2500 | - | - | 35 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C ~ 125°C | - | -55°C~127°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | TMP411 | - | - | - | - | I2C/SMBus | - | - | 3/5V | - | I2C, SMBus | SOLDER | - | 10mA | - | - | - | 12 | 400μA | - | - | 11 b | - | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 7V | - | - | PLASTIC | ±2.5°C | - | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP175AIDR Texas Instruments | 3 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | - | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | HYSTERESIS 500 MV | - | - | 2.7V~5.5V | - | - | - | - | - | - | TMP175 | - | - | 3.9 mm | - | I2C/SMBus | - | - | 3/5V | - | 2-Wire, I2C, SMBus | SOLDER | - | 85μA | 410μA | - | 3mA | 12 | 50μA | - | - | 9 b | - | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | - | 2.7V | PLASTIC | ±1.5°C (±2°C) | - | -40°C~125°C | 2 Cel | - | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADT7411ARQZ-REEL Analog Devices Inc. | 2251 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | 0°C ~ 85°C (-40°C ~ 120°C) | - | -40°C~120°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | NEGATIVE ppm/°C | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | ADT7411 | 16 | 4.9mm | 3.91 mm | - | I2C, SPI | - | - | 3/5V | 10 | I2C, SPI, Serial | SOLDER | - | 3mA | 3mA | - | - | 10 | - | - | - | 9 b | 1.7 ksps | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±3°C (±5°C) | - | -40°C~120°C | 5 Cel | - | -40°C~120°C | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | - | - | - | - | 1.44mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EMC1412-1-ACZL-TR Microchip Technology | 280 |
| Datasheet | 11 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -5°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | SMBus | 3.3V | - | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 1.12mA | 430μA | - | - | 8 | - | 2 % | - | 11 b | - | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | - | 3V | - | ±1°C (±2°C) | - | -40°C~125°C | - | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | 950μm | 3.2mm | 3.2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMT87QDCKTQ1 Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 70°C ~ 150°C | Automotive grade | -50°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | NEGATIVE ppm/°C | Matte Tin (Sn) | SHORT CIRCUIT PROTECTION | - | - | 2.7V~5.5V | - | - | - | - | - | - | LMT87 | - | - | - | - | Analog Voltage | - | - | - | - | Analog | SOLDER | - | 5.4μA | 5.4μA | - | 7mA | - | - | - | - | 13.6mV/°C | - | Analog, Local | - | - | - | - | - | - | PLASTIC | ±2.7°C | - | -50°C~150°C | 2.7 Cel | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD7817ARZ Analog Devices Inc. | 4500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 1 | 25°C (-40°C ~ 85°C) | - | -55°C~125°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 450mW | 2.7V~5.5V | - | - | - | - | - | - | AD7817 | 16 | - | 3.9 mm | - | SPI | 5V | Unipolar | - | 5 | SPI, Serial | SOLDER | - | 2mA | 1.6mA | 450mW | - | 10 | - | - | Single | 9 b | 100 ksps | Digital, Local | 1 LSB | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | 1 LSB | - | - | ±2.25°C (±3°C) | 4 | -40°C~85°C | 2 Cel | - | - | Output Switch | - | 1.5mm | 10mm | 4mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM95071CIMF Texas Instruments | 6500 |
| Datasheet | - | NRND (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 0°C ~ 70°C (-40°C ~ 150°C) | - | -40°C~150°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | LM95071 | - | - | - | 2.25V | SPI | - | - | 3.3V | - | - | - | - | - | 280μA | - | - | 14 | 280μA | - | - | 13 b | - | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1°C (±2°C) | - | -40°C~150°C | 2 Cel | 3-WIRE INTERFACE | - | Shutdown Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TMP75AQDGKRQ1 Texas Instruments | 62318 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C ~ 125°C | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | TMP75 | - | - | - | - | I2C/SMBus | - | - | - | - | 2-Wire, I2C, SMBus | SOLDER | - | - | - | - | - | 12 | 50μA | - | - | 12 b | - | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | ±1°C (±3°C) | - | -40°C~125°C | 3 Cel | - | - | - | - | 1.07mm | 3mm | 3mm | 970μm | - | - | - | ROHS3 Compliant | Lead Free |