- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Reach Compliance Code | Base Part Number | Pin Count | Body Length or Diameter | Lead Pitch | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Row Spacing | Number of Channels | Voltage | Interface | Termination Type | Operating Supply Current | Impedance | Nominal Supply Current | Output Current | Number of Bits | Quiescent Current | Accuracy | Forward Voltage | Resolution | Sampling Rate | Sensor Type | Linearity | Output Voltage-Max | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Junction Temperature (Tj) | Ambient Temperature Range High | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Source Url Status Check Date | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP35GRTZ-REEL7 Analog Devices Inc. | 26700 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | 25°C (10°C ~ 125°C) | - | -40°C~150°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | TMP35 | 5 | - | - | 1.6 mm | - | Analog Voltage | - | - | - | - | - | - | Analog | SOLDER | 50μA | - | 50μA | - | - | - | - | - | 10mV/°C | - | Analog, Local | - | 2V | 0.1V | - | - | - | PLASTIC | - | - | ±3°C (±4°C) | 10°C~125°C | 4 Cel | - | Shutdown Mode | - | 1.3mm | 3mm | 1.7mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP36FSZ-REEL Analog Devices Inc. | 6000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 25°C (-40°C ~ 125°C) | - | -40°C~150°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | TMP36 | 8 | 4.9mm | - | 3.9 mm | - | Analog Voltage | - | - | 3/5V | - | - | - | Analog | SOLDER | 50μA | - | 50μA | - | - | - | 2 % | - | 10mV/°C | - | Analog, Local | 0.5 Cel | 2V | 0.1V | - | - | - | PLASTIC | - | - | ±2°C (±3°C) | -40°C~125°C | - | - | Shutdown Mode | - | - | - | - | - | 1.55mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD22100KT Analog Devices Inc. | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Lead, Tin | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | 25°C | - | -50°C~150°C | Bulk | - | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | 4V~6.5V | not_compliant | AD22100 | 3 | - | - | - | - | Analog Voltage | - | 5V | 5V | - | - | - | Analog | SOLDER | 500μA | - | 500μA | - | - | - | - | - | 22.5mV/°C | - | Analog, Local | - | - | - | - | - | - | PLASTIC | - | - | ±2°C | 0°C~100°C | - | - | - | - | - | - | - | - | 4.82mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADT75ARZ Analog Devices Inc. | 710 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -25°C ~ 100°C (-55°C ~ 100°C) | - | -55°C~125°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | ACCURACY FOR A GRADE | - | 2.7V~5.5V | - | ADT75 | 8 | - | - | 3.9 mm | 2.1V | I2C/SMBus | - | - | 3.3/5V | - | 1 | - | I2C, Serial | SOLDER | 525μA | - | 525μA | 1mA | 12 | - | - | - | 11 b | 10 sps | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 1.5mm | 5mm | 4mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP37GRTZ-REEL7 Analog Devices Inc. | 418 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | 25°C (5°C ~ 100°C) | - | -40°C~150°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | TMP37 | 5 | - | - | - | - | Analog Voltage | - | - | - | - | - | - | Analog | SOLDER | 50μA | - | 50μA | - | - | - | - | - | 20mV/°C | - | Analog, Local | - | 2V | 0.1V | - | - | - | PLASTIC | - | - | ±3°C (±4°C) | 5°C~100°C | 4 Cel | - | Shutdown Mode | - | 1.15mm | 2.9mm | 1.6mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP35GT9Z Analog Devices Inc. | 425 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | 25°C (10°C ~ 125°C) | - | -40°C~150°C | Bulk | - | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | TMP35 | 3 | - | - | - | - | Analog Voltage | - | - | - | - | - | - | Analog | SOLDER | 50μA | - | 50μA | - | - | - | - | - | 10mV/°C | - | Analog, Local | 0.5 Cel | 2V | 0.1V | - | - | - | PLASTIC | - | - | ±3°C (±4°C) | 10°C~125°C | 4 Cel | - | Shutdown Mode | - | 5.33mm | 5.21mm | 4.19mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD590LH Analog Devices Inc. | 200 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Through Hole | TO-206AC, TO-52-3 Metal Can | NO | 3 | - | 25°C | - | -55°C~125°C | Bulk | - | e4 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | POSITIVE ppm/°C | Gold (Au) | TEMPERATURE COEFFICIENT 1 UA/K | - | 4V~30V | - | AD590 | 3 | 5.57mm | - | - | - | Analog Current | - | - | 5V | - | - | - | - | SOLDER | - | - | - | 298.2μA | - | - | - | 44V | - | - | Analog, Local | 0.4 Cel | - | - | TEMPERATURE SENSOR,ANALOG,RESISTANCE BASED | - | - | - | - | - | ±1°C | -55°C~150°C | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMP04FT9Z Analog Devices Inc. | 10000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | 25°C (-40°C ~ -25°C) | - | -55°C~150°C | Bulk | - | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | CMOS COMPATIBLE, TTL COMPATIBLE | - | 4.5V~7V | - | TMP04 | 3 | - | - | 4.06 mm | 4.1V | PWM | - | 5V | 5V | - | 1 | - | - | SOLDER | 1.3mA | - | - | 10mA | 16 | - | - | - | 2 B | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±3°C (±5°C) | -40°C~100°C | - | - | One-Shot | - | 5.33mm | 5.21mm | 4.19mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP36FS Analog Devices Inc. | 5100 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 25°C (-40°C ~ 125°C) | - | -40°C~150°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | - | - | 2.7V~5.5V | - | TMP36 | 8 | 4.9mm | - | 3.9 mm | 250mV | Analog Voltage | - | - | 3/5V | - | - | - | Analog | SOLDER | 50μA | - | 50μA | - | - | - | - | - | 10mV/°C | - | Analog, Local | 0.5 Cel | - | - | - | - | - | PLASTIC | - | - | ±2°C (±3°C) | -40°C~125°C | 3 Cel | 2013-05-01 14:56:55.033 | Shutdown Mode | - | - | - | - | - | 1.55mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC1047AVNBTR Microchip Technology | 1000 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C (125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | NEGATIVE/POSITIVE ppm/°C | - | - | - | 2.5V~5.5V | - | TC1047A | - | - | 2.05mm | - | 750mV | Analog Voltage | 100A | - | - | 2.64 mm | - | - | - | - | 35μA | - | 35μA | 100μA | - | - | 2 % | - | 10mV/°C | - | Analog, Local | - | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.5V | PLASTIC | - | - | ±2°C (±3°C) | -40°C~125°C | - | - | - | - | 1.016mm | 3.0226mm | 1.397mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM50CIM3/NOPB Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C (-40°C ~ 125°C) | - | -40°C~150°C | Cut Tape (CT) | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 4.5V~10V | - | LM50 | - | - | - | - | 12.6V | Analog Voltage | - | - | - | - | - | 10V | - | - | - | - | 180μA | 10mA | - | 130μA | - | - | 10mV/°C | - | Analog, Local | 0.8 Cel | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | - | - | ±3°C (±4°C) | -40°C~125°C | 4 Cel | - | - | 2000 Ω | 1.22mm | 2.92mm | 1.3mm | 1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP101NA/250 Texas Instruments | 2644 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -25°C ~ 85°C (-55°C ~ 125°C) | - | -55°C~125°C | Cut Tape (CT) | - | e4 | yes | Active | 2 (1 Year) | 6 | SMD/SMT | EAR99 | - | - | SEATED HG-MAX | 8542.39.00.01 | 2.7V~5.5V | - | TMP101 | - | - | - | - | 400mV | I2C/SMBus | - | - | 3/5V | - | - | - | 2-Wire, I2C, SMBus | - | 75μA | - | 150μA | 4mA | 12 | 45μA | - | - | 11 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | 150°C | 125°C | ±2°C (±3°C) | -55°C~125°C | 2 Cel | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9700AT-E/LT Microchip Technology | 8400 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 0°C ~ 70°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | - | - | 2.3V~5.5V | - | MCP9700 | - | - | - | - | 500mV | Analog Voltage | 30A | - | - | - | - | - | - | - | 6μA | 20Ohm | 6μA | 100μA | 8 | - | - | - | 10mV/°C | - | Analog, Local | - | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.3V | PLASTIC | - | - | ±2°C (-2°C, +4°C) | -40°C~125°C | 2 Cel | - | - | - | 1mm | 2.2mm | 1.35mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP100NA/250 Texas Instruments | 254 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -25°C ~ 85°C (-55°C ~ 125°C) | - | -55°C~125°C | Cut Tape (CT) | - | e4 | yes | Active | 2 (1 Year) | 6 | SMD/SMT | EAR99 | - | - | SEATED HG-MAX | 8542.39.00.01 | 2.7V~5.5V | - | TMP100 | - | - | - | - | - | I2C/SMBus | - | - | 3/5V | - | - | - | 2-Wire, I2C, SMBus | - | 75μA | - | 150μA | 4mA | 12 | 45μA | - | - | 11 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | 150°C | 125°C | ±2°C (±3°C) | -55°C~125°C | 2 Cel | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP275AIDGKT Texas Instruments | 1650 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 26.506804mg | -20°C ~ 100°C (25°C ~ 100°C) | - | -55°C~127°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HYSTERESIS IS 0.5V | - | 2.7V~5.5V | - | TMP275 | - | - | - | - | 400mV | SMBus | - | - | 3/5V | - | - | - | 2-Wire, I2C, SMBus | - | 85μA | - | 410μA | 3mA | 12 | 50μA | - | - | 11 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±0.5°C (±1.5°C) | -40°C~125°C | 0.5 Cel | - | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM35DMX/NOPB Texas Instruments | 3500 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 25°C | - | 0°C~100°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | - | - | 4V~30V | - | LM35 | - | - | - | 3.9 mm | - | Analog Voltage | - | - | - | - | - | - | Analog | SOLDER | 91.5μA | - | - | 10mA | - | 56μA | - | - | 10mV/°C | - | Analog, Local | - | 1.5V | -0.55V | - | 30V | 4V | PLASTIC | - | - | ±1.5°C | 0°C~100°C | 1.5 Cel | - | - | 0.4 Ω | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM60CIM3/NOPB Texas Instruments | 24 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C (-40°C ~ 125°C) | - | -40°C~125°C | Cut Tape (CT) | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | POSITIVE ppm/°C | - | - | - | 2.7V~10V | - | LM60 | - | - | - | - | 580mV | Analog Voltage | - | - | 3V | - | - | - | Analog | - | 82μA | - | 110μA | 10mA | - | 82μA | 4 % | - | 6.25mV/°C | - | Analog, Local | 0.8 Cel | - | - | - | 10V | 2.7V | PLASTIC | 125°C | 125°C | ±3°C (±4°C) | -40°C~125°C | - | - | - | 800 Ω | 1.22mm | 2.92mm | 1.3mm | 1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM75BIMM-3/NOPB Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 4.535924g | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | - | Matte Tin (Sn) | - | - | 3V~5.5V | - | LM75 | - | - | - | - | 400mV | I2C | - | - | 3.3V | - | - | - | 2-Wire, I2C, SMBus | - | - | - | 280μA | 10μA | 9 | 500μA | - | - | 8 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | - | Output Switch, Programmable Limit, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCN75AVUA713 Microchip Technology | 3326 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C ~ 125°C | Military grade | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | TCN75A | - | 3mm | - | 3 mm | - | I2C | - | - | 3/5V | - | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | 200μA | - | - | - | 12 | - | - | - | 11 b | - | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±2°C | -40°C~125°C | 2 Cel | - | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | - | 1.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM20BIM7/NOPB Texas Instruments | 1 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 25°C ~ 30°C (-55°C ~ 130°C) | - | -55°C~130°C | Cut Tape (CT) | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | NEGATIVE ppm/°C | Matte Tin (Sn) | - | - | 2.4V~5.5V | - | LM20 | - | - | - | - | 1.864V | Analog Voltage | - | - | - | - | - | - | Analog | - | - | - | 4.5μA | 10mA | - | 4.5μA | - | - | 11.77mV/°C | - | Analog, Local | 0.4 Cel | - | - | - | 5.5V | 2.7V | PLASTIC | - | - | ±1.5°C (±2.5°C) | -55°C~130°C | - | - | Shutdown Mode | 160 Ω | 1.1mm | 2mm | 1.25mm | 900μm | - | No | No SVHC | ROHS3 Compliant | Lead Free |