- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Quiescent Current | Resolution | Sensor Type | Interface IC Type | Sensing Method | Output Voltage-Max | Output Voltage-Min | Sensors/Transducers Type | Turn On Time | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | High Side Driver | Turn Off Time | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP112NAIDRLR Texas Instruments | 4000 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | 0°C ~ 85°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.4V~3.6V | - | - | - | - | - | - | - | - | TMP112 | - | - | - | 1.6mm | 1.2 mm | I2C/SMBus | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 12 | - | 12 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | - | ±1°C | -40°C~125°C | 1 Cel | 2-WIRE INTERFACE | - | One-Shot, Output Switch, Shutdown Mode | - | - | - | - | 0.6mm | - | ROHS3 Compliant | - | ||
![]() TMP112NAIDRLT Texas Instruments | 21 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | 0°C ~ 85°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.4V~3.6V | - | - | - | - | - | - | - | - | TMP112 | - | - | - | 1.6mm | 1.2 mm | I2C/SMBus | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 12 | - | 12 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | - | ±1°C | -40°C~125°C | 1 Cel | 2-WIRE INTERFACE | - | One-Shot, Output Switch, Shutdown Mode | - | - | - | - | 0.6mm | - | ROHS3 Compliant | - | ||
![]() TMP275AIDG4 Texas Instruments | 5000 | - | - | - | - | - | Surface Mount | - | SOIC | - | 8 | - | 99.988768mg | - | - | - | - | - | e4 | - | - | - | 8 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | HYSTERESIS IS 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9 mm | Digital | - | - | 3/5V | - | - | 2-Wire, I2C, SMBus | 5.5V | 2.7V | SOLDER | - | - | 410μA | - | 12 | 50μA | 1.5 B | - | - | - | - | - | - | - | - | - | PLASTIC | - | - | - | - | 0.5 Cel | - | - | - | 1.58mm | - | 4.9mm | 3.91mm | - | No | RoHS Compliant | Lead Free | ||
![]() MLX90614ESF-BCH-000-TU Melexis Technologies NV | 1200 |
| Datasheet | 20 Weeks | - | - | - | Through Hole | TO-205AD, TO-39-4 Modified Metal Can | NO | - | - | - | 0°C ~ 60°C (120°C ~ 380°C) | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | 8542.39.00.01 | 2.6V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | - | - | O-MBCY-T4 | - | - | - | PWM, SMBus | - | 3.6V | - | - | 2.6V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 16 b | Digital, Infrared (IR) | - | Infrared (IR) | - | - | - | - | - | - | - | - | - | ±0.5°C (±4°C) | -40°C~85°C | - | - | -70°C~380°C IR | Sleep Mode | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADT7461AARMZ-REEL7 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | 0°C ~ 70°C (-40°C ~ 100°C) | -40°C~120°C | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 b | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | - | ±1°C (±2.5°C) | -40°C~120°C | - | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TS3000GB2A1NCG8 Renesas Electronics America Inc. | In Stock | - | - | 12 Weeks | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | - | 75°C ~ 95°C (-20°C ~ 125°C) | -20°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 b | Digital, Local | - | - | - | - | - | - | - | - | - | - | - | ±1°C (±3°C) | -20°C~125°C | - | - | - | Output Switch, Programmable Limit, Programmable Resolution, Selectable Hysteresis, Shutdown Mode, Standby Mode | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP9803T-M/SNG Microchip Technology | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -10°C ~ 85°C (-55°C ~ 125°C) | -55°C~125°C | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | MCP9803 | - | - | - | - | - | I2C/SMBus | - | - | 3/5V | - | - | 2-Wire, I2C, SMBus | - | - | - | - | 400μA | - | 200μA | - | - | 11 b | Digital, Local | - | - | - | - | - | - | 5.5V | 2.7V | - | - | - | ±1°C (±3°C) | -55°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S-58LM20A-H4T1G ABLIC U.S.A. Inc. | In Stock | - | - | - | - | - | - | Surface Mount | 4-UFBGA, WLCSP | - | - | - | - | 25°C | -55°C~130°C | Tape & Reel (TR) | - | S-58LM20A | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -11.77mV/°C | Analog, Local | - | - | - | - | - | - | - | - | - | - | - | ±2.5°C | -55°C~130°C | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90614ESF-ACA-000-TU Melexis Technologies NV | 1430 |
| Datasheet | 20 Weeks | - | - | - | Through Hole | TO-39-4 Metal Can | NO | - | - | - | 0°C ~ 60°C (240°C ~ 380°C) | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | 8542.39.00.01 | 4.5V~5.5V | BOTTOM | - | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | - | O-MBCY-T4 | - | - | - | PWM, SMBus | - | 5.5V | - | - | 4.5V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 16 b | Digital, Infrared (IR) | - | Infrared (IR) | - | - | - | - | - | - | - | - | - | ±0.5°C (±4°C) | -40°C~85°C | - | - | -70°C~380°C IR | Sleep Mode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90614ESF-ACF-000-SP Melexis Technologies NV | 1230 |
| Datasheet | 2 Weeks | - | - | - | Through Hole | TO-205AD, TO-39-4 Modified Metal Can | - | - | TO-39 | - | 0°C ~ 60°C (240°C ~ 380°C) | -40°C~85°C | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM, SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 b | Digital, Infrared (IR) | - | Infrared (IR) | - | - | - | - | - | - | - | - | - | ±0.5°C (±4°C) | -40°C~85°C | - | - | -70°C~380°C IR | Sleep Mode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADM1032ARZ-001 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C ~ 100°C | 0°C~120°C | Tube | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | 8 | - | Not Qualified | - | - | SMBus | - | - | - | - | - | 2-Wire, I2C, SMBus, Serial | - | - | - | ANALOG CIRCUIT | 170μA | - | 1mA | - | - | 7 b | Digital, Local/Remote | - | - | - | - | - | - | 5.5V | 3V | - | - | - | ±3°C | 0°C~100°C | - | - | 0°C~120°C | Output Switch, Programmable Limit, Standby Mode | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ISL25700FRUZ-T7A Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | 10 | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | - | - | 1 (Unlimited) | 10 | - | EAR99 | - | MATTE TIN | 125°C | -40°C | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | NOT SPECIFIED | - | 10 | - | Not Qualified | - | - | Voltage | - | - | - | AUTOMOTIVE | - | - | 15V | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 0.25 µs | - | - | - | NO | 0.25 µs | - | - | - | - | - | - | - | 0.55mm | 2.1mm | 1.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() 5962R8757103VXA Analog Devices, Inc. | In Stock | - | Datasheet | - | CONTACT ADI (Last Updated: 1 week ago) | Lead, Tin | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADT7482ARMZ-RL7 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | 0°C ~ 70°C (-40°C ~ 100°C) | -40°C~120°C | Tape & Reel (TR) | 2007 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMBus | 3.3V | - | - | - | - | 2-Wire, I2C, SMBus, Serial | - | - | - | - | - | - | - | - | - | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | - | ±1°C (±2.5°C) | 0°C~127°C | - | - | -55°C~150°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90614KSF-AAA-000-SP Melexis Technologies NV | 2 | - | Datasheet | 20 Weeks | - | - | - | Through Hole | TO-39-4 Metal Can | - | - | TO-39 | - | 0°C ~ 60°C (240°C ~ 380°C) | -40°C~125°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM, SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 b | Digital, Infrared (IR) | - | Infrared (IR) | - | - | - | - | - | - | - | - | - | ±0.5°C (±4°C) | -40°C~125°C | - | - | -70°C~380°C IR | Sleep Mode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90614KSF-ABA-000-TU Melexis Technologies NV | 435 |
| Datasheet | 20 Weeks | - | - | - | Through Hole | TO-39-4 Metal Can | NO | - | - | - | 0°C ~ 60°C (240°C ~ 380°C) | -40°C~125°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | 8542.39.00.01 | 4.5V~5.5V | BOTTOM | - | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | - | O-MBCY-T4 | - | - | - | PWM, SMBus | - | 5.5V | - | - | 4.5V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 16 b | Digital, Infrared (IR) | - | Infrared (IR) | - | - | - | - | - | - | - | - | - | ±0.5°C (±4°C) | -40°C~125°C | - | - | -70°C~380°C IR | Sleep Mode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90614ESF-BBA-000-SP Melexis Technologies NV | 1527 | - | Datasheet | 2 Weeks | - | - | - | Through Hole | TO-39-4 Metal Can | - | - | TO-39 | - | 0°C ~ 60°C (120°C ~ 380°C) | -40°C~85°C | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -40°C | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM, SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 b | Digital, Infrared (IR) | - | Infrared (IR) | - | - | - | - | - | - | - | - | - | ±0.5°C (±4°C) | -40°C~85°C | - | - | -70°C~380°C IR | Sleep Mode | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMP37GRT-REEL7 Analog Devices Inc. | 494 | - | Datasheet | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | 25°C (5°C ~ 100°C) | -40°C~150°C | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | POSITIVE ppm/°C | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | not_compliant | - | TMP37 | - | - | - | 2.9mm | 1.6 mm | Analog Voltage | - | - | - | - | - | 2-Wire, Serial | - | - | SOLDER | - | - | - | - | - | - | 20mV/°C | Analog, Local | - | - | 2V | 0.1V | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | - | PLASTIC | - | - | ±3°C (±4°C) | 5°C~100°C | 4 Cel | - | - | Shutdown Mode | - | - | - | - | 1.2mm | - | Non-RoHS Compliant | - | ||
![]() 2810515 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | DIN Rail | Module, Terminal Block | - | - | - | 141.747616g | - | -20°C~65°C | Bulk | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18V~30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog, Remote | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~1000°C | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2810418 Phoenix Contact | In Stock | - | Datasheet | - | - | - | DIN Rail | DIN Rail | Module, Terminal Block | - | - | - | 117.899997g | - | -20°C~65°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | -30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog, Remote | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~100°C | - | 114.5mm | - | - | 17.5mm | - | - | RoHS Compliant | - |