- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Power Supplies | Interface | Termination Type | Operating Supply Current | Number of Bits | Resolution | Sensor Type | Interface IC Type | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP1075DR Texas Instruments | 12500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -25°C ~ 100°C (-55°C ~ 125°C) | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | TMP1075 | - | 4.9mm | 3.91 mm | I2C/SMBus | - | - | - | SOLDER | - | 12 | 12 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±1.5°C (±2°C) | -55°C~125°C | 2 Cel | 2-WIRE INTERFACE | - | One-Shot, Shutdown Mode | - | - | - | 1.75mm | - | ROHS3 Compliant | - | ||
![]() SI7060-B-01-IV Silicon Labs | 13 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | Cut Tape (CT) | 2018 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMP451JQDQFTQ1 Texas Instruments | 2353 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-WFDFN | YES | - | - | 0°C ~ 70°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | TMP451 | - | 2mm | 2 mm | I2C/SMBus | - | - | - | SOLDER | - | 12 | 12 b | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±1°C (±2°C) | -40°C~125°C | 1 Cel | 2-WIRE INTERFACE | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | 0.75mm | - | ROHS3 Compliant | - | ||
![]() TMP451HQDQFTQ1 Texas Instruments | 1150 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-WFDFN | YES | - | - | 0°C ~ 70°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | TMP451 | - | 2mm | 2 mm | I2C/SMBus | - | - | - | SOLDER | - | 12 | 12 b | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±1°C (±2°C) | -40°C~125°C | 1 Cel | 2-WIRE INTERFACE | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | 0.75mm | - | ROHS3 Compliant | - | ||
![]() DS1820 Maxim Integrated | 1000 | - | Datasheet | - | - | Wire | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | -10°C ~ 85°C (-55°C ~ 125°C) | -55°C~125°C | Bulk | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | not_compliant | - | - | - | - | - | 1-Wire® | - | 5V | - | - | - | - | 7 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±0.5°C (±2°C) | -55°C~125°C | - | - | - | Programmable Limit | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TMP235A4DBZR Texas Instruments | 3436 | - | Datasheet | 6 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 0°C ~ 70°C (-40°C ~ 150°C) | -50°C~150°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | SHORT CIRCUIT PROTECTION | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | TMP235 | - | 2.92mm | 1.3 mm | Analog Voltage | - | - | - | SOLDER | - | - | 10mV/°C | Analog, Local | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | ±2°C (±5°C) | -40°C~150°C | 5 Cel | - | - | - | - | - | - | 1.22mm | - | ROHS3 Compliant | - | ||
![]() MAX31722MUA T Maxim Integrated | 996 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | -40°C ~ 85°C (-55°C ~ 125°C) | -55°C~125°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | TIN | - | - | - | - | - | 1.7V~3.7V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | MAX31722 | 8 | - | - | SPI | 3.7V | - | - | - | 1.2mA | - | 11 b | Digital, Local | INTERFACE CIRCUIT | - | - | 3.7V | 1.7V | - | ±2°C (±3°C) | -55°C~125°C | - | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | 1.1mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() S-5851AAA-I6T1U ABLIC U.S.A. Inc. | 2836 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 6-SMD, Flat Leads | YES | - | - | -25°C ~ 85°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | S-5851A | e3 | - | Active | 1 (Unlimited) | - | - | - | TIN | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 1.6mm | 1.57 mm | I2C | - | - | - | SOLDER | - | 12 | 0.0625°C | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±2°C (±3°C) | -40°C~125°C | 3 Cel | 2-WIRE INTERFACE | - | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() PCT2075GV/N005X NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | SC-74, SOT-457 | YES | - | - | -25°C ~ 100°C (-55°C ~ 125°C) | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.5 mm | I2C/SMBus | - | - | - | SOLDER | - | 11 | 11 b | Digital, Local | - | 0.4V | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±1°C (±2°C) | -55°C~125°C | 2 Cel | 2-WIRE INTERFACE | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | - | 1.1mm | - | ROHS3 Compliant | - | ||
![]() AT30TS74-UFM14-T-072 Microchip Technology | 29 |
| Datasheet | 29 Weeks | - | - | Surface Mount | 4-UFBGA, CSPBGA | YES | - | - | -20°C ~ 100°C (-40°C ~ 125°C) | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | SOLDER | - | 12 | 12 b | Digital, Local | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±2°C (±3°C) | -55°C~125°C | 2 Cel | 2-WIRE INTERFACE | - | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | 0.499mm | - | ROHS3 Compliant | - | ||
![]() TMP235A2DBZR Texas Instruments | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 0°C ~ 70°C (-40°C ~ 150°C) | -50°C~150°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | SHORT CIRCUIT PROTECTION | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | TMP235 | - | 2.92mm | 1.3 mm | Analog Voltage | - | - | - | SOLDER | - | - | 10mV/°C | Analog, Local | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | ±1.2°C (±2°C) | -40°C~150°C | 2 Cel | - | - | - | - | - | - | 1.22mm | - | ROHS3 Compliant | - | ||
![]() TMP235A2DBZT Texas Instruments | 10000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 0°C ~ 70°C (-40°C ~ 150°C) | -50°C~150°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | SHORT CIRCUIT PROTECTION | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | TMP235 | - | 2.92mm | 1.3 mm | Analog Voltage | - | - | - | SOLDER | - | - | 10mV/°C | Analog, Local | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | ±1.2°C (±2°C) | -40°C~150°C | 2 Cel | - | - | - | - | - | - | 1.22mm | - | ROHS3 Compliant | - | ||
![]() LM75BIM-5 Maxim Integrated | 1025 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | -55°C~125°C | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 362mW | 3V~5.5V | - | - | - | - | - | - | - | - | LM75 | - | - | - | I2C | 5.5V | 5V | 2-Wire, I2C, SMBus, Serial | - | 250μA | - | 8 b | Digital, Local | - | - | - | 5.5V | 3V | - | ±2°C (±3°C) | -55°C~125°C | - | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX6694UE9A Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 60°C ~ 100°C (0°C ~ 125°C) | -40°C~125°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4 mm | SMBus | 3.6V | 3.3V | 2-Wire, I2C, SMBus | SOLDER | - | 11 | 11 b (Local), 8 b (Remote) | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±2.5°C (±3°C) | -40°C~125°C | 4 Cel | - | -40°C~125°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | 0.9mm | - | ROHS3 Compliant | - | ||
![]() SI7060-B-03-IV Silicon Labs | 13 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | Cut Tape (CT) | 2018 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI7060-B-02-IVR Silicon Labs | 10 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | Tape & Reel (TR) | 2018 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DS1775R7 T&R Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | -10°C ~ 85°C (-55°C ~ 125°C) | -55°C~125°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | DS1775 | - | - | - | I2C | 5.5V | - | 2-Wire, I2C, SMBus, Serial | - | 1mA | - | 11 b | Digital, Local | - | - | - | 5.5V | 2.7V | - | ±2°C (±3°C) | -55°C~125°C | - | - | - | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6695YAUB T Maxim Integrated | 13715 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 45°C ~ 85°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALARM OUTPUT | 8542.39.00.01 | - | 3V~3.6V | - | - | - | - | - | - | - | - | MAX6695 | - | 3mm | 3 mm | I2C/SMBus | 3.6V | - | 2-Wire, I2C, SMBus | SOLDER | - | 11 | 10 b | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | - | ±3.8°C (±4.4°C) | -40°C~125°C | 1.5 Cel | - | -40°C~125°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | 1.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6699UE34 T Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 60°C ~ 100°C (0°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 879.1mW | 3V~5.5V | - | - | - | - | - | - | - | - | MAX6699 | - | 5mm | 4.4 mm | SMBus | 5.5V | 3.3/5V | 2-Wire, I2C, SMBus | SOLDER | 1mA | 8 | 11 b (Local), 8 b (Remote) | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 3V | - | ±2°C (±3°C) | -40°C~125°C | 1 Cel | - | -40°C~125°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | 1.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6698UE38 T Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | 60°C ~ 100°C (0°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | NEGATIVE ppm/°C | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3V~5.5V | - | - | - | - | - | - | - | - | MAX6698 | - | - | - | SMBus | - | 3.3/5V | - | - | - | - | 11 b (Local), 8 b (Remote) | Digital, Local/Remote | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | ±2.5°C (±3.5°C) | -40°C~125°C | - | - | -40°C~125°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | - | - | ROHS3 Compliant | - |