- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Quiescent Current | Halogen Free | Resolution | Sensor Type | Linearity | Sensing Method | Output Voltage-Max | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Junction Temperature (Tj) | Ambient Temperature Range High | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM60BIZ/NOPB Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | 3 | 4.535924g | 25°C (-25°C ~ 125°C) | -25°C~125°C | Box | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~10V | - | - | - | - | - | - | LM60 | - | - | - | 580mV | Analog Voltage | - | 3V | - | - | Analog | SOLDER | - | 110μA | 110μA | 10mA | - | 82μA | - | 6.25mV/°C | Analog, Local | 0.6 Cel | - | - | - | - | 10V | 2.7V | PLASTIC | - | - | ±2°C (±3°C) | -25°C~125°C | - | - | - | - | 800 Ω | 5.34mm | 4.3mm | 4.3mm | 3.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP75BID Texas Instruments | 31 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | -20°C ~ 85°C (-55°C ~ 125°C) | -55°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.4V~3.6V | - | - | - | - | - | - | TMP75 | - | - | 3.9 mm | - | SMBus | - | - | - | - | 2-Wire, I2C, SMBus | SOLDER | - | - | - | - | 12 | 12μA | - | 11 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±2°C (±3°C) | -55°C~125°C | 1 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMC1428-7-AP-TR Microchip Technology | 22 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | - | 16 | - | 0°C ~ 100°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | - | - | - | - | - | - | EMC1428 | - | 4mm | 4 mm | - | SMBus | 3.3V | - | - | - | 2-Wire, Serial | SOLDER | - | - | - | - | 11 | - | - | 11 b | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -40°C~125°C | Output Switch, Programmable Limit | - | - | - | - | - | 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() LM95245CIMMX Texas Instruments | 21854 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8 | - | 25°C ~ 100°C (-40°C ~ 25°C) | -40°C~125°C | Tape & Reel (TR) | - | TruTherm™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 3V~3.6V | - | - | - | - | - | - | LM95245 | - | 3mm | 3 mm | - | SMBus | 3.3V | - | - | - | 2-Wire, Serial | SOLDER | - | - | - | - | 13 | 250μA | - | 10 b (Local), 12 b (Remote) | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | ±2°C (±6°C) | -40°C~85°C | 2 Cel | - | -40°C~85°C | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | - | - | - | - | 0.965mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM71CISD/NOPB Texas Instruments | 20000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | - | 6 | - | -10°C ~ 65°C (-40°C ~ 150°C) | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | 8542.39.00.01 | 2.65V~5.5V | - | - | - | - | - | - | LM71 | - | - | - | - | SPI | - | 3/3.3V | - | - | - | SOLDER | - | 300μA | - | - | 14 | 550μA | - | 13 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.6V | PLASTIC | - | - | 1.5°C (-2°C, 3°C) | -40°C~150°C | 3 Cel | 3-WIRE INTERFACE | - | Shutdown Mode | - | 800μm | 3mm | 3mm | 800μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP20AIDRLT Texas Instruments | 1500 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | - | 6 | - | -50°C ~ 130°C (-55°C ~ 130°C) | -55°C~150°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | 2.7V~5.5V | - | - | - | - | - | - | TMP20 | 6 | - | - | - | Analog Voltage | - | - | - | - | Analog | SOLDER | - | 2.6μA | 2.6μA | - | - | 2.6μA | - | 11.77mV/°C | Analog, Local | - | - | - | - | - | 5.5V | 1.8V | PLASTIC | 150°C | 130°C | ±0.5°C (±2.5°C) | -55°C~130°C | 2.5 Cel | - | - | Shutdown Mode | 10 Ω | 600μm | 1.6mm | 1.2mm | 550μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM56CIMMX Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 25°C ~ 85°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 2.7V~10V | - | - | - | - | - | - | LM56 | - | 3mm | 3 mm | - | Analog Voltage | - | 2.7V | - | - | - | SOLDER | - | - | - | - | - | 230μA | - | 6.2mV/°C | Analog, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | PLASTIC | - | - | ±3°C (±4°C) | -40°C~125°C | 4 Cel | - | - | Output Switch | - | - | - | - | - | 0.965mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM77CIMX-5 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | -10°C ~ 65°C (-55°C ~ 125°C) | -55°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | - | - | 3V~5.5V | - | - | - | - | - | - | LM77 | - | 4.9mm | - | - | I2C | - | 5V | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | - | - | - | 10 | 250μA | - | 9 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | ±1.5°C (±3°C) | -55°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | 1.54mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TMP007AIYZFT Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-UFBGA, DSBGA | - | - | 8 | - | -40°C ~ 125°C | -40°C~125°C | Tape & Reel (TR) | - | - | e1 | - | Obsolete | 2 (1 Year) | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.5V~5.5V | - | - | - | - | - | - | TMP007 | - | - | - | - | I2C/SMBus | - | - | - | - | I2C, Serial | SOLDER | - | - | - | - | 14 | - | - | 14 b | Digital, Infrared (IR) | - | Infrared (IR) | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | ±1°C | -40°C~125°C | 1 Cel | - | - | One-Shot, Output Switch, Shutdown Mode | - | - | - | - | - | 0.625mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCT218MTR2G ON Semiconductor | 11620 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-WFDFN | - | - | 8 | - | 25°C ~ 85°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.4V~2.75V | DUAL | NO LEAD | 1 | 1.8V | 0.5mm | - | - | 8 | - | - | - | I2C | 2.75V | - | 1.6V | - | 2-Wire, Serial | - | ANALOG CIRCUIT | - | - | - | - | - | Halogen Free | 10 b | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | ±1.75°C (±3°C) | -40°C~125°C | - | - | -40°C~125°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | - | 2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP121AQDBVREP Texas Instruments | 6522 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | 6 | - | -25°C ~ 85°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.7V~5.5V | - | - | - | - | - | - | TMP121 | - | - | - | - | SPI | - | 3/5V | - | - | - | SOLDER | - | - | - | - | 12 | - | - | 12 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±1.5°C (±2°C) | -40°C~125°C | 1.5 Cel | - | - | Shutdown Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP423BIDCNT Texas Instruments | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-8 | - | - | 8 | - | 15°C ~ 85°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.5V | - | - | - | - | - | - | TMP423 | - | - | 1.6 mm | - | SMBus | - | 3/5V | - | - | I2C, SMBus | SOLDER | - | 32μA | - | 6mA | 12 | 400μA | - | 11 b | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±1.5°C (±2.5°C) | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 1.45mm | 2.9mm | 1.63mm | 1.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP464AIRGTR Texas Instruments | In Stock | - | - | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | 16 | - | -40°C ~ 100°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~3.6V | - | - | - | - | - | - | TMP464 | - | - | - | - | 2-Wire Serial, I2C/SMBUS | - | - | - | - | I2C, SMBus | SOLDER | - | - | - | - | 13 | - | - | 13 b | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±0.75°C (±1°C) | -40°C~125°C | 1 Cel | - | -40°C~125°C | Shutdown Mode | - | 1mm | 3mm | 3mm | 900μm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC2997CDCB#TRMPBF Linear Technology/Analog Devices | 4796 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 6-WFDFN Exposed Pad | YES | - | 6 | - | 25°C | 0°C~70°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | 2.5V~5.5V | - | - | - | - | - | - | LTC2997 | 6 | 3mm | 2 mm | - | Analog Voltage | - | 3.3V | - | - | - | SOLDER | - | - | - | - | - | - | - | 4mV/°C | Analog, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | - | - | ±1.5°C | 0°C~70°C | - | - | 0°C~70°C | - | - | - | - | - | - | 0.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FM50S3X ON Semiconductor | 131 | - | Datasheet | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 25°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.4V~6V | - | - | - | - | - | - | - | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | 170μA | - | 10μA | - | - | - | 10mV/°C | Analog, Local | - | - | - | - | - | 6V | 2.4V | - | - | - | ±2°C (±3.5°C) | -40°C~125°C | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AD22100ST Analog Devices Inc. | 5000 | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | 25°C (-50°C ~ 150°C) | -50°C~150°C | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | 4V~6.5V | - | - | - | - | - | not_compliant | AD22100 | - | 4.83mm | 3.68 mm | - | Analog Voltage | - | 5V | - | - | - | SOLDER | - | - | - | - | - | - | - | 22.5mV/°C | Analog, Local | - | - | 4.75V | 0.25V | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | - | - | ±2°C (±4°C) | -50°C~150°C | - | - | - | - | - | - | - | - | - | 4.82mm | - | - | Non-RoHS Compliant | - | ||
![]() EMC1001-AFZQ-TR Microchip Technology | 13 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | 6 | - | 40°C ~ 85°C (-25°C ~ 125°C) | -25°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | - | - | - | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | - | - | - | - | - | - | EMC1001 | - | - | - | - | SMBus | 3.3V | - | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 10μA | 50μA | 47μA | 10 | - | - | 10 b | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 3V | PLASTIC | - | - | ±1.5°C (±3°C) | -25°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Standby Mode | - | 1.3mm | 3.05mm | 1.75mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EMC1403-2-YZT-TR Microchip Technology | 13 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14 | - | -5°C ~ 100°C (-40°C ~ 125°C) | -40°C~125°C | Tape & Reel (TR) | 2013 | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) - annealed | HYSTERESIS 420 MV, THERMAL WATCH DOG | - | 3V~3.6V | - | - | - | - | - | - | EMC1403 | - | 8.64mm | 3.91 mm | - | SMBus | 3.3V | - | - | - | 2-Wire, Serial | SOLDER | - | - | - | - | 11 | - | - | 11 b | Digital, Local/Remote | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | ±1°C (±2°C) | -40°C~125°C | 2 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Standby Mode | - | - | - | - | - | 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() LM75CIM-3/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | -55°C~125°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | LM75 | - | - | - | - | I2C | - | 3.3V | - | - | 2-Wire, I2C, Serial | - | - | - | 250μA | - | 9 | - | - | 8 b | Digital, Local | - | - | - | - | - | - | - | - | - | - | ±2°C (±3°C) | -55°C~125°C | - | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP03FT9 Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | YES | SURFACE MOUNT | 3 | - | -25°C ~ 100°C (-40°C ~ -25°C) | -55°C~150°C | Bulk | - | - | e0 | no | Active | 1 (Unlimited) | 3 | EAR99 | - | - | CMOS COMPATIBLE, TTL COMPATIBLE | - | 4.5V~7V | - | - | - | - | - | - | TMP03 | 3 | 5.08mm | 4.06 mm | - | PWM | - | 5V | - | 1 | - | SOLDER | - | 1.3mA | 1.3mA | - | 12 | - | - | 2 B | Digital, Local | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | - | - | ±4°C (±5°C) | -40°C~100°C | - | - | - | One-Shot | - | - | - | - | - | 4.85mm | No | - | Non-RoHS Compliant | Contains Lead |