- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Voltage | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Impedance | Nominal Supply Current | Output Current | Number of Bits | Quiescent Current | Accuracy | Resolution | Sensor Type | Linearity | Output Voltage-Max | Output Voltage-Min | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Junction Temperature (Tj) | Ambient Temperature Range High | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Accuracy-Max | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP75AIDGKT Texas Instruments | 62318 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 26.506804mg | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HYSTERESIS 500 MV | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP75 | - | - | - | - | I2C/SMBus | - | - | 3/5V | - | 2-Wire, I2C, SMBus | SOLDER | - | 85μA | - | 410μA | 3mA | 12 | 50μA | - | 11 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±2°C (±3°C) | -40°C~125°C | 2 Cel | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP275AIDGKR Texas Instruments | 348 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -20°C ~ 100°C (25°C ~ 100°C) | - | -55°C~127°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | HYSTERESIS IS 0.5V | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP275 | - | - | - | - | SMBus | - | - | 3/5V | - | 2-Wire, I2C, SMBus | SOLDER | - | 85μA | - | 410μA | - | 12 | 50μA | - | 11 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±0.5°C (±1.5°C) | -40°C~125°C | 0.5 Cel | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP175AIDGKT Texas Instruments | 41 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 26.506804mg | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HYSTERESIS 500 MV | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP175 | - | - | - | - | I2C/SMBus | - | - | 3/5V | - | 2-Wire, I2C, SMBus | SOLDER | - | 50μA | - | - | 4mA | 12 | 50μA | - | 9 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±1.5°C (±2°C) | -40°C~125°C | 2 Cel | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP75AIDGKR Texas Instruments | 20000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 26.506804mg | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | HYSTERESIS 500 MV | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP75 | - | - | - | - | I2C/SMBus | - | - | 3/5V | - | 2-Wire, I2C, SMBus | SOLDER | - | 85μA | - | 410μA | 3mA | 12 | 50μA | - | 11 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±2°C (±3°C) | -40°C~125°C | 2 Cel | One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode | - | 1.07mm | 3mm | 3mm | 970μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9701AT-E/TT Microchip Technology | 15000 | - | Datasheet | 1 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 0°C ~ 70°C (-10°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 3.1V~5.5V | - | - | - | - | - | - | - | MCP9701 | - | - | - | - | Analog Voltage | 100A | - | - | - | - | SOLDER | - | 6μA | - | 6μA | 100μA | 8 | - | - | 19.5mV/°C | Analog, Local | 0.5 Cel | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 3V | PLASTIC | - | - | ±2°C (-2°C, +4°C) | -10°C~125°C | 2 Cel | - | - | 1.02mm | 3.05mm | 1.4mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM56CIMX/NOPB Texas Instruments | 8095 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 25°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 12V | 2.7V~10V | - | - | - | - | - | 5mA | - | LM56 | - | - | 3.9 mm | - | Analog Voltage | - | - | 2.7V | - | Analog | SOLDER | - | - | - | - | - | - | 230μA | - | 6.2mV/°C | Analog, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | PLASTIC | - | - | ±3°C (±4°C) | -40°C~125°C | 4 Cel | Output Switch | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9808-E/MS Microchip Technology | 12500 | - | Datasheet | 17 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | -20°C ~ 100°C (-40°C ~ 125°C) | - | -40°C~125°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SMBus | - | - | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | - | - | 200μA | 200μA | 16 | - | - | 10 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±0.5°C (±1°C) | -40°C~125°C | 1 Cel | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 950μm | 3mm | 3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCN75AVOA713 Microchip Technology | 13200 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C ~ 125°C | Military grade | -40°C~125°C | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TCN75A | - | 4.9mm | 3.91 mm | - | I2C | - | - | 3/5V | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 200μA | - | - | - | 12 | - | - | 11 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±2°C | -40°C~125°C | 2 Cel | Output Switch, Programmable Resolution, Shutdown Mode, Programmable Limit | - | - | - | - | - | 1.55mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM50CIM3X/NOPB Texas Instruments | 18000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C (-40°C ~ 125°C) | - | -40°C~150°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | POSITIVE ppm/°C | - | - | - | - | 4.5V~10V | - | - | - | - | - | - | - | LM50 | - | - | - | - | Analog Voltage | - | - | - | - | Analog | SOLDER | - | 180μA | - | 130μA | 10mA | - | 130μA | 3 % | 10mV/°C | Analog, Local | 0.8 Cel | 1.75V | 0.1V | - | 10V | 4.5V | PLASTIC | 150°C | - | ±3°C (±4°C) | -40°C~125°C | - | - | 2000 Ω | 1.22mm | 2.92mm | 1.3mm | 1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9701A-E/TO Microchip Technology | 68041 | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | 0°C ~ 70°C (-10°C ~ 125°C) | - | -40°C~125°C | Bag | - | e3 | yes | Active | 1 (Unlimited) | 3 | Through Hole | - | - | Matte Tin (Sn) - annealed | - | - | - | 3.1V~5.5V | - | - | - | - | - | - | - | MCP9701 | - | - | - | 400mV | Analog Voltage | - | - | - | - | Serial | - | - | 6μA | 20Ohm | 6μA | 100μA | 8 | - | 2 % | 19.5mV/°C | Analog, Local | - | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 3V | PLASTIC | - | - | ±2°C (-2°C, +4°C) | -10°C~125°C | - | - | - | 5.334mm | 5.207mm | 4.191mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM95071CIMF/NOPB Texas Instruments | 5 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 0°C ~ 70°C (-40°C ~ 150°C) | - | -40°C~150°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | LM95071 | - | - | - | 2.25V | SPI | - | - | 3.3V | 5V | SPI, Serial | - | - | 280μA | - | 280μA | - | 14 | 280μA | - | 13 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.4V | PLASTIC | - | - | ±1°C (±2°C) | -40°C~150°C | 2 Cel | Shutdown Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9701T-E/TT Microchip Technology | 3300 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 0°C ~ 70°C (-10°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 3.1V~5.5V | - | - | - | - | - | - | - | MCP9701 | - | - | - | - | Analog Voltage | 100μA | - | - | - | - | SOLDER | - | 6μA | - | 6μA | 100μA | 8 | - | - | 19.5mV/°C | Analog, Local | 0.5 Cel | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 3V | PLASTIC | - | - | ±4°C (-4°C, +6°C) | -10°C~125°C | 4 Cel | - | - | 1.02mm | 3.05mm | 1.4mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP123AIDBVT Texas Instruments | 5500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~150°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 6 | - | EAR99 | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP123 | - | - | - | - | SPI | - | - | 3/5V | - | - | SOLDER | - | 50μA | - | 35μA | 3mA | 12 | 35μA | - | 12 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±1.5°C (±2°C) | -40°C~125°C | 1.5 Cel | Shutdown Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP9701T-E/LT Microchip Technology | 2226 | - | Datasheet | 2 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 0°C ~ 70°C (-10°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | - | - | - | 3.1V~5.5V | - | - | - | - | - | - | - | MCP9701 | - | - | - | 400mV | Analog Voltage | - | 5.5V | - | - | Serial | - | - | 6μA | 20Ohm | 6μA | 100μA | - | - | 2 % | 19.5mV/°C | Analog, Local | - | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 3V | PLASTIC | - | - | ±4°C (-4°C, +6°C) | -10°C~125°C | - | - | - | 1mm | 2.2mm | 1.35mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC77-3.3MCTTR Microchip Technology | 1700 |
| Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 25°C ~ 65°C (-55°C ~ 125°C) | Military grade | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TC77 | 5 | - | - | 2.4V | SPI | - | - | - | - | SPI, Serial | - | - | 400μA | - | - | 1μA | 13 | - | 3 % | 12 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | - | - | - | ±1°C (±3°C) | -55°C~125°C | - | Standby Mode | - | 1.3mm | 3.1mm | 1.75mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1046VNBTR Microchip Technology | 1 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C (125°C) | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | - | 2.7V~4.4V | DUAL | GULL WING | 260 | 1 | 0.95mm | - | 40 | TC1046 | 3 | - | - | 580mV | Analog Voltage | 100μA | 3.3V | - | - | - | - | ANALOG CIRCUIT | 60μA | - | - | 100μA | - | - | 2 % | 6.25mV/°C | Analog, Local | - | - | - | - | 4.4V | 2.7V | - | - | - | ±2°C (±3°C) | -40°C~125°C | - | - | - | 1.016mm | 3.048mm | 1.397mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM75BIMX-3/NOPB Texas Instruments | 50000 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | LM75 | - | - | - | - | I2C | - | - | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 280μA | - | 280μA | 10μA | 9 | 500μA | - | 8 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 3V | PLASTIC | - | - | ±2°C (±3°C) | -55°C~125°C | 3 Cel | Output Switch, Programmable Limit, Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9804-E/MS Microchip Technology | 390 |
| Datasheet | 1 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C ~ 125°C | - | -40°C~125°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | MCP9804 | - | - | 3 mm | - | I2C/SMBus | 200μA | - | 3/5V | - | 2-Wire, I2C, SMBus, Serial | - | - | 200μA | - | - | 1μA | 12 | - | 1 % | 10 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±1°C | -40°C~125°C | - | Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 939.8μm | 2.9972mm | 2.9972mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP125AIDBVT Texas Instruments | 14 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP125 | - | - | - | 2.3V | SPI | - | - | 3/5V | - | - | SOLDER | - | 50μA | - | 36μA | 3mA | 10 | 36μA | - | 9 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | - | - | ±2°C (±2.5°C) | -40°C~125°C | 2 Cel | One-Shot, Shutdown Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM75BIM-3/NOPB Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 4.535924g | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | Matte Tin (Sn) | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | LM75 | - | - | - | - | I2C | - | - | - | 5V | 2-Wire, I2C, SMBus | SOLDER | - | 280μA | - | 250μA | 10μA | 9 | 500μA | - | 8 b | Digital, Local | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 3V | PLASTIC | - | 125°C | ±2°C (±3°C) | -55°C~125°C | 3 Cel | Output Switch, Programmable Limit, Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |