- Manufacturer
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Sensor Type
- Accuracy - Highest (Lowest)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Temperature - Local
- Test Conditions
Attribute column
Categories
Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Mfr | Package | Product Status | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Polarity | Power Supplies | Number of Channels | Voltage | Interface | Termination Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Number of Bits | Quiescent Current | Accuracy | Converter Type | Forward Voltage | Resolution | Sampling Rate | Sensor Type | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Linearity | Sample and Hold / Track and Hold | Number of A/D Converters | Output Voltage-Max | Output Voltage-Min | Output Format | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Accuracy - Highest (Lowest) | Number of Analog Inputs | Sensing Temperature - Local | Accuracy-Max | Output Interface Type | Sensing Temperature - Remote | Features | R0-Nom | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM60CIM3X Texas Instruments | 3000 |
| - | - | NRND (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | 25°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | 2.7V~10V | - | - | - | - | - | - | - | LM60 | - | - | - | - | Analog Voltage | - | 3V | - | - | Analog | SOLDER | - | - | - | - | - | - | 82μA | - | - | - | 6.25mV/°C | - | Analog, Local | - | - | - | - | - | - | - | 1.205V | 0.174V | - | - | - | - | - | ±3°C (±4°C) | - | -40°C~125°C | 4 Cel | - | - | - | 800 Ω | 1.22mm | 2.92mm | 1.3mm | 1mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TMP121AIDBVR Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | -25°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~150°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP121 | - | - | - | - | SPI | - | 3/5V | - | - | - | SOLDER | 50μA | - | - | - | - | 12 | 35μA | - | - | - | 12 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±1.5°C (±2°C) | - | -40°C~125°C | 1.5 Cel | - | - | Shutdown Mode | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP421AIDCNT Texas Instruments | 96 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | - | 15°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP421 | - | - | 1.6 mm | 150mV | SMBus | - | 3/5V | - | - | I2C, SMBus | - | 32μA | 400μA | - | - | 6mA | 12 | 400μA | - | - | - | 11 b | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±1.5°C (±2.5°C) | - | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 1.45mm | 2.9mm | 1.63mm | 1.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM20CIM7/NOPB Texas Instruments | 19000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | - | 25°C ~ 30°C (-55°C ~ 130°C) | - | -55°C~130°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE ppm/°C | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | LM20 | - | - | - | - | Analog Voltage | - | - | - | - | Analog | SOLDER | - | 4.5μA | 1A | - | 10mA | - | 4.5μA | - | - | - | 11.77mV/°C | - | Analog, Local | - | - | - | - | 0.4 Cel | - | - | - | - | - | - | 5.5V | 2.7V | PLASTIC | ±4°C (±5°C) | - | -55°C~130°C | - | - | - | Shutdown Mode | 160 Ω | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD7417ARZ-REEL Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | 25°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | AD7417 | 16 | - | - | - | I2C | Unipolar | - | 5 | - | - | - | 600μA | 600μA | - | 450mW | - | 10 | - | - | ADC, SUCCESSIVE APPROXIMATION | - | 10 b | 66.7 ksps | Digital, Local | 4 | 2'S COMPLEMENT BINARY | 0.0977% | 1 LSB | - | TRACK | 1 | - | - | SERIAL | - | - | - | - | ±2°C (±3°C) | 4 | -40°C~125°C | - | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() LM70CIMM-3/NOPB Texas Instruments | 46 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | -10°C ~ 65°C (-55°C ~ 150°C) | - | -55°C~150°C | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.65V~5.5V | - | - | - | - | - | - | - | LM70 | - | - | - | 2.4V | SPI | - | 3/3.3V | - | - | - | - | - | 260μA | - | - | 400μA | 10 | 490μA | - | - | - | 10 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | 1.5°C (-2°C, 3°C) | - | -55°C~150°C | 3.5 Cel | 3-WIRE INTERFACE | - | Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM60BIM3X/NOPB Texas Instruments | 5488 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | 25°C (-25°C ~ 125°C) | - | -25°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | POSITIVE ppm/°C | - | - | - | - | 2.7V~10V | - | - | - | - | - | - | - | LM60 | - | - | - | - | Analog Voltage | - | 3V | - | - | Analog | SOLDER | - | - | - | - | 10mA | - | 82μA | - | - | - | 6.25mV/°C | - | Analog, Local | - | - | - | - | 0.6 Cel | - | - | 1.205V | 0.174V | - | - | 10V | 2.7V | PLASTIC | ±2°C (±3°C) | - | -25°C~125°C | - | - | - | - | 800 Ω | 1.22mm | 2.92mm | 1.3mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TCN75AVOA Microchip Technology | 2950 | - | Datasheet | 1 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C ~ 125°C | Military grade | -55°C~125°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | POSITIVE ppm/°C | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TCN75A | - | - | - | 400mV | I2C | - | 3/5V | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | 500μA | - | - | - | 1μA | 12 | - | 2 % | - | - | 11 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±2°C | - | -55°C~125°C | - | - | - | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 1.42mm | 4.9mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADT75ARZ-REEL Analog Devices Inc. | 67840 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -25°C ~ 100°C (-55°C ~ 100°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | ACCURACY FOR A GRADE | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ADT75 | 8 | 4.9mm | 3.9 mm | - | I2C/SMBus | - | 3.3/5V | 1 | - | I2C, Serial | SOLDER | 525μA | 525μA | - | - | - | 12 | - | - | - | - | 11 b | 10 sps | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±2°C (±3°C) | - | -55°C~125°C | 3 Cel | - | - | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP9700T-H/LT Microchip Technology | 24000 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | - | 0°C ~ 70°C (-40°C ~ 125°C) | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | MCP9700 | - | 2mm | - | - | Analog Voltage | - | - | - | - | - | SOLDER | 6μA | 6μA | - | - | 100μA | 8 | - | - | - | - | 10mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 5.5V | 2.3V | PLASTIC | ±2°C (-4°C, +6°C) | - | -40°C~150°C | 6 Cel | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM56BIMX/NOPB Texas Instruments | 185 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 25°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 12V | 2.7V~10V | - | - | - | - | - | 5mA | - | LM56 | - | - | 3.9 mm | - | Analog Voltage | - | 2.7V | - | - | Analog | SOLDER | - | - | - | - | - | - | 230μA | - | - | - | 6.2mV/°C | - | Analog, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | PLASTIC | ±2°C (±3°C) | - | -40°C~125°C | 3 Cel | - | - | Output Switch | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADT7411ARQZ Analog Devices Inc. | 204 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | 0°C ~ 85°C (-40°C ~ 120°C) | - | -40°C~120°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | NEGATIVE ppm/°C | - | - | 8542.39.00.01 | - | 2.7V~5.5V | - | - | - | - | - | - | - | ADT7411 | 16 | - | - | 2.4V | I2C, SPI | - | 3/5V | - | - | I2C, SPI, Serial | SOLDER | 3mA | 3mA | - | - | 1mA | 10 | - | - | - | - | 9 b | 1.7 ksps | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | ±3°C (±5°C) | - | -40°C~120°C | 5 Cel | - | -40°C~120°C | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 1.65mm | 5mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM75AIMME/NOPB Texas Instruments | 6155 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | LM75 | - | - | - | - | I2C | - | 3/5V | - | - | 2-Wire, I2C, SMBus | SOLDER | 280μA | - | - | - | 1μA | 9 | 280μA | - | - | - | 8 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±2°C (±3°C) | - | -55°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit | - | 1.07mm | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX6657MSA-TG069 Analog Devices Inc./Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM75BIMX-5/NOPB Texas Instruments | 1932 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -25°C ~ 100°C (-55°C ~ 125°C) | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | LM75 | - | - | - | - | I2C | - | 5V | - | 5V | 2-Wire, I2C, SMBus | SOLDER | 280μA | - | - | - | 10μA | 9 | 500μA | - | - | - | 8 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 3V | PLASTIC | ±2°C (±3°C) | - | -55°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM35CZ/NOPB Texas Instruments | 1 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | 4.535924g | - | - | - | 25°C | - | -40°C~110°C | Box | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 4V~30V | - | - | - | - | - | - | - | LM35 | - | - | - | 6V | Analog Voltage | - | - | - | - | Analog | - | 91.5μA | 91.5μA | - | - | 10mA | - | 56μA | - | - | - | 10mV/°C | - | Analog, Local | - | - | - | - | 0.2 Cel | - | - | - | - | - | - | 30V | 4V | PLASTIC | ±1°C | - | -40°C~110°C | 1 Cel | - | - | - | 0.4 Ω | 5.34mm | 4.3mm | 4.3mm | 3.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP421AIDCNR Texas Instruments | 38000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | - | 15°C ~ 85°C (-40°C ~ 125°C) | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP421 | - | - | 1.6 mm | - | SMBus | - | 3/5V | - | - | I2C, SMBus | SOLDER | 525μA | - | - | - | - | 12 | 400μA | - | - | - | 11 b | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±1.5°C (±2.5°C) | - | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Shutdown Mode | - | 1.45mm | 2.9mm | 1.63mm | 1.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD590KF Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | 2-CFlatpack | - | 2 | - | - | - | - | 25°C | - | -55°C~125°C | Tray | - | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | POSITIVE ppm/°C | - | TEMPERATURE COEFFICIENT 1 UA/K | - | - | 4V~30V | - | - | - | - | - | - | - | AD590 | 2 | - | 1.15 mm | - | Analog Current | - | 5V | - | - | Analog | - | - | - | - | - | 298.2μA | - | - | - | - | 44V | - | - | Analog, Local | - | - | - | - | 1.5 Cel | - | - | - | - | - | - | - | - | CERAMIC | ±2.5°C | - | -55°C~150°C | - | - | - | - | - | 6.1mm | 2.36mm | 1.27mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP411ADGKR Texas Instruments | 50000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 26.506804mg | - | - | - | 15°C ~ 85°C (-40°C ~ 125°C) | - | -55°C~127°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | POSITIVE ppm/°C | - | HYSTERESIS 500 MV | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TMP411 | - | - | - | - | I2C/SMBus | - | 3/5V | - | - | I2C, SMBus | SOLDER | 28μA | - | - | - | 6mA | 12 | 400μA | - | - | - | 11 b | - | Digital, Local/Remote | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±1°C (±2.5°C) | - | -40°C~125°C | 1 Cel | - | -64°C~191°C | One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode | - | 1.07mm | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCN75-5.0MOA Microchip Technology | 3500 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 25°C ~ 100°C | Military grade | -55°C~125°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TCN75 | - | - | - | 800mV | I2C | - | 3/5V | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | 1mA | 250μA | - | - | 6mA | 9 | - | - | - | - | 8 b | - | Digital, Local | - | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 5.5V | 2.7V | PLASTIC | ±3°C | - | -55°C~125°C | 3 Cel | - | - | Output Switch, Programmable Limit, Shutdown Mode, Standby Mode | - | 1.42mm | 4.9mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |