- Manufacturer
- RoHS
- Type
- Series
- Manufacturer
- Product
- Package
- Mfr
- Product Status
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Categories
Soldering, Desoldering, Rework Products
As one of the best electronic components distributors, Utmel Electronic provides a Soldering, Desoldering, Rework Products, which offers you with a wide range of soldering parts, desoldering and rework accessories, sponges, stations, stencils, holders, stands, irons, tweezers, handles, flux remover, braid, wick, pumps, stands, templates and more.
Soldering
Soldering is a method of bonding metal components. Soldering is the process of melting a metal called solder into the gap between two metal components. When the solder solidifies and cools, it produces a permanent bond between the two components. Solder serves as a kind of metallic glue that holds things together. Soldering irons are most commonly used to connect electrical components. You may also use them on plumbing piping, engine components, arts and crafts projects, and other things.
For a soldering project, you may need many soldering tools, such as Soldering Iron, Solder, Soldering Station, Soldering Iron Stand, Cleaning Pad, Safety Glasses and Fume Extraction Equipment.
Soldering Iron
A soldering iron, which is fashioned like a pen, is the most basic soldering tool. Beginners use this to do their own soldering, such as soldering PCBs and other electrical components. To begin, turn on the gadget and heat the tip of the iron. Place it on the solder and melt it once it's hot.
The heat that melts the solder comes from a soldering iron. It has a tip that you apply to the metal pieces you wish to solder together, as well as an insulated grip to hold the iron. Soldering irons come in a variety of shapes and sizes. They are frequently electrical and need the usage of an electrical wire or a battery. Some people also utilize an open flame or the burning of a gas like butane. You can regulate the temperature of your iron on some models.
There are 4 soldering irons types for electronics circuits available in the marketplace: Adjustable Pencil Soldering Irons, Cordless Irons, Pencil Soldering Irons and Soldering Stations.
Soldering Station
If you have an adjustable soldering iron, a soldering station serves as a control station. The temperature of the iron, as well as other variables, may be adjusted using the knobs on the station. You may use this soldering station to connect your iron.
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Approvals | Brand | Cable Types | Description/Function | Factory Pack QuantityFactory Pack Quantity | For Use With | Inner Diameter - Recovered | Inner Diameter - Supplied | Manufacturer | Manufacturer Part Number | Maximum Temperature | Mfr | Package | Part # Aliases | Product Status | Recovered Diameter | RoHS | Shipping Restrictions | Tip Size | Unit Weight | Operating Temperature | Packaging | Series | Type | Color | Subcategory | Number of Channels | Cable Length | Voltage - Output | Size | Shelf Life | Storage/Refrigeration Temperature | Product Type | Shelf Life Start | Temperature Range | Includes | Form | Shipping Info | Plug Type | Shrinkage Ratio | Shrink Temperature | Number of Pieces | Product | Features | Workstand | Wattage | Base Unit | Tip Cleaner | Supplied Tips/Nozzles | Supplied Iron, Tweezer, Handle | Input Voltage | Product Category | Spool Size | Shrink Ratio | Diameter | Length | Recovered Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTS7 Weller | In Stock | - | - | - | - | - | Weller | - | Long conical tip for TC201 series iron | 1 | TCPS, TCP 12, TCP 24, TCP 42, FE 50M Soldering Iron | - | - | Apex Tool Group | - | + 371 C | - | - | - | - | - | Details | - | 0.4 mm | 0.313023 oz | - | - | - | Conical, Long | - | Solder & Equipment | - | - | - | - | - | - | Soldering Irons | - | - | - | - | - | - | - | - | - | Soldering Tips | - | - | - | - | - | - | - | - | Soldering Irons | - | - | - | - | - | ||
![]() 47-100100-BK NTE Electronics, Inc. | In Stock | - | - | Polyolefin (PO) | Straight Tube | CSA;UL | - | - | - | - | - | 0.024 (0.61mm) | 0.047 (1.19mm) | NTE Electronics | 47-100100-BK | - | NTE Electronics, Inc | Spool | - | Active | 0.024 Inches | Yes | - | - | - | -67~275 Degrees F | - | Thin Wall | Tubing, Flexible | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 to 1 | 90°C | 1 | - | Flame Retardant, Fluid Resistant | - | - | - | - | - | - | - | - | 100.0 (30.5m) | 2:1 | 3/64 | 100.0 (30.5m) | 0.017 Inches | ||
![]() 613 American Beauty | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J-300 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2108-5G TechSpray | In Stock | - | - | - | - | - | Techspray | - | - | 1 | - | - | - | Techspray | - | - | - | - | - | - | - | - | Available in USA only.Must ship UPS or FedEx Ground. | - | - | - | - | - | Acrylic Conformal Coating | - | Supplies | - | - | - | - | - | - | Chemicals | - | - | - | - | - | - | - | - | - | Coating Products | - | - | - | - | - | - | - | - | Chemicals | - | - | - | - | - | ||
![]() 10501 American Beauty | 2167 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Beauty Tools | Box | - | Active | - | - | - | - | - | - | - | 5000 | Soldering, Rework | - | - | 2 | - | - | - | - | - | - | - | - | Footswitch, Handpiece, Power Unit | - | - | Included, Not Specified | - | - | - | - | - | - | 100W | 105A3 | - | - | 10541 | - | - | - | - | - | - | - | ||
![]() T0054473799 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tip | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | Soldering Tips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2108-G TechSpray | In Stock | - | - | - | - | - | Techspray | - | - | 1 | - | - | - | Techspray | - | - | - | - | - | - | - | - | Available in USA only.Must ship UPS or FedEx Ground. | - | - | - | - | - | Acrylic Conformal Coating | - | Supplies | - | - | - | - | - | - | Chemicals | - | - | - | - | - | - | - | - | - | Coating Products | - | - | - | - | - | - | - | - | Chemicals | - | - | - | - | - | ||
![]() 10503M American Beauty | 2224 |
| - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | American Beauty Tools | Bulk | - | Active | - | - | - | - | - | - | - | - | Stripping Machine, AC Powered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V36GM3 American Beauty | 2836 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Beauty Tools | Box | - | Active | - | - | - | - | - | - | - | - | Soldering, Rework | - | - | 1 | - | - | - | - | - | - | - | 200°F ~ 999°F (50°C ~ 550°C) | Chisel, Conical, Diamond Tips, Iron Holder, Tip Cleaner | - | - | Included, Not Specified | - | - | - | - | - | - | 40W | - | Sponge | 610, 625, 643 | - | - | - | - | - | - | - | - | ||
![]() 10526 American Beauty | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0058764710 Apex Tool Group | In Stock | - | - | - | - | - | Apex Tool Group | - | Connects WX series stations to Weller fume extraction units and Weller hot plates | 1 | - | - | - | Apex Tool Group | - | - | - | - | T0058764710 | - | - | Details | - | - | 2.447 lbs | - | Bulk | - | Interface Cable | - | Cable Assemblies | - | 7 in | - | - | - | - | Specialized Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | - | ||
![]() 47-102100-BL NTE Electronics, Inc. | In Stock | - | - | Polyolefin (PO) | Straight Tube | UL;CSA | - | - | - | - | - | 0.047 (1.19mm) | 0.094 (2.40mm) | NTE Electronics | 47-102100-BL | - | NTE Electronics, Inc | Spool | - | Active | 0.047 Inches | Yes | - | - | - | -67 to 275 Degrees F | - | Thin Wall | Tubing, Flexible | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 to 1 | 90°C | 1 | - | Flame Retardant, Fluid Resistant | - | - | - | - | - | - | - | - | 100.0 (30.5m) | 2:1 | 3/32 | 100.0 (30.5m) | 0.02 Inches | ||
![]() UFTC-7CH08 Metcal | In Stock | - | - | - | - | - | Metcal | - | Hand Soldering Chisel Solder Cartridge | 1 | Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-H2-UF Micro Solder Pen, MX-UK2 Upgrade-Kit | - | - | Metcal | - | - | - | - | - | - | - | Details | - | 0.8 mm | 0.316800 oz | - | - | UFTC | Chisel Ultra Fine Tip Cartridge | - | Solder & Equipment | - | - | - | 0.8 mm x 5.1 mm | - | - | Soldering Irons | - | - | - | - | - | - | - | - | - | Soldering Cartridges | - | - | - | - | - | - | - | - | Soldering Irons | - | - | - | - | - | ||
![]() 10506 American Beauty | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10515 American Beauty | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 715 American Beauty | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 749 American Beauty | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721 American Beauty | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2507-N TechSpray | In Stock | - | - | - | - | - | Techspray | - | - | 12 | - | - | - | Techspray | - | - | Techspray | Box | - | Active | - | Details | Available in USA only.Must ship UPS or FedEx Ground. | - | 3.384008 oz | - | - | - | Flux - No Clean | - | Solder & Equipment | - | - | - | - | 60 Months | - | Soldering Flux | Date of Manufacture | - | - | Pen, 0.39 oz (11.06g) | Due to possible restrictions, a change in ship method may be required. | - | - | - | - | Flux Pens | - | - | - | - | - | - | - | - | Soldering Flux | - | - | - | - | - |